Products/Services for Alexander Pantograph Engraving Machines
-
Laser Engraving and Laser Marking Machines - (271 companies)Laser engraving and laser marking machines use a high-powered laser to mark or scribe materials with text, images, patterns, and graduations. Some products are used to mark conductive or non-conductive metals, plastics, glass, ceramics, or composite...Laser TypePulsed / Q-switchedMaterials Processed -
Marking Services and Engraving Services - (531 companies)Marking services and engraving services mark and engrave products and parts. Services offered include laser marking and engraving, rotary engraving, sublimation, electro discharge machining, and embossing. Marking services and engraving services... -
Marking and Engraving Equipment - (572 companies)...is used to mark ceramics, glass, wood, aluminum, or stainless steel with labels, graduations, text, pictures, or patterns. Roll form marking and engraving equipment feature a marking method which uses a contoured head. Rotary marking machines such as pad... -
Laser Marking and Laser Engraving Services - (301 companies)...capabilities, laser marking and laser engraving services may provide: Three-dimensional (3D) engraving. Computer numerical control (CNC) engraving. Dot peening or dot peen marking. Dry offset printing. Electrical discharge machining (EDM). Electrochemical... -
Fax Machines - (13 companies)...tranmission was performed by Scottish inventor Alexander Bain. Between 1843-1846, Bain developed a machine using technology from clocks and telegraph machines. His invention used an electric probe mounted to a pendulum to detect images on the metal...
-
Machining Centers - (538 companies)Machining centers are machine tools that are used to automatically repeat operations on a workpiece. They are usually numerically controlled. Operations include drilling, reaming, tapping, milling, and boring. Machining centers are machine tools...
-
Machine Vision Systems - (618 companies)Machine vision systems are used for automated inspection and measurement in production environments. They are an integrated camera, image capture, processing, storage, analysis, and control system for automated inspection and measurement...
-
Grinders and Grinding Machines - (994 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
-
Machine Guards - (129 companies)Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise. Machine guards provide a physical barrier between...
-
Abrasive Blast Machines and Sandblasters - (286 companies)Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface. Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive...
Product News
-
Takachi Electronics Enclosure Co., Ltd.
CNC Milling, Machining & Engraving at TAKACHI The most efficient machining method is selected depending on the material type and quantity. Specifically, plastic, aluminium extrusion, and aluminium die-cast material types will be processed with our high-speed CNC machining process for a high-precision finish. What is CNC milling?. It is a form of computer numerical controlled (CNC) machining, utilizing a rotating cylindrical cutting tool which drills away at the work-piece. It is the primarily machining method used for plastic, aluminium... (read more)Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Epilog Laser Corp.
Used Laser Engraving and Cutting Systems Used Laser Engraving and Cutting Systems. Epilog 's line of quality, used laser engraving and cutting systems offers speed, image quality, ease of use and exceptional value. Find out how you can save with a used laser system, while still receiving the excellent value of an Epilog product. Each system is thoroughly looked over by our Technical Support team and comes with a six month parts warranty (unless otherwise noted). Software, computer compatibility, and compatibility for specific use... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Protomatic, Inc.
Protomatic's Laser Engraving Capabilities Expanded Protomatic now has multiple options to match your laser marking and light-duty, special-material cutting applications. Big power for small jobs. When your job calls for simple 2-axis engraving of anodized aluminum, stainless steel, or many types of plastic, Protomatic has you covered with our OMTech B10 laser engraver. Versatility combined with affordability. Standard 2-axis tabletop. Blue 450nM,10W optical power. Diode-based. The power to cut through materials such as 5mm (.20 ") black acrylic... (read more) -
Epilog Laser Corp.
Fast Engraving of Metals: Quick & Efficient Setup Epilog Laser Adds Fusion Galvo Machine to Product Lineup. Newest system combines fast engraving of metals with quick and efficient project setup. Golden, Colo. - (Jan. 17, 2023) Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited announce the launch of the new Fusion Galvo G100 Laser System. This innovative tool enables users to quickly and effeciently produce a variety of marks on bare metals and engineered plastics. The Fusion Galvo... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
Take your laser engraving skills to the next level Laser Master Class. Signage Design & Production with Epilog Laser. A free Laser Master Class with Trevor from Maker Expirement. Ready to take your laser engraving skills to the next level?. Join Epilog Laser for an exclusive class with industry expert Trevor Wanamaker, where you 'll discover the creative and technical insights behind creating signage that stands out. Topics Include. Best materials for indoor and outdoor signage. Adhesives for wood and acrylic. Paint choices for signage. Hanging... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
Engraving Personal Electronics with a Laser Engraving Personal Electronics with a Laser. Phone, iPad, Tablet and Personal Electronic Engraving with a Laser. One of the industries we 've seen as the most up and coming is electronics engraving. Everything from cell phones to mp3 players to laptops are being customized by lasers. Whether for security reasons or just to create a statement with your accessories, the demand for customizing electronics is increasing every day. There is nothing better than making your tablet, phone or other item... (read more)Browse Marking and Engraving Equipment Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
Fusion Maker 60 inches per second engraving speeds Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to announce the expansion of the highly-popular Fusion Maker Laser Series. Meeting the needs of the market with more entry-level machinery choices, the Fusion Maker 24 and 36 expanded Epilog 's popular entry-level Fusion Maker Series with larger work areas and higher wattages of lasers. Available in a 40-watt configuration, the Fusion Maker 24 features a 24 " x 24 " (609 x 609 mm... (read more)Browse Lasers Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
120 IPS Laser Engraving Speed Unlimited Materials The Fusion Edge 's 120 IPS engraving speed and 5G acceleration provide the fastest engraving in the industry in a compact format. Learn More: See All Epilog Fusion Edge Fiber Material Compatibility. (read more)Browse Lasers Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
The New Fusion Maker Laser Engraving & Cutting The Fusion Maker by Epilog Laser is our newest entry-level CO2 laser engraving, cutting, and marking system, combining hobbyist-level pricing with industrial-level engineering. It can produce engraving and cutting projects from a variety of materials including wood, acrylic, textiles, paper, plastic, and much more. The Fusion Maker Laser may be a starter, but right out of the box you 'll be experiencing professional level results. 24" x 12" engraving table. Up to 60 IPS (1.5m/s) engraving... (read more)Browse Lasers Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
Camera system with real-time engraving table image Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to introduce the new Fusion Edge 36. This system is the latest addition to the Fusion Edge Laser Series and features a 36 " x 24 " (914 x 609 mm) engraving area. It is available in 50, 60, and 80-watt configurations. Also included on the Fusion Edge 36 is Epilog 's IRIS TM Camera System that gives laser operators a real-time image of the engraving table so they can quickly... (read more)Browse Lasers Datasheets for Epilog Laser Corp.
-
Some aspects of the early history of kew observatory
It was found convenient, however, to use it on land, no other barometer with fixed cistern being readily availab!e ; the disadvantage of the constriction was soon pointed Wt by Alex- ander Buchan, acting as an inspector for the Meteorological Office and … technicpex-w developed by Francis Galton who devised for the purpose a special pantograph by which the .... This machine was used in the first stage of the reduction, the records being scratched on zinc .... A second pantograph was used for engraving on copper the whole set of records.
-
Television: An International History of the Formative Years
G L Chretien in 1786 invented a machine , the physiontrace, in which the projected image of a head was traced by a stylus, and by a pantograph arrangement an engraving tool could cut a copper plate that could be inked and printed. .... 2 BURNS, R.W.: ' Alexander Bain, (1810-1877).
-
The Machines of Leonardo da Vinci and Franz Reuleaux
The format consists of a beautiful engraved plate of a machine with an accompanying text on the opposite page. .... Georgius, 46 mining machines, 379 Airbus jet, 17 Alberti, Leon Batisti, 113, 263 Alexander the Great, 107 .... Pacioli, Fra Luca, 39, 129, 130, 164 pantograph , 312 Papin, Denys, 215, 218 Pappus of Alexandria, 114…
-
Initiatives of Precision Engineering at the Beginning of a Millennium
Palmtop Pantograph Mechanism with Large-Deflective Hinges for Miniature Surface Mount Systems M.Horie, T.Uchida, D .... Effects of Part Flexibility on Dynamic Behaviors of Machine Systems with Clearances in the Joints Y.Wuyong .... Nevertheless, mechanical processes, e.g. diamond machining, engraving , forming and molding, play a significant role for the .... Alexander H. Slocum .
-
Materials Processing Technology II
…Key Special Project of Science and Technology of China (No. 2011ZX04016-011), and Alexander von Humboldt Fellowship … arranged where the laser head is stationary and the workpiece located on the machine table may move .... Image engraving technology can grave image to the roll directly, so it is significant for improving performances … the train wire) is a bare transfer of power, which contacts with the pantograph , can transfer the…
-
Distinguished Figures in Mechanism and Machine Science
(1968) The synthesis of guide mechanism current pantographs for an electro rolling- stock. .... He also applied the results of this work in the analysis and synthesis of machines . .... The true exodus started several years later in 1585 when Alexander Farnese, the Duke of Parma, conquered .... Fig. 1 Engraved portrait of Vitruvius by Iacopo Berardi in 1830 ca.
-
Explorations in the History of Machines and Mechanisms
…L.: Synthesis method for linkages with center of mass at invari- ant link point - pantograph based mechanisms. .... Mechanism and Machine Theory 48, 15–28 (2012). .... special devices as mechanisms of clocks, bells, chains, rosewood cases, dials, porcelain facing and to engrave flowers. .... 349 Golovin, Alexander .
-
Frontiers of Manufacturing Science and Measuring Technology II
[1] Dmitry Ledentsov, Alexander Düster, Wolfram Volk, Marcus Wagner, Ingo Heinle and Ernst. .... Yao and L.Y. Jing: Applied Technology of Steel Used in Automobile, (China Machine Press, China ,2007 … sources of error are divided into : Central Microscope Aiming Error and the Standard Engraved Foot Partition Error. .... are no systematic studies reported on measuring model of dynamic contact force between pantograph and overhead line.
-
Springer Handbook of Mechanical Engineering
• Updating design documentation after optimizing tests on a physical prototype • Quality control – first article inspection aimed at evaluation of manufacturing processes • Machine building, especially the automotive indus … designed by stylists • Medal engraving and numismatics (shape recon .... External loud- speaker 8/ wagon W-LAN antenna Auxiliary pantograph . .... of Mechanics, Technische Hochschule Darmstadt, Germany as a Visiting Research Fellow under an Alexander von Humboldt Fellowship.
-
Handbook of Industrial Engineering: Technology and Operations Management 3rd Edition Complete Document
Engraving using an eyeglass. .... Machine . .... that it is has relatively shorter outriggers and it is equipped with a pantograph mechanism that allows .... Peters, R. W. (1999), The Guide to Computerized Maintenance Management Systems, Alexander .
Indicates content that may require registration and/or purchase.