-
Supplier: CITGO Petroleum Corporation
Description: CITGO Petroleum Corporation's Nonexempt Mineral Spirits is a medium boiling aliphatic solvent consisting primarily of C9 to C12 hydrocarbons. Nonexempt Mineral Spirits is a clear, colorless, combustible liquid miscible with most common organic solvents and has a mild
- Flash Point: 110 F
- State of Matter: Liquid / Solution
- Features: Solvent
-
Supplier: Ecolink, Inc.
Description: critical cleaning yet it is strong enough to strip grease and heavy oil deposits from virtually any surface. Benefits Affordable Biodegradable Very low NVR No harmful fumes All natural ingredients No petroleum distillates Applications This high purity limonene may be used for critical residue
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of total petroleum hydrocarbons (TPH) in water, and waste water, that are extractable from an acidified sample with a cyclic aliphatic hydrocarbon (for example cyclohexane), and measured by IR absorption in the region of 1370 -1380 cm-1
-
-
Supplier: ASTM International
Description: solvent evaporation prior to weighing, as well as by solvent-less IR methods that require drying of the employed solid phase material prior to measurement. Similarly, a more complete fraction of extracted petroleum hydrocarbons are accessible by this test method as compared to
-
Supplier: ASTM International
Description: 1.1 This specification covers four types of moderately volatile hydrocarbon solvents, mainly aliphatic in composition and normally petroleum distillates. These solvents are used primarily by the coatings industry and are commonly referred to as VM&P naphthas. 1.2 For
-
Supplier: ASTM International
Description: This specification covers mineral-colloid-stabilized, emulsified refined coal tar suitable for use as a weather-protective and petroleum (aliphatic) solvent resistant coating. This product is typically applied to commercial lots and other low speed bituminous concrete pavements
-
Supplier: Arizona Sealing Devices, Inc.
Description: properties of Cast Polyurethane are among the best of all O-ring elastomers. Although they swell slightly upon exposure, Cast Polyurethane compounds feature excellent resistance to mineral-based oils and petroleum products, aliphatic solvents, alcohols and ether. They are also
- Inside Diameter (ID): 4.6 inch
- Outside Diameter (OD): 5.125 inch
- O-ring Size: Other
- Thermoplastics: Thermoplastic Polyurethane (TPU)
Organic Solvents
(379 Companies)
Petroleum and Mineral Oil Products
(299 Companies)
Chemical Manufacturing and Synthesis Services
(351 Companies)
Distillation Equipment and Solvent Recovery Systems
(170 Companies)
Waxes and Wax Compounds
(147 Companies)