-
Supplier: Performance Polymers Group
Description: ChronoThane T is a family of aliphatic ether based polyurethane elastomers. These biocompatible materials possess characteristics such as low coefficient of friction, low extractables, dimensional stability, high impact resistance, and excellent tear strength. ChronoThane T can
- Tensile Strength (Break): 3,000 to 8,000 psi
- Elongation: 350 to 800 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 1 to 1.16 %
-
Supplier: Performance Polymers Group
Description: HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for
- Tensile Strength (Break): 2,000 to 5,500 psi
- Elongation: 450 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® RN-1571 is an aliphatic isocyanate polyether based prepolymer yielding a tough elastomer with excellent low temperature flexibility, good abrasion resistance and high resilience. It has a good balance of mechanical properties when cured with methylene dianiline, or CONACURE®
- End Product: Elastomer
- Material Type: Isocyanates
- Chemical Structure: Prepolymer
-
-
Supplier: Techsil Limited
Description: BJB SC-94 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane
- Chemical System: Polyurethane
-
Supplier: Techsil Limited
Description: BJB SC-92 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane
- Chemical System: Polyurethane
-
Supplier: Techsil Limited
Description: BJB SC-94 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane
- Chemical System: Polyurethane
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: Poly Urth Cast Standard Color: Amber Description: Cast Polyurethane is outstanding over other O-ring elastomers in abrasion resistance and tensile strength. Additionally, Cast Polyurethane surpasses the performance of Millable
- Inside Diameter (ID): 7.984 inch
- Outside Diameter (OD): 8.25 inch
- O-ring Size: Other
- Thermoplastics: Thermoplastic Polyurethane (TPU)
-
Supplier: Conductix-Wampfler
Description: Cellular buffers are characterized by high energy absorption with long compression lengths. This results in low final pressures and favorable retardation values. Cellular buffers are made from a cellular polyurethane elastomer with high structural resistance. Their principal quality is
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 8,622 psi
- Tensile Modulus: 1.041 ksi
- Elongation: 532 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 6,795 psi
- Tensile Modulus: 1.32 ksi
- Elongation: 564 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 3,590 psi
- Tensile Modulus: 0.44 ksi
- Elongation: 730 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear,
- Tensile Strength (Break): 6,475 psi
- Tensile Modulus: 2.45 ksi
- Elongation: 422 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
Supplier: GS Polymers, Inc.
Description: No Description Provided
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
- Chemical System: Polyurethane
- Type / Grade: Thermoset (Crosslinked / Vulcanized)
-
Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG
- Viscosity: 4,300 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Form / Shape: Liquid
-
Supplier: Hapco, Inc.
Description: a 3-6 minute working time for shorter cycle time. The Hapflex™ 600 Series elastomers have a low viscosity, making them easy to process and able to provide precise duplications of surface details. All Hapflex™ products can be used with Hapco’s RAPIDFIL or MINIFIL dispensing machines. In
- Viscosity: 2,550 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex™ 700/800
- Viscosity: 3,000 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Industry: Electronics, Industrial, Tooling / Molds
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are
- Viscosity: 3,900 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
Find Suppliers by Category Top
More Information Top
-
Effect of chain extender structure on the properties and morphology of polyurethanes based on H 12 MDI and mixed macrodiols (PDMS–PHMO)
Abstract The effect of chain extender structure on properties and morphology of α,ω‐bis(6‐hydroxyethoxypropyl) polydimethylsiloxane (PDMS) and poly(hexamethylene oxide) (PHMO) mixed macrodiol‐based aliphatic polyurethane elastomers was investigated using tensile testing, differential scanning calorimetry (DSC), and dynamic mechanical thermal analysis (DMTA).
-
Synthesis, Characterization and Mechanical Properties of Hydroxyl-Terminated Hyperbranched Polymer Graft Polyether-Based Aliphatic Polyurethane Elastomer
• Synthesis, Characterization and Mechanical Properties of Hydroxyl-Terminated Hyperbranched Polymer Graft Polyether-Based Aliphatic Polyurethane Elastomer p.525 .
-
Effect of H12 MDI isomer composition on mechanical and physico-chemical properties of polyurethanes based on amorphous and semicrystalline soft segments
1984) Structure–property relationships of transparent aliphatic polyurethane elastomers from the geometric isomers of methylene bis(4- cyclohexyl isocyanate).
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Chem. Descrip.: Aliphatic polyurethane elastomer .
-
Highly Stretchable and Conductive Polymer Material Made from Poly(3,4‐ethylenedioxythiophene) and Polyurethane Elastomers
Abstract A highly elastic and stretchable conductive polymer material resulted from blending the conductive polymer poly(3,4‐ethylenedioxythiophene):p‐tosylate and an aliphatic polyurethane elastomer .
-
Regeneration of bicortical defects in the iliac crest of estrogen‐deficient sheep, using new biodegradable polyurethane bone graft substitutes
Abstract Porous scaffolds for cancellous bone graft substitutes were prepared from new experimental biodegradable aliphatic polyurethane elastomers with varying hydrophilicity.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32319/61367616-MIT.pdf?sequence=2
J. W.; Byrne, C. A. Aliphatic Polyurethane Elastomers with High .
-
Evaluation on biocompatibility of biomedical polyurethanes with different hard segment contents
Polymer, 2000, 41(24): 8531–8541 [16] Zhang J, Hu C P. Synthesis, characterization and mechanical properties of polyester-based aliphatic polyurethane elastomers containing hyperbranched polyester segments.
-
Review on application of PEDOTs and PEDOT:PSS in energy conversion and storage devices
Hansen et al. [225] blended PEDOT:p-tosylate and an aliphatic poly- urethane elastomer to make highly elastic and stretchable conductive polymer materials.
-
Preparation and performance evaluation of castor oil-based polyurethane prepolymer/polylactide blends
Zhang J, Hu CP (2008) Synthesis, characterization and mechan- ical properties of polyester-based aliphatic polyurethane elasto- mers containing hyperbranched polyester segments.
Indicates content that may require registration and/or purchase.