-
Supplier: United Performance Metals
Description: 188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000°F (1093°C). The high chromium level coupled with small additions of lanthanum produce an extremely tenacious and protective scale. The alloy also has good
- Overall Width / OD: 0.25 to 48 inch
- Overall Thickness: 0.018 to 0.083 inch
- Overall Length: 96 to 120 inch
- Specifications: AMS, UNS
-
Supplier: Alcoa North American Rolled Products
Description: 2024 Aluminum Alloy Sheet and Plate Description Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate, alclad two sides, 0.188 to 1.000 inch (4.775 to 25.400 mm), inclusive, in thickness, supplied in the annealed (O) condition (see 8.5 ).
-
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate, alclad two sides, 0.188 to 1.750 inch (4.775 to 44.450 mm) inclusive, in thickness, supplied in the annealed (O) condition (see 8.5 ).
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features 0.03% carbon content increases resistance to intergranular corrosion Ink jet printing identification on entire length of electrode Typical Applications Sheet metal on the corresponding stainless steel base metals High pressure piping and tubing Use for welding dissimilar
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS, ISO / EN
- Welding Filler Types: Steel - Stainless
- Joining Process / Product Form: TIG Rod (GTAW)
-
Description: Components Hinges Bellows Clamps DESCRIPTION Stainless Steel Grade 304 is the standard 18/8 (18% chrome, 8% nickel) austenitic stainless steel. It is a non-magnetic alloy in the annealed condition but becomes magnetic as it is cold worked. It is the most commonly used of all stainless grades.
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: Trinity Brand Industries
Description: chromium-nickel steels. Its susceptibility to carbide precipitation during welding restricts its use in some applications. Type 302/304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel
- Overall Thickness: 0.008 inch
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
- Type: Stainless Steel (UNS S)
-
Supplier: Harbour Industries, Inc.
Description: QPL APPROVED “RG” CONSTRUCTIONS Harbour Industries is a QPL approved manufacturer of high temperature, high performance coaxial cables supplied in exact accordance with the MIL-DTL-17 specification. The information referenced has been taken from the MIL-DTL-17 "slant sheets" which define
- Impedance: 50 to 95 ohms
- Operating Temperature: 250 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
Find Suppliers by Category Top
More Information Top
-
Tensile Properties and Structure of Several Superalloys after Long- Term Exposure to LiF and Vacuum at 1173 K
In brief, the materials were supplied in a solution-treated condi- tion, with alloy 188 sheet having a silver metallic surface and alloy 230 sheet having a dull oxide-like gray color due to its black anneal + pickling surface finish processing.
-
Mechanical properties of haynes® alloy 188 after exposure to LiF-22CaF2 , air, and vacuum at 1093 K for periods up to 10,000 hours
All bread pan components and tensile specimens were cut from the same heat of alloy 188 sheet , which was supplied in a solution-treated condition with silver metallic sheen.
-
Dissimilar autogenous disk-laser welding of Haynes 188 and Inconel 718 superalloys for aerospace applications
2011) Laser welding of Haynes 188 alloy sheet : thermal stress analysis.
-
Niobium-Base Superalloys via Powder Metallurgy Technology
Ruptur~ ';t~~gih ~f the Nb-base alloy F-48 (bar and sheet) vs. the Ni-base Alloy 100 (cast), IN100 Modified (wrought), MAR-M200 + Hf (cast), PWA148 (cast, sin- gle crystal) and Co-base Alloy 188 ( sheet ).
-
Fatigue crack propagation at elevated temperatures in solid solution strengthened superalloys
Hastelloy-X sheet was 1.27 mm thick, Haynes alloy 188 sheet was 3.91 mm thick and Multimet was 2.16 mm thick.
-
188 Alloy - A Cobalt Alloy with Excellent High Temperature Strength from United Performance Metals
188 Alloy Sheet and Coil .
-
Laser Forming and Welding Processes
2011) Laser welding of Hayness 188 alloy sheet : thermal stress analysis.
-
Disk-laser welding of Hastelloy X cover on René 80 turbine stator blade
[7] Yilbas, B. S., Akthar, S., “Laser Welding of Haynes 188 Alloy Sheet : Thermal Stress Analysis,” Int. J. Adv.
Indicates content that may require registration and/or purchase.