-
Supplier: Valspar Corporation (The)
Description: Exterior wash coat Two-piece DRD (Draw-Redraw cans, steel and aluminum) Interior coatings - gold, white, aluminized Exterior coatings - clear, gold, colors Ends - Sanitary, (EZO) Easy Open, Heat Seal (Peelable membrane) Interior coatings - gold, white,
- Substrate: Aluminum, Steel
- Industry: Food and Beverage
- Form: Solvent Based, Water Based
-
Supplier: Intek Corporation
Description: Patented INTEK heating element Heavy duty industrial design using 20 ga. steel No moving parts Pre-drilled mounting holes provided. Porcelain terminal block included in raceway for easy hook up Rust resistant aluminized steel 1 Year Warranty
- Applications / Materials Handled: Abrasives / Ceramics, Bulk Materials / Briquettes, Construction Materials / Cement, Foods / Grains, Free Flowing Powders / Granules, Metallurgical, Paint / Coatings, Pharmaceutical, Polymers / Molding, Pulp and Paper, Webs / Continuous Sheets
- Heat Source: Electric, Radiant / Infrared
- Equipment Type: Flash / Pneumatic Dryer
-
Supplier: Victrex PLC
Description: dispersions. VICOTE F817 will withstand 24 hours boiling water test on non-grit blasted stainless steel without loss of adhesion. VICOTE dispersions are aqueous based, however there may be small amounts of solvent present. VICOTE® is the brand name for the Victrex range of coatings
- Cure / Dry Temperature: 120 F
- Cure / Set Temperature: 120 F
- Substrate: Aluminum, Metal, Steel
- Industry: Automotive, Electronics, Food and Beverage, Medical / Healthcare, Military Specification, OEM / Industrial
-
-
Supplier: AGC Chemicals Americas, Inc.
Description: coating, including solvent based resins, powder coating resins, environmentally friendly solid resins for low VOC and HAPS free coatings, and water emulsion and water dispersion resins.
- Wet / Applied Thickness: 0.001181103 to 0.001574804 inch
- Cure / Dry Temperature: 84.2 F
- Cure / Set Temperature: 84.2 F
- Substrate: Aluminum
-
Supplier: FORREST Technical Coatings
Description: Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It’s recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (538° C). It also features excellent application
- Coverage: 93.00000000000001 ft²
- Cure / Dry Temperature: 450 F
- Cure / Set Temperature: 450 F
- Industry: Automotive, OEM / Industrial
-
Supplier: FORREST Technical Coatings
Description: Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available.
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Type: Coating, Paint
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Interior, Other, Powder Coating, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: Widely used successfully in Europe for many years as a muffler coating, INFERNEX® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800° F (426° C) for exterior exposures. APPLICATIONS This INFERNEX® liquid was formulated
- Coverage: 109 ft²
- Cure / Dry Temperature: 450 F
- Cure / Set Temperature: 450 F
- Industry: Automotive, OEM / Industrial
-
Supplier: PPG TrueFinish
Description: Outstanding thin-film appearance with excellent weather resistance
- Cure / Dry Temperature: 375 F
- Cure / Set Temperature: 375 F
- Substrate: Aluminum, Metal, Steel
- Features: Anodized, Base Coat, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Powder Coating, Protective
-
Supplier: Valspar Corporation (The)
Description: standards. Technology Solvent-based, water-based and powder coatings Sealant lacquers Varnishes for plastic extruded tubes Non-BPA* technologies valESSENCE™ - next generation of interior and exterior coatings for aluminum tubes and monobloc cans Special effect varnishes and base
- Substrate: Aluminum, Steel
- Type: Coating
- Industry: Food and Beverage
- Features: Lacquer (Clear), Powder Coating, Solvent Based, Varnish, Water Based
-
Supplier: Valspar Corporation (The)
Description: Valspar’s paint can coating system quality and performance have made Valspar the market leader in North America. Valspar’s paint can coating systems are designed with the ability to ensure interior commodity protection and exterior durability. Valspar has coordinated with paint can
- Substrate: Aluminum, Steel
- Type: Coating
- Industry: Food and Beverage
- Features: Powder Coating, Solvent Based, Water Based
Find Suppliers by Category Top
Featured Products Top
-
Powder coating works with almost any metal If a material can hold an electrostatic charge and withstand heat, it can be powder coated. SendCutSend currently offers several grades of aluminum, steel, and stainless steel for our in-house powder coating. (read more)
Browse Powder Coating Services Datasheets for SendCutSend -
Plascoat PPA 571 ES is a high-performance thermoplastic powder coating based on acid-modified polyolefins. It delivers long-lasting, tough exterior protection for mild steel, galvanized steel, and aluminum without needing a primer. Halogen-free and low in smoke (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
S-102 The 1.3" diameter S-102 roll-formed painted fence rail is engineered for use as the top horizontal member in light-duty and hobby-farm fencing systems. Manufactured from 26-gauge galvanized steel and finished in a durable red pre-painted coating (read more)
Browse Datasheets for MP Metal Products -
. O-109 O-109 Arc-shaped 16 Gauge Cold Rolled Steel Channel. This ring is roll formed in 0.060" cold roll steel and later powder coated for corrosion protection. End tabs are added later to assist with mounting and clamping. A range of other diameters is possible with the same (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
steel, galvanzing steel,aluminium alloy, Process: laser cutting, die cutting, bending, welding, assembling with the fastener, plastic or rubber component, Surface Treatment: zinc plating, powder coating, screen printing, painting, e-coated, (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Machining, welding, metal stamping/ bending, pipe benidng, cnc milling, polishing, anodizing, painting, powder coating, laser engrave, assembling with lock, Loctite, fastener, plastic& rubber, Material: carbon steel, alloy steel, stainless steel, aluminium alloy, (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
coating line, pipe saw machine, pipe bending machine, pipe shrinkage machine, deburr machine, automatic drilling machine, Service: surface treatment, zinc plating, powder coating, painting, e-coated, Dacromet, hot dip galvanizing, polishing (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
, powder coating, painting, hot-dip galvanizing, Industry: Automotive: Shifter yoke, pump & valve: Agriculture and construction machinery: mover hub, cutter socket pipe system: adapter Petrochemical and energy (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
the valve are all durably coated with black PFA. In addition to preventing product contamination and steel corrosion, the PFA coating promotes material release and simplifies cleaning. The dust-tight knife gate valve is easy to operate and further ensures a smooth discharge process (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
door handle, trunk bracket, etc. Surface treatment: zinc plating, anodizing, powder coating, e-coated, painting, laser engrave, wire drawing, electropolishing, Post machining: we supply the assembling for these parts by the fastener, spring, bearing, logo, lock, etc. (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
ZASMHBA0005164
Aluminum-Coated Steels Hot dip aluminum-coated steels ( aluminized steels ) are used in applications requiring greater Powdering Coating on bend OD cracks under tension.
-
ZCP2006SMT113
Abstract Pack cementation chromo- aluminizing coating was applied to the 41Cr4 steel using two powder mixtures; the first contained 35% Ferro-chrome, 8% Aluminium, 4% ammonium chloride and 53% kaolin while the second contained additional 8% zirconia.
-
Electrochemical behaviour of X80 pipeline steel with alumina coating
X80 pipeline steel specimens with aluminising coating can be obtained by removing loose powder on the substrate after furnace cooled to room temperature.
-
Some properties of nickel-coated carbon fibre-polypropylene composite at microwave frequencies
However, the mechanical and electrical performance of a polymer composite can be enhanced by using certain metallic fillers such as carbon black, nickel- coated carbon fibres, aluminized glass fibres, steel fibres and aluminium powder and flakes [4-10].
-
European Commission : CORDIS : Publications : Coated steel strip for fuel tanks
- Hot dip aluminised steel sheet with a new organic coating (film thickness 8 µm) consisting of an epoxy resin containing aluminium powder ; .
-
Corrosion Behavior of Aluminized and Chromized Carbon Steel in Fluctuating Oxidizing-Sulfidizing Environments
As one of the possible methods to control mid furnace corrosion, chromized and aluminized diffusion coatings were developed for carbon steels by pack cementation process using NH 4Cl halide activator and elemental Cr or Al powder .
-
Diffusion aluminizing of steel, cast iron, copper, and titanium
Investigations of diffusion aluminizing of steels and cast irons by the liquid, powder , and vaporizing methods have made it possible to determine the structure of the coatings and establish the parameters to vary the properties of these coatings.
-
Metal coatings
The product utilizes pre-painted alumi- nized steel sheet coated with an epoxy primer as the base, followed by a silicone- modified polyester resin top coat containing Al powder .
-
Non‐metallic inorganic materials
The product utilizes pre-painted alumi- nized steel sheet coated with an epoxy primer as the base, followed by a silicone- modified polyester resin top coat containing Al powder .
-
Non‐ferrous metals
The product utilizes pre-painted alumi- nized steel sheet coated with an epoxy primer as the base, followed by a silicone- modified polyester resin top coat containing Al powder .
Indicates content that may require registration and/or purchase.