-
Supplier: Accuris
Description: International Alloy Designations and Chemical Composition Limits for Wrought Aluminum and Wrought Aluminum Alloys
-
Supplier: Accuris
Description: Alloy and Temper Designation Systems for Aluminum, Standard;
-
Supplier: Accuris
Description: Alloy and Temper Designation Systems for Aluminum
-
-
Supplier: Accuris
Description: ALLOY AND TEMPER DESIGNATION SYSTEM FOR WROUGHT ALUMINUM
-
Standards and Technical Documents - Alloy and Temper Designation Systems for Aluminum -- J993_201801Supplier: SAE International
Description: This standard provides systems for designating wrought aluminum and wrought aluminum alloys, aluminum and aluminum alloys in the form of castings and foundry ingot, and the tempers in which aluminum and aluminum alloy wrought products
-
Standards and Technical Documents - ALLOY AND TEMPER DESIGNATION SYSTEMS FOR ALUMINUM -- J993_198901Supplier: SAE International
Description: This standard provides systems for designating wrought aluminum and wrought aluminum alloys, aluminum and aluminum alloys in the form of castings and foundry ingot, and the tempers in which aluminum and aluminum alloy wrought products
-
Description: Description / Abstract This standard provides systems for designating wrought aluminum and wrought aluminum alloys, aluminum and aluminum alloys in the form of castings and foundry ingot, and the tempers in which aluminum and aluminum
-
Description: Description / Abstract This standard provides systems for designating wrought aluminum and wrought aluminum alloys, aluminum and aluminum alloys in the form of castings and foundry ingot, and the tempers in which aluminum and aluminum
-
Description: Description / Abstract This standard provides a system for designating aluminum hardeners used primarily for the addition of alloying or grain refi ning elements or modifi ers to aluminum alloy melts.
-
Supplier: SAE International
Description: This specification covers established metric manufacturing tolerances applicable to aluminum alloy and magnesium alloy extruded bar, rod, wire, shapes, and tubing ordered to metric dimensions. Tolerances greater than standard may be necessary for some shapes; tolerances closer
-
Supplier: SAE International
Description: This specification covers established manufacturing tolerances applicable to aluminum alloy and magnesium alloy extruded bar, rod, wire, shapes, and tubing ordered to inch/pound dimensions. Tolerances greater than standard may be necessary for some shapes; tolerances closer than
-
Supplier: ASTM International
Description: exceeding 0.083 in. and only in nonheat-treatable alloys. 1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those of Table 2 preceded by A9, for example, A91100 for aluminum
-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate in all alloys and sheet in heat-treatable alloys: mill
-
Supplier: ASTM International
Description: Aluminum 1100 none Aluminum 1145 none Aluminum 1235 none Alloy 3003 none Aluminum 1060 polyolefin Aluminum 1100 polyolefin Aluminum 1145 polyolefin Aluminum 1235 polyolefin Alloy 3003 polyolefin Aluminum 1060 vinyl resin
-
Supplier: ASTM International
Description: the type of surface finish, sharpness of angles, and dimensional tolerances produced by drawing through a die. Note 3-See Specification B221 for aluminum and aluminum-alloy extruded bars, rods, wire, shapes, and tubes; and Specification B316 for aluminum and
-
Supplier: Belmont Metals, Inc.
Description: recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat
- Specifications: AA / IADS, Casting Grade (ICI, etc.)
- Features: Aluminum / Aluminum Alloy (UNS A), Corrosion Resistant, Non-ferrous
- Shape / Form: Ingot
-
Supplier: American Welding Society (AWS)
Description: highvolume situations, it covers mechanical properties of aluminum affected by welding alloy and temper designations filler metal selection prewelding preparation GTAW, GMAW, and SMAW defects and discontinuities and problems in qualifying welding procedures.
-
Supplier: ALumiFrame.com
Description: 6061 aluminum is a 6000-series aluminum alloy: there is significant alloying with both magnesium and silicon, and the alloy is formulated for primary forming into wrought products. 6061 is the Aluminum Association (AA) designation for this material. In
-
Description: steels; designation of cast aluminum, aluminum alloys and their tempers; RTR systems; porosity and shrinkage in cast aluminum alloys.
-
Description: including: aluminum, titanium and iron/nickel alloys, for additional flexibility. Qnnect, formerly Hermetic Solutions Group also provides a number of window sealing options including: proprietary active braze sealing; a patented direct sealing process; standard braze sealing, solder
- Windows Features: Antireflective
- Window Material: Sapphire
- Features: Specialty / Other
-
Supplier: CSA Group
Description: metal wires: (a) aluminum wires: (i) hard-drawn aluminum in accordance with CAN/CSA-C60889, designated A1 (ii) aluminum alloy AA6101-T81 in accordance with CAN/CSA-C60104, designated A2 (iii) aluminum alloy AA6101-T83 in accordance with CAN/CSA-C60104,
-
Supplier: TE Connectivity
Description: Body Features Equalized : No Jacket Material : Flexible PVC Pluggable I/O Cable Assembly Color : Black Release Type : Pull Tab Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : HST Configuration Features Configuration : Double-Ended Keyed Position : 2-4-6
- Cable Length: 3.280841666666667 ft
- Features: Other
-
Supplier: UL Standards & Engagement
Description: other than copper are marked to identify the metal as aluminum or copper-clad aluminum. Aluminum single-rated (see 4) Type USE or USE-2 cables containing other than solid 12, 10 or 8 AWG conductor(s) are of an EC-1350 grade aluminum alloy or a registered AA-8000
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover single and multipole connectors, intended for factory assembly to copper or copper alloy conductors or printed wiring boards, for use in data, signal, control and power applications within and between electrical equipment. 1.2 These requirements apply to devices
Find Suppliers by Category Top
Featured Products Top
-
Different industries, different specs Various industries have different material specification methods. On many prints, raw materials that specify aluminum are not very specific and simply state use “Alum 6061-T6” with no other designations. For the most part (read more)
Browse Datasheets for Protomatic, Inc.
More Information Top
-
ASTM ALUMALLOY - Key to Aluminum Alloys
Identification of unfamiliar aluminium alloy designations .
-
Introduction to Aluminum Alloys and Tempers
Wrought Aluminum Alloy Designation System . . . . . . . . . . . . .
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
NATURE OF ALUMINUM ALLOYS ADVANTAGES OF ALUMINUM ALLOYS 2.1 Wrought Aluminum Alloys 2.2 Cast Aluminum Alloys 2.3 Limitations of Wrought and Cast Aluminum Alloys DESIGNATION SYSTEMS 3.1 Wrought Aluminum Alloy Designation System 3.2 Cast Aluminum Alloy Designation …
-
Handbook of Materials Selection Complete Document
NATURE OF ALUMINUM ALLOYS 1.1 Advantages of Wrought Aluminum Alloys 1.2 Advantages of Cast Aluminum Alloys 1.3 Limitations of Wrought and Cast Aluminum Alloys DESIGNATION SYSTEMS 2.1 Wrought Aluminum Alloy Designation System 2.2 Cast Aluminum Alloy Designation …
-
ZIAAT2000P023
Understanding Wrought and Cast Aluminum Alloys Designations THE WROUGHT ALLOY DESIGNATION SYSTEM consists of four numerical digits, sometimes preceded by a capital letter as indicated in Chapter 2.
-
ZASMHBA0001058
Wrought Aluminum and Aluminum Alloy Designation System .
Indicates content that may require registration and/or purchase.