-
Supplier: FLSmidth
Description: General The diverter gate offers high operating efficiency and long life. Body, end plates, and gate are rugged castings, fully ribbed to ensure dimensional stability. The body and diverter gate are machined to close tolerances to prevent leakage and ensure smooth operation.
- Valve Type: Diverter Valves
-
Supplier: Waterman Industries, Inc.
Description: A Superbly Engineered Gate Expressly Suitable for Corrosion Resistant, Rust Proof Demands. Rugged, Heavy Duty Construction - Yet Lightweight and Easy to Install. Aluminum Gate Eliminates Electrolyis Usually Found in Cast Iron Gate to Aluminum Pipe Connections.
- Features: Gate / Knife Valves
-
Supplier: Festo Corporation
Description: solenoid valve CPV10-M1H-5JS-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical, Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar
- Valve Size: 0.393701 inch
- Pressure Rating: -13.053393 to 145.0377 psi
- Media Temperature: 122 to 23 F
- Power: 24 volts
-
-
Supplier: Millennium Power Services
Description: Manufactured Parts Millennium Power Services has manufactured valve parts for almost every type of valve across a variety of industries. Each member of our team has over 20 years experience, so we are confident to offer a two-year warranty on every part we make. In addition, from parts
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Field Machining, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Turning
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
-
Supplier: RS Components, Ltd.
Description: Pegler brass gate valve,1/2in BSPT F-F
- Valve Size: 0.5 inch
- Pressure Rating: 290.0754 psi
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves, Other
-
Supplier: Radwell International
Description: SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 10.1/H W, ELONGATED SPLICE BOX, CLASS H -HIGH TEMPERATURE - SCREW TERMINALS, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 120/60AC. FREE 2 YEAR RADWELL WARRANTY
- Material Of Construction: Aluminum
- Features: Gate / Knife Valves, Solenoid Valves, Spool Valves
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Valve Size: 12 inch
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Special Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch to 2 inch (DN8mm - DN50mm) Working pressure: PN1MPa - 6MPa Connection:
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 145.036839357197 to 870.221036143182 psi
- Features: Angle Valves, Ball Valves, Check Valves, Gate / Knife Valves, Other
- Material Of Construction: Brass / Bronze
-
Supplier: NIBCO INC.
Description: The NIBCO® Press System® valves take valve technology to a new level of installation efficiency. Press-to-connect valves include angle, ball, butterfly, check, gate, and globe valves for domestic hot and cold water, HVAC and process water applications. The
- Features: Angle Valves, Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, Globe Valves
- Material Of Construction: Brass / Bronze
-
Supplier: West Electronics, Inc.
Description: All valves are constructed from cast aluminum bodies. Each valve has a female inlet and a male outlet with cam-lock fittings. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each valve is hydrostatically tested to 225 psig
- Valve Size: 4 inch
- Pressure Rating: 150 to 225 psi
- Material Of Construction: Aluminum
- Features: Gate / Knife Valves
-
Supplier: NIBCO INC.
Description: Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO offers specification and submittal
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Water
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 1 inch
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. The D237 carries the British Standards Institution Kitemark - your assurance of exacting quality standards WRAS approved
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 1 to 16 inch
- Pressure Rating: 750 psi
- Number of Ports/Ways: 2
- Media Temperature: 275 F
-
Supplier: VAT, Inc.
Description: These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 17.404524 to 23.206032 psi
- Number of Ports/Ways: 2
- Media Temperature: 248 F
-
Supplier: NIBCO INC.
Description: High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Ground Water, Water
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
- Connection Description: Compression Fitting
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: U.S. Plastic Corporation
Description: This Brass Gate Valve has a fast, self-closing PTFE blade. It is FM approved for use with viscous non-corrosive fluids heavier than 30 SAE.
- Valve Size: 2 inch
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
-
Supplier: VAT, Inc.
Description: Mini vacuum gate valves are small, light-weight and low-priced. Features VATLOCK configuration O-ring shaft seal Vulcanized gate seal
- Valve Size: 0.625 to 2 inch
- Pressure Rating: 14.50377 psi
- Number of Ports/Ways: 2
- Media Temperature: 212 F
-
Supplier: West Electronics, Inc.
Description: All valves are constructed from cast aluminum bodies. Each valve has a female inlet and a male outlet with cam-lock fittings. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each valve is hydrostatically tested to 225 psig
- Valve Size: 6 inch
- Pressure Rating: 150 to 225 psi
- Material Of Construction: Aluminum
- Features: Gate / Knife Valves
-
Supplier: Superlok - Mako Products
Description: Features ■ Compact design. ■ Quick acting. ■ Orifice sizes from 0.080 to 0.250 in.(2.0 to 6.4 mm). ■ Flow coefficients (Cv) from 0.11 to 0.70. ■ Straight, angle flow patterns. ■ SUPERLOK tube fitting, male and female NPT, and Combination of end connections. ■ Each and every valve is tested at
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 200 to 300 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.11 to 0.7
-
Supplier: VAT, Inc.
Description: These gate valves are well suited for vacuum systems requiring extremely low particle count and virtually shock-free operation. Modular design: configurable for vacuum, high vacuum, corrosive processes, etc.
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 14.50377 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
-
Supplier: Watts
Description: Series RA-1-SW Steam Radiator Gate Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and straight pattern with thread x male union connections. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar)
- Valve Size: 0.5 to 1.5 inch
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Steam, Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: DME Company
Description: ■ Heavy duty die cast brass ■ Screwed bonnet, non-rising stem, solid wedge disc and integral seats ■ Recommended for non-stem use ■ Asbestos free graphite packing ■ Pressure Rating: 200 W.O.G. non-shock ■ Very economical
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 2
- Material Of Construction: Brass / Bronze
- Connection Description: Compression Fitting
-
Supplier: Princess Auto Limited
Description: 1/2 in. Brass Gate Valve
- Valve Size: 0.5 inch
- Pressure Rating: 100 psi
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
-
Supplier: Watts
Description: Series LFWGV Lead Free* Brass Gate Valves are ideal for general service on water, oil, or compressed gas applications. This series features threaded bonnet, non-rising stem and Lead Free* brass body. The LFWGV features Lead Free* construction to comply with Lead Free* installation
- Valve Size: 0.5 to 1 inch
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
visit the F-55D Flap Gate page. For questions on the F-55D – or on any of our wide range of gates, valves, pipes, or fittings – contact your local MPI representative, email us at sales@mcwanepi.com, or complete and submit our contact form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Nickel-Aluminum Bronze. And did you know DFT® can size your check valve based on YOUR flow conditions? Contact us today for more information. Want to find out more about the Excalibur® or the GLC Check Valve and other quality DFT® check valve product lines (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
Inc. DFT® is a manufacturer of the broadest product offerings of in-line, spring-assisted, silent check valves, that are built for liquid, steam, or gas applications. Materials range from WCB, SS, to exotic alloys including Nickel-Aluminum Bronze. DFT's objective is (read more)
Browse Check Valves Datasheets for DFT Inc. -
-line, spring-assisted, silent check valves, with various end connections (flanged, wafer, RTJ, butt weld, Victaulic® or threaded). Materials range from WCB, SS, to exotic alloys including Nickel-Aluminum Bronze. View our other offerings for the Chemical Manufacturing Industry (read more)
Browse Check Valves Datasheets for DFT Inc. -
- Monel® - Nickel-Aluminum Bronze (NAB) • Standard ends: RF Flanged • Optional ends (4): Butt weld (read more)
Browse Check Valves Datasheets for DFT Inc. -
About DFT® Inc. DFT® is a manufacturer of the broadest product offerings of in-line, spring-assisted, silent check valves, that are built for liquid, steam, or gas applications. Materials range from WCB, SS, to exotic alloys including Nickel-Aluminum Bronze (read more)
Browse Check Valves Datasheets for DFT Inc. -
: Aluminum Bronze and 316 Stainless Steel Standard Seat Material: Buna-N Also Available: EPDM, TFM, Viton® 200 PSI CWP 2-12" direct mount, 175 PSI CWP 14-24" bracket mount Temperature range: -40 deg F to 350 deg F (Dependent on seat material) Operator: MA (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
The DFT® models GLC® and Excalibur® NAB (Nickel-Aluminum Bronze) Silent Check Valves are spring-assisted, nozzle style, non-slam check valves that are designed to withstand the harsh environments of salt and brine water applications where corrosion resistance and (read more)
Browse Check Valves Datasheets for DFT Inc. -
: Alloy 20 Hastelloy® Monel Nickel-Aluminum Bronze (NAB) One piece body Spring-assisted silent closing, non-slam Center guided Dual guided stem Horizontal or (read more)
Browse Check Valves Datasheets for DFT Inc. -
-assisted, silent check valves, that are built for liquid, steam, or gas applications. Materials range from WCB, SS, to exotic alloys including Nickel-Aluminum Bronze. www.dft-valves.com (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
gate valve body - offers from gate valve body manufacturers, suppliers, exporters & wholesalers
Aluminum Bronze Gate Valve Body .
-
Converting Wells in a Mature West Texas Field for C02 Injection
… of a tubing head (S.O.W. or flanged) with K-MONEL holddown screws and flanged outlets, tubing spool adapter, wrap around tubing hanger, tubing hanger bushing with back pressure valve preparation, two 2 1/6" aluminum bronze gate valves and crown cap.
-
Field Facilities for CO2 Tertiary Floods-A Conceptual Design
The block valves on the wellhead shown in Figure 1 are aluminum bronze gate valves with ceramic gates.
-
Corrosion due to use of carbon dioxide for enhanced oil recovery. Final report. SumX No. 78-003
Several aluminum bronze gate valves with ceramic gates have also been used successfully.
-
CO2 Flood: Design and Initial Operations, Ford Geraldine (Delaware Sand) Unit
Master valves vary from aluminum bronze plug-check valves, aluminum bronze two position ball valves with nylon seats and aluminum bronze ceramic gate valves .
-
New 250 PSI Insertable Valve Available From Hydra-Stop
… strength and reliability: interchangeable valve gate/paddle system to accommodate most types of pipe; a double o-ring seal; true “wedge” style gate design; thrust washers; reinforced and improved valve gate seal; and loose stem nut design ( aluminum bronze ) for simplified operation and …
-
Grainger.com
• Gate Valve , Pipe Size 4 In., Connection Type Flange, Body Material Aluminum with Bronze Trim, Top of Handle to Inlet Center 14-1/2 In., Inlet to Outlet Length 5-3/8 In., Max.
-
Design and Operation of a 160,000-BFPD Centralized Production and Injection Scheme at Weyburn
High- pressure valves have 1,500-ASA- rating RTJ flanged connections_ These valves are either of the gate or plug variet}", with steel bodies and aluminum bronze plugs.
Indicates content that may require registration and/or purchase.