-
Supplier: DMN, Incorporated
Description: The PRV over-and-underpressure relief valve is an indispensable component for guaranteeing atmospheric pressure in receiving and discharging vessels. The PRV is designed to avoid an explosion or implosion which can occur when an unacceptable level of pressure or vacuum arises inside the
- Pressure Rating: 0.2900754 to 0.65266965 psi
- Media Temperature: 14 to 302 F
- Media: Air, Powder / Solids
- Primary Material: Aluminum
-
Supplier: Precision Machinery Systems Inc.
Description: to 40 lbs. per hour, or up to 3000 aluminum cans per hour. The machine is equipped with a 5 HP motor operating at 208, 230 or 460 volts, and a 30 gallon hydraulic reservoir.
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
- Applications: Plastics
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal
-
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal
-
Supplier: Redwood Plastics
Description: steady release of materials Outlasts traditional materials Abrasion, corrosion and chemical-resistant Weighs less than aluminum or steel Asphalt Plant Chutes, Bins, & Hoppers can also be lined to obtain maximum flow.
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick), Thermal (Heat / Fire)
- Industry / Application: Automotive / Transportation (Beds / Undercarriage), Plastic, Polyethylene - HDPE / UHMW
- Form: Loose Liner / Pre-fabricated
-
Supplier: Coperion K-Tron
Description: pounds per cubic foot pellets, Perforated aluminum filter standard, Adjustable vacuum bleed off for precise draw time settings. Polypropylene check ball maintains a vacuum tight seal so unit can be mounted on a hopper to maintain a volume of material. A proximity or rotary-type
- Gravimetric Capacity: 0.036051750000000035 t/hr
- Weight Capacity: 15.435 lbs
- Bulk Container Type: Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Toledo Metal Spinning Co.
Description: hoppers or a cylinder welded to a cone, the quality of our manual and automatic circumferential welds are unsurpassed in the industry. Our longitudinal seam welding service capabilities are numerous. You can see our Cleanline Receptacles for an example. We can roll and weld
- Materials: Aluminum, Copper, Steel - Stainless
- Additional Services: Design Assistance, High Volume Production, Low to Mid Volume Production, Machining
- Arc / Resistance Welding: MIG (GMAW), Resistance - Seam, TIG (GTAW)
- Features: Midwest US Only, North America, United States Only
-
Supplier: Rotolok Valves, Inc.
Description: The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically conveyed to a hopper or bulk bin which is process weighed. The Rotolok Weigh Valve consists of a
- Valve Size: 2 to 8 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. bowl feeder systems are available in a wide variety of configurations to meet customer needs. Standard bowl sizes include 10, 12, 18, and 24 inch diameters and are offered in aluminum, coated aluminum, and stainless steel construction. The size of the bowl is
- Bowl Diameter: 10 inch
- Configuration: Bowl Only, Bowl and Drive, Drive Only
- Bowl Configuration: Cascade Bowl
- Features: Couples to a Machine Tool, Parts Counter, Programmable, Sterilizable
-
Supplier: MPI Label Systems
Description: The 360a Tube Labeler is a self-contained unit for applying pressure sensitive labels to various sizes of tubes/cylinders often used in the cosmetic, health, automotive, and household industries. The unit has an infeed hopper that product can be loaded into. Tubes are released from the
- Dispense Rate: 50 Pieces / Min
- Rate: 50 Pieces / Min
- Features: Applicator, Blow-On, Feeder Included, Other, Processor Interface, Tamp
- Type: Automatic
-
Supplier: EXAIR
Description: dramatically. The Heavy Duty Line Vac has been engineered to convey materials over longer vertical and horizontal distances. The hardened alloy construction helps prevent premature wear that could occur with ordinary aluminum or stainless steel Line Vacs. Why The Heavy Duty Line Vac? Many
- Mass Flow of Material: 0.26200000000000023 t/hr
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Deca Vibrator
Description: DOV-AL Series Pneumatic Linear Vibrators with External Piston are similar to the Standard DOV design but have anodised aluminum housings which can be operated on greatly reduced lubrication and in some cases can be lubrication free. Linear vibrating force is delivered by a
-
Supplier: Seedburo Equipment Company
Description: equipment includes fully adjustable funnel style bulk feed hopper, which holds 500cc. Three 600cc stainless steel beakers for collecting the separated fractions, two Syntron brand vibratory feeders, which actuate the bulk feeder and seed deck. Five (5) decks with aluminum frame and
-
Supplier: Seedburo Equipment Company
Description: equipment includes fully adjustable funnel style bulk feed hopper, which holds 500cc. Three 600cc stainless steel beakers for collecting the separated fractions, two Syntron brand vibratory feeders, which actuate the bulk feeder and seed deck. Five (5) decks with aluminum frame and
Find Suppliers by Category Top
Featured Products Top
-
Plate Seals Overmolded plate seals Elastomer seals (FKM, silicone, fluorinated silicone) can be overmolded within grooves on anodized aluminum or nickel-plated supports. This enables perfect positioning between (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
wide variety of conveying applications. Larger threaded sizes in up to 3 NPT and smooth end models for hose up to 5″ are also available in aluminum, 303SS and 316SS. https://exair.co/57-sssmtlv To see video click here (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR
More Information Top
-
Handbook of Solid Waste Management, Second Edition > RECYCLING
After unloading the glass, the collection vehicle is driven to the outside mixed-waste storage hopper where mixed waste comprising aluminum cans , tin cans, and plastic containers (HDPE and PET) is unloaded (see Fig. 8.11c).
-
Pollution prevention opportunity assessment for Sandia
National Laboratories/California recycling programs.
[same observation by Fred] o Bldg 963 has much contamination in paper. o Bldg 963 – waste wood hopper collects dimensional lumber – could be chipped. o Potential for compaction of wood, plastic, aluminum cans using backhoe o Paper collection by escorting…
-
WANEF annual operations report, 1966
The hoppers are filled with boron carbide powder which upon activation from the control room may be dumped Into two thin aluminum cans which are permanently Installed between the core and reflector.
-
SRP engineering and design history, Vol III, 200 F and H Areas
The stainless steel decanningmachine strips the alumirium can and raincoat from the lithium-aluminumcore* The slug, placed in the feed hopper by one of the two manually-operated manipulators … and can longitudinally,remove the ends of the can , andslice the longitudinalpieces in .... On leaving the cutters, a vibrator unit removes any adhering aluminum cuttings and the core is discharged…
-
Symbolic Approaches to Probability Distributions in Process Algebra
The aluminium sheets are removed from the hopper and processed one by one. .... As the sheets pass down the line, they are formed into cans , filled and capped.
-
CR4 - Thread: Identifying aluminum alloys?
I HAVE BEEN IN THE SCRAP BUSINESS FOR 35 YEARS. i DON'T KNOW MUCH ABOUT WELDING BUT i CAN TELL YOU THAT THE ALUMINUM ALLOYED FOR WELDING WOULD BE ANY IN THE 5000 SERIES ALUMINUMS. .... RAILROAD HOPPER CARS ARE A 500O/6000 SERIES MIX .
-
The role of resource recycling
…to the recycling center is first put in hoppers; when these arc full, the contents are sent by a conveyor belt to a magnetic separator that removes the steel cans and sends them by conveyor to another hopper and eventually to a … materials on the conveyor belt are sep- arated by hand into two categories: bottles and aluminum cans.
-
A rapid-analysis-hopper
…a short glass tube Durehmesser of which is grSsser as that of the funnel tube slightly is .... K r e uses to bring hygroscopic K ~ rper ~) faultless to the W ~ gung i s: ~) a closely closing aluminum can yon such volume. that finds a normal wine shell place in it.
-
Synthetic Fuels Handbook: Properties, Process, and Performance > FUELS FROM DOMESTIC AND INDUSTRIAL WASTE
Aluminum , in the form of cans is removed by hand. .... The waste is then fed into the hopper of a furnace.
-
Filtering paper
…a short glass tube Durehmesser of which is grSsser as that of the funnel tube slightly is .... K r e uses to bring hygroscopic K ~ rper ~) faultless to the W ~ gung i s: ~) a closely closing aluminum can yon such volume. that finds a normal wine shell place in it.
Indicates content that may require registration and/or purchase.