-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Finish: Brushed Aluminum Product Name: 52`` 5 Blade Ceiling Fan Category: Ceiling Fan Safety Rating: Ul Safety Listing: Indoor Wire: 80`` Motor size: 172x14 Manufacturer's Warranty: Limited Lifetime Blade
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Aluminum Product Name: 52`` 5 Blade Ceiling Fan Category: Ceiling Fan Safety Rating: Ul Safety Listing: Dry Wire: 80`` Motor size: 172x20 Manufacturer's Warranty: Limited
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Type: Halogen Qty: 5 Wattage: 45 Finish: Brushed Aluminum Product Name: 52`` 4 Blade Ceiling Fan Category: Ceiling Fan Safety Rating: Ul Safety Listing: Dry Wire: 80`` Motor size: 153x18 Manufacturer's Warranty:
-
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 16.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 40 Finish: Brushed Aluminum Weight: 22 Product Name: Three Light Ceiling Fan UPC: 783927336949 Category: Ceiling Fans Glass: Etched Cased Opal Shipped Via: UPS Safety Rating:
-
Supplier: Braun Brush Co.
Description: This soft horse hair brush is perfect for removing dust and cob webs. It may be attached to any standard handle (not included). Attach it to an aluminum telescopic handle to reach those really high places. It also fits over ceiling fan blades for cleaning fans.
- Applications: Cleaning / Surface Preparation, Dusting / Wiping
- Features: Janitorial, Metal, Specialty / Other
- Brush Filament / Fill Material: Natural Bristle / Hair
- Mounting: None / Handheld
-
Supplier: Hunter Fan Company
Description: Juvenile Small Room This Baseball Fan Ceiling Fan is a perfect fit for the true baseball enthusiast. The die-cast catcher`s mitt housing, home plate ceiling appliqué and baseball globe light kit set this fan apart from all others. Designed to be easily installed. A
-
Supplier: Twin City Fan & Blower
Description: Application The TCPE Propeller Wall Fan is designed for low static pressures and can be mounted in a wall vertically or in a ceiling horizontally. All units come standard with a spun galvanized panel (except explosion proof, which is aluminum), zinc plated motor mount/guard,
- Air Flow Rate: 390 to 7,615 SCFM
- Static Pressure: 407.4121674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8 to 24 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: TPI Corporation
Description: 6826 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED
- Heating Capacity: 1 to 2 kW
- AC Voltage Required: 208 volts
- Maximum Air Flow: 100 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: TPI Corporation
Description: NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL CEILING MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5400/4300 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE
- Air Flow Rate: 4,300 to 5,400 SCFM
- Maximum Diameter (Fan or Blower Wheel): 30 inch
- Material of Construction: Aluminum, Steel
- Draft: Forced Draft
Find Suppliers by Category Top
Featured Products Top
-
reduction in noise level, the new fan delivers up to 5585 CFM with an improved mix of airflow and static pressure. The new AKSD axial fan features aluminum blades with profiled winglets that meet the demand for lower noise and higher performance in the (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
aluminum profiles and joined at the corners with Klip-Lok™ mechanism the DCM installs in any standard 1½ “ or 2” T-bar grid system. Seismic tabs are included. A 41-mm filter pack, completely encapsulated in polyurethane sealant that is thermally/chemically stable to ensure minimal (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
— Oversized for long life and continuous duty. Oil, heat and static resistant type. Belt Drive, Low Speed, High Volume Ring Fan, Standard or Reverse Flow Airfoil Blades — Aluminum alloy castings. Hub — Cast aluminum threaded to (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Rosenberg USA. The fans feature profiled aluminum blades with winglet tips that reduce noise and improve fan performance. The fans include Rosenberg AKSD 500-mm and AKFD 560-mm, 630-mm and 800-mm models. They meet all requirements of the ErP Directive for fans to be (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
In the world of industrial ventilation, airflow is everything—and the fan wheel is its beating heart. Hartzell Air Movement, with over 145 years of expertise, has revolutionized this vital component on FRP fans with the industry’s only one-piece fiberglass fan wheel. The FA Wheel (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Rosenberg new high efficiency, low noise I-Series Gen 3 EC plug fans deliver up to 70% efficiency. Our Gen 3 EC motor operates at high efficiency, even in partial loads, and is paired with our new, advanced-design aluminum I (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
infinitely adjustable. The I-Series impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency-optimized circumferential diffuser. Depending on fan size and operating point, the new impeller boosts efficiency by up to 11% and cuts noise levels (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA
More Information Top
-
LED Lamp Retail Price Tracker - April 2016 D2
Arlec 150cm Moloch DC 6 Blade Aluminium Ceiling Fan With LED Light .
-
LED Lamp Retail Price Tracker - June 2016 - D2
Arlec 150cm Moloch DC 6 Blade Aluminium Ceiling Fan With LED Light .
-
LED Lamp Retail Price Tracker - May 2016 D2
Arlec 150cm Moloch DC 6 Blade Aluminium Ceiling Fan With LED Light .
-
Towards more Manageable Coastal Building; Initial Coastal
Building Construction Guidelines
Ceiling fan : Fan blade must be made of stainless steel or aluminum .
-
Design and Operation of a Dynamic Test Chamber for Measurement of Biocontaminant Pollutant Emission and Control
The fan consists of a two- blade aluminum casting 61 cm in diameter attached to a shaft extending from above the containment ceiling through a sealed bearing and through the room drop ceiling.
-
Horse Barn Ventilation Systems: How HVLS Fans Maintain Uniform Air Temperatures (.pdf)
This ceiling fan was very different from what existed: instead of being 36 inches diameter, the fan Boyd designed was eight feet in diameter with 10 aluminum blades .
-
Export of engineering goods from India.
Both manufacturers and foreign importers reported that for ceil- ing fans there was no comparable problem because the basic designs of competitors had not … were no special gadgets or features, and changes in styling were limited to blade shapes and color. .... in 1969 was that some compet- itors had changed from cast iron and aluminum to plastic for…
-
Grainger.com
72 In., Voltage 120, 1 Phase, Number of Blades 9, Mounting Height 7 to 20 ft., Housing Finish Steel, Powder Coated, Blade Finish Aluminum , Painted, Speed Controllable Yes, Number of Speeds Variable, Reversible Yes, CFM @ 50 Hz 9400/9000/8800/8200/8000/7500, CFM @ 60 .... Ceiling Fan Blade Kit, Blade Dia.
-
Grainger.com
96 In., Voltage 120, 1 Phase, Number of Blades 9, Mounting Height 7 to 20 ft., Housing Finish Steel, Powder Coated, Blade Finish Aluminum , Painted, Speed Controllable Yes, Number of Speeds Variable, Reversible Yes, CFM @ 50 Hz 10,500/10,100/9700/9300/8900/8500, CFM .... Ceiling Fan Blade Kit, Blade Dia.
-
Plant Maintenance Product | Rite-Hite's Revolution SP Fan with HVLS technology reduces energy consumption by 20 to 30% | Plant Services
The fan’s look, which features polished aluminum fan blades , and quiet operation also makes the unit well suited for areas where aesthetics are important. .... and in building corners — translating to more uniform airflow from floor to ceiling and from wall…
Indicates content that may require registration and/or purchase.