-
Supplier: item America, LLC
Description: Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining of the panel element or Panel-Clamping Strips is required if the profile frame is connected
- Nonferrous: Aluminum / Aluminum Alloy (UNS A)
- Features: Corrosion Resistant, Other
- Processing, Temper & Finish: Extruded, Wrought
- Shape / Form: Fabricated Parts / Shapes, Profile / Structural Shape
-
Supplier: Kundel Industries, Inc.
Description: The istrut framing system consists of various styled aluminum extruded shapes that can be assembled with flange and Barrel nuts clamps, brackets, plates, and trim enabling you to build what YOU want. Your imagination is the only limitation to what can be achieved with istrut. The
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock or overload. Typical
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 1 to 12 inch
- Overall Thickness: 0.25 to 3.5 inch
-
-
Supplier: Newport MKS
Description: The X95-1 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 1000 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and
- Length: 39.3701 inch
- Style: Metric
-
Supplier: Newport MKS
Description: The X95-2 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 2000 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and
- Length: 78.7402 inch
- Style: Metric
-
Supplier: Newport MKS
Description: The X95-2.5 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 2500 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and
- Length: 98.42525 inch
- Style: Metric
-
Supplier: Newport MKS
Description: The X95-0.5 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 500 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and
- Length: 19.68505 inch
- Style: Metric
-
Supplier: J. W. Winco, Inc.
Description: Lightweight yet long-lasting, these four-prong hand knobs made from a durable aluminum extrusion are an economical choice for a variety of equipment applications. Other modifications such as cross holes and set screw holes are available upon request.
- Knob Type: Clamping / Torque Knob, Four Arms / Lobes
-
Supplier: Fab Masters Company, Inc.
Description: Machining of aluminum extrusions to your specifications is our specialty. Our CNC’s are of a lighter duty and designed especially for milling aluminum extrusions that maintain higher efficiency rates. Your project is evaluated and processed on the most efficient mill for
- Materials: Aluminum
- Services: Assembly Services, CAD / CAM Support, Just-in-Time Delivery, Low Volume Production, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, Milling
- Specialty Machining: Extrusion Machining, Forging Machining
-
Supplier: Kundel Industries, Inc.
Description: roll into place as needed for, Through Production, no wasted moves, parts always handy. Features & Benefits Built from robust modular istrut Barrel Tube aluminum extrusions, and steel clamping systems. Shelve can be clamped in place at any vertical location Racks are easily
- Depth: 30 to 448 inch
- Length: 96 to 144 inch
- Features: Adjustable Shelving/Arms, Angled/Tilted Shelving, Portable, Rolling Shelves/Arms
- Material: Aluminum
-
Supplier: Kundel Industries, Inc.
Description: roll into place as needed for, Through Production, no wasted moves, parts always handy. This Staging Rack kit is designed with built in Bridge Cranes. Features & Benefits Built from robust modular istrut Barrel Tube aluminum extrusions, and steel clamping systems. Shelve can be
- Capacity: 250 lbs
- Depth: 30 to 448 inch
- Length: 96 to 144 inch
- Features: Adjustable Shelving/Arms, Rolling Shelves/Arms
-
Supplier: Qioptiq
Description: Custom lengths of up to 3 m can be supplied on request. For assembling tables or framework structures Hollow extrusions with cruciform arrangement of longitudinal ribs Allows assembling of three-dimensional structures Smooth-gliding carriers equipped with spring-loaded clamps
- Length: 9.842525 to 118.1103 inch
- Width: 3.7401595 inch
- Height / Thickness: 3.7401595 inch
-
Supplier: Kundel Industries, Inc.
Description: shelving, overhead crane, lighting, overhead tool hanging, and articulate arms. The Table Back system enhances, Through Production, no wasted moves, parts always handy. Features & Benefits Built from robust modular istrut Barrel Tube aluminum extrusions, and steel clamping systems
- Type: Bench / Cart Mount
-
Supplier: J&S Machine, Inc.
Description: adjust timing between each motion Safety scanners and light curtains (optional) Material profiles that can be bent on a Double-Head Bender: Round Tube or Pipe Square or Rectangular Tube Angle Iron Solid Bar Aluminum Extrusions Flat Stock
- Max. Round Size: 1.5 inch
- Max. Bending Angle: 0 to 180 degrees
- Power: Hydraulic, Manual
- Type: Ram, Rotary Draw / Mandrel
-
Supplier: Wisconsin Oven Corporation
Description: for solution treatment of aluminum extrusions, sheet metal, castings and other parts. We serve the automotive, aerospace and other industries. Wisconsin Oven Corporation manufactures Drop Bottom Furnaces in Electric, Gas Fired, or Indirect Gas Fired configurations. We offer
- Process Temperature: 648.8888888888889 C
- Height: 1,828.7990124485334 mm
- Width / Tube O.D.: 1,828.7990124485334 mm
- Length (Chamber / Tube): 2,438.398683264711 mm
-
Supplier: Wisconsin Oven Corporation
Description: for solution treatment of aluminum extrusions, sheet metal, castings and other parts. We serve the automotive, aerospace and other industries. Wisconsin Oven Corporation manufactures Drop Bottom Furnaces in Electric, Gas Fired, or Indirect Gas Fired configurations. We offer
- Temperature Range: 1,200 F
- Capacity: 288 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
-
Supplier: Mountz, Inc.
Description: line. Ideal for automotive production lines. Maintenance Free. Arm is crafted with a lightweight durable carbon fiber. Easy to install and improves operator comfort and productivity. Requires little space and doesn’t disrupt production flow. Mountable with a standard rail system, trolley,
- Torque Measurement Range: 176.4 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: handling of the torque arm provides comfortable tool operation and increased production. The flexible telescoping arms provide manufacturers the ability to mount the arms to a wall, workbench, a standard rail system, aluminum extrusion or existing overhead system. The torque arms are
- Torque Measurement Range: 1,062 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: SAE International
Description: A state of the art proprietary method for aluminum-to-aluminum joining in the automotive industry is Resistance Spot Welding. However, with spot welding (1) structural performance of the joint may be degraded through heat-affected zones created by the high temperature thermal joining
-
Supplier: Mountz, Inc.
Description: line. Ideal for automotive production lines. Maintenance Free. Arm is crafted with a lightweight durable carbon fiber. Easy to install and improves operator comfort and productivity. Requires little space and doesn’t disrupt production flow. Mountable with a standard rail system, trolley,
- Torque Measurement Range: 70.8 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: handling of the torque arm provides comfortable tool operation and increased production. The flexible telescoping arms provide manufacturers the ability to mount the arms to a wall, workbench, a standard rail system, aluminum extrusion or existing overhead system. The torque arms are
- Torque Measurement Range: 1,770 In-lbs
- Special Type: Battery Powered, Portable
Find Suppliers by Category Top
Featured Products Top
-
custom parts or hardware. Track clamp is made of the same material as our Vector Quad extrusion base: T6063 aluminum, anodized for protection. Setscrews are included. The design also allows for the use of the (read more)
Browse Datasheets for Modern Linear Incorporated
More Information Top
-
Modern Construction Envelopes
Extruded aluminium clamping plate 3.
-
Summary of the DNA SMES development program
structural aluminum extrusions clamped together.
-
Developments in DC traction power supply rectifiers
However the advantages of being able to cool each side of the capsule by clamping extruded aluminum heatsinks onto each contact surface of the device and the resultant space, saving outweighed the mechanical assembly considerations.
-
Crack Propagation in Clad 7079-T6 Aluminum Alloy Sheet Under Constant and Random Amplitude Fatigue Loading
The simple support edge restraint decided upon consisted of two vertical pieces of 1.25 by 1.25 by 0.125-in. extruded aluminum angles clamping the specimen on each side.
-
Development of a Crashworthy Support System for Large Temporary Guide Signs
The clamp connection hardware is used to clamp the extruded aluminum sign panel to the steel angle in a similar manner to the front flange of a steel post.
-
Spreadsheet - Teardown LG 42PX4RV BOM Analysis
Lower Display FPC Guide/ Clamp - Extruded Aluminum , Cut & Drilled .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85810/872119685-MIT.pdf?sequence=2
Two 80/20 extruded aluminum crossbars are clamped to the backpack frame.
-
http://dspace.mit.edu/bitstream/handle/1721.1/49997/39711048-MIT.pdf?sequence=2
2) The roped edges of two sheets of fabric are held in an extruded aluminum "double clamp strip" (see Figure 6.2b).
-
http://dspace.mit.edu/bitstream/handle/1721.1/43928/37638463-MIT.pdf?sequence=2
4 1n the current experiments a 1/8" (0.3mm) thick extruded aluminum bar was clamped to the vertical headrest rails so that its -z face was 4 mm towards the Virtual Workbench horizontally from the Zref point and the top of the …
-
Tools | Today's tools for fast, lasting conveyor belt repairs | Plant Services
Models made from extruded aluminum make the clamps lightweight and easy to use.
Indicates content that may require registration and/or purchase.