-
Supplier: RS Components, Ltd.
Description: Tapper-Pro 6.3x70,Blue Hex Concrete Scrw
- Hole Size (Diameter): 0.18897648 inch
- Length: 2.755907 inch
- Thread Size: 0.24803163 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR LENGTH 2-3/4 INCH ANCHOR SIZE 3/8 INCH TYPE WEDGE PACKAGING QUANTITY 50 PIECES
- Hole Size (Diameter): 0.375 inch
- Length: 2.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 8 INCH ANCHOR SIZE 3/4 INCH WEIGHT 27 LB PER BOX PACKAGING QUANTITY 20 PER BOX INCLUSIONS/FEATURES NUTS AND WASHERS
- Hole Size (Diameter): 0.75 inch
- Length: 8 inch
- Types: Concrete Anchors (Anchor Bolts)
-
-
Supplier: L.H. Dottie Company
Description: LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1600 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 1-3/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 5/8 INCH HLS MODEL
- Hole Size (Diameter): 0.375 inch
- Types: Concrete Anchors (Anchor Bolts), Lag Screw Anchors
-
Supplier: L.H. Dottie Company
Description: ANCHOR LENGTH 1-3/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 3/16 INCH HEAD TYPE FLAT LH DOTTIE. BRAND DRIVE TYPE PHILLIPS APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL
- Hole Size (Diameter): 0.25 inch
- Length: 1.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 10 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Pentair, Inc.
Description: ANCHOR LENGTH 1-9/16 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 1/2 INCH FINISH GALVANIZED LOAD RATING 6400 LB LOAD RATING IN LB 6400 LOAD RATING IN LB - UOM LB MATERIAL STEEL THREAD LENGTH 5/8 INCH TYPE DROP-IN 345R MODEL APPLICATION CONCRETE INCLUDES INTERNAL EXPANDER PLUG
- Hole Size (Diameter): 0.375 inch
- Length: 1.5625 inch
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Nelson Fastener Systems
Description: Nelson deformed bar anchors deliver full tension capacity when embedded according to code requirements and provide specified shear strength when embedded at proper edge distances and spacing between bars. Nelson deformed bar anchors are used for deep embedment anchors in such
- Thread Size: 0.375 to 0.75 inch
- Types: Concrete Anchors (Anchor Bolts)
Find Suppliers by Category Top
Featured Products Top
-
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid (read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation -
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Mining Heavy equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
INSULATING AND SEMICONDUCTING GLASSES
In our case, we suspended the cold head from an angle aluminum framework anchored to a concrete beam in the laboratory ceiling .
-
Remedial Repair Leak Prevention in Porous Stone Faced Precast Panels — a Case Study Option
The new line of silicone sealant behind the window head gutter required removing the outer, face silicone seal between the stone and aluminum (Fig. 4). At this point, the extended head anchor shims (Fig. 4) would be ground back to 1/2 inch (12 MM) inboard of the face of the precast concrete .
-
Sell HEAVY DUTY SHELL ANCHOR
• The frame anchors for window and door frames For fixing of plastic, wood, aluminum window and door frames to concrete , brick, hollow blocks and cheeker brick. Yellow Zinc plated passivated steel screw with special pozi Drive head adapted to rece...
-
Sell Bolt Anchors
• The frame anchors for window and door frames For fixing of plastic, wood, aluminum window and door frames to concrete , brick, hollow blocks and cheeker brick. Yellow Zinc plated passivated steel screw with special pozi Drive head adapted to rece...
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
FIGURE 5.3-5 Self-drilling expansion anchors speed joining of steel to concrete . Courtesy ITW Ramset/Red Head . FIGURE 5.3-6 Mechanically formed slip joints are used to assemble aluminum gutters and downspouts.
-
Nondestructive Testing of Materials and Structures
… 1218 AIC See Akaike Information Criterion (AIC) Air-coupled ultrasound, 601–604 Akaike Information Criterion (AIC), 46–50, 209, 433, 434, 436 Alkali-silica reaction (ASR), 228, 317–322, 798 Aluminium , 156–160, 279, 519–524, 536 … … 24, 453–458, 1060, 1189 Anchor head , 725–730, 967, 969 Artworks … … 743, 744 Bragg grating, 181–182, 184, 965–973 Bridges cable stay, 969, 1016, 1017 concrete , 835–840, 961, 1038 …
Indicates content that may require registration and/or purchase.