-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Aluminum Alloy
-
Supplier: Alcoa North American Rolled Products
Description: 2090-T83 Aluminum Alloy Sheet Description Alloy 2090-T83 sheet is a fully commercialized aluminum-lithium alloy developed for high strength aerospace applications. The Al-Cu-Li alloy offers an 8 per cent density savings when compared with other
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: SAE International
Description: Light weight aerospace fastening collars were manufactured from 2099 alloy which is a new generation Al-Li alloy developed by Alcoa. The collars studied in this work are threaded self-locking collars with controlled torque-off feature and are to be used in a fastener assembly with a
-
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Aluminum Alloy
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Aluminum Alloy
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Aluminum Alloy
-
Supplier: ASTM International
Description: 1.1 These test methods cover the chemical analysis of aluminum and aluminum-base alloys having compositions within the following limits: Beryllium, ppm (0.3 to 100) Bismuth, % (0.02 to 1.0) Boron, % (0.005 to 0.060) Cadmium, % (0.001 to 0.50) Chromium, % (0.01 to 1.0) Copper, %
-
Supplier: SAE International
Description: This specification covers an aluminum-lithium alloy in the form of plate.
-
Supplier: SAE International
Description: This specification covers an aluminum-lithium alloy in the form of plate.
-
Supplier: SAE International
Description: This specification covers an aluminum-lithium alloy in the form of extruded profiles.
-
Supplier: ASTM International
Description: 1.1 This test method covers the spectrochemical analysis of aluminum and aluminum alloys for the following elements in the concentration ranges indicated: Element Concentration Range, % Silicon 0.001 to 23.0 Copper 0.001 to 20.0 Magnesium 0.001 to 11.0 Zinc 0.001 to 10.0 Tin
-
Supplier: ASTM International
Description: 1.1 This test method provides for the optical emission spectrometric analysis of aluminum and aluminum alloys, in cast or wrought form, for the following elements in the concentration ranges indicated: Element Concentration, Range, % Silicon 0.001 to 24.0 Copper 0.001 to 20.0
-
Supplier: Panasonic OEM Battery Group
Description: These super compact lithium secondary batteries feature a new configuration in which a manganese compound oxide is used for the positive electrode, and a lithium/aluminum alloy for the electrode (ML Type).
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.0023 to 0.045 ampere-hr
- Application: Camera / Electronic Cells, General Purpose, Telecommunications
- Specialty Cells: Coin Cell or Button Cells
-
Supplier: ASTM International
Description: This practice provides a system for the codification of unalloyed magnesium and magnesium alloys in the cast and wrought forms. Code designations shall be based on their chemical composition limits. For alloys, designations shall consist of not more than two letters representing the
-
Supplier: TSI Incorporated
Description: analysis Alloy identification Copper sorting and analysis Alloy chemistry Incoming scrap material identification Quality control Scrap metal recycling Positive material identification Alloy sorting Features & Benefits Large, built-in library Detection limits as low as 0.01%
- Instrument Technology: Optical / Laser
-
Supplier: Streamlight, Inc.
Description: REALTREE Hardwoods Green High Definition (HD) camouflage pattern with leathertop wearresistant coating0.9A high pressure adjustable focus xenon bulb provides 72 lumens3 ultra-bright, 100,000-hour-life green LEDs deliver 10 lumensAnodized machined aluminum alloy is corrosion and
- # of Batteries: 2
- Length: 5.43 inch
- Diameter: 0.98 to 1.33 inch
- Lumen: 10 to 72 lm
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGATITE®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert,
- Diameter: 0.49212625 to 1.1023628 inch
- Bore Diameter (I.D.): 0.25590565 to 0.6299216 inch
- Length: 5.905515 to 23.62206 inch
- Max Use / Curie Temperature: 1,250 C
-
Supplier: Electro Optical Components, Inc.
Description: birefringence cancellation in the case of lithium tantalate. Other materials are available to suit special requirements, but none can match these for their established quality and low cost. For most applications, the designs can be mounted in a simple machined aluminum alloy
-
Supplier: TSI Incorporated
Description: Applications Light metals analysis Aluminum analysis Magnesium analysis Titanium analysis Alloy identification Copper sorting and analysis Alloy chemistry Incoming scrap material identification Quality control Scrap metal recycling Positive material identification Alloy
- Instrument Technology: Optical / Laser
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is servo motor slip ring for automatic winding machine, there are 6 group servo motor encoder signal and 10A power and ordinary signal ,total 118 circuits. Through hole size is 30mm, housing material is aluminum alloy, low electrical noise. Features Easy to install, as well as
- Operating Speed: 0 to 20 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
-
Supplier: Accumet
Description: or secondary cleaning and finishing processes. Laser Welding Dissimilar Metals (Including Stainless Steel and Aluminum) A major challenge with most other welding methods and technologies is the joining of dissimilar metals, and even two pieces of some metals, such as aluminum and new
- Materials: Aluminum, Exotic Metals, Plastic, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype Services
- Capabilities: Laser Welding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Larson Electronics LLC
Description: produces 4700 lumen output and has a runtime of 70 minutes. The HIDH-3550 is exceptionally durable, made of solid aerospace aluminum, the HIDH-3550 can take almost anything thrown at it and still function properly. It's reflector surface is coated for maximum beam emmission. It's
-
Supplier: Oil-Rite Corp.
Description: 8 PurgeX pumps included in this system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum alloy. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: The bank of 12 PurgeX pumps included in this system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum alloy. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum alloy. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The maximum liquid output
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum alloy. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The maximum liquid output
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
Find Suppliers by Category Top
Conduct Research Top
-
LCD display screen high accuracy digital inclinometer tilt sensor
%RH. Power supply 3.7V Charging Lithium battery V. Ideal charging time 3 h. Battery design stand-by time 8( ±0.5) h. Connect plugin Standard 5Pin USB connector. Shock proof 10g@11ms?3Times/Axis(half sinusoid). Shock impact 10grms?10~100Hz. Weight 125 g. Waterproof grade IP54. Material Aluminum
More Information Top
-
The Effects of Hydrogen in Aluminium and its Alloys
7.4 DIFFUSIVITY IN SOLID ALUMINIUM LITHIUM ALLOYS 148 .
-
Melting and casting of lithium containing aluminium alloys
C. R. Chakravorty: ‘Studies on the characteristics of cast binary aluminium lithium alloys ’, PhD thesis, Indian Institute of Technology, Kharagpur, India, 1988.
-
Physical metallurgy of aluminum-lithium alloys
Insolublesin aluminium lithium alloys .
-
Effect of Stretch Orientation and Rolling Orientation on the Mechanical Properties of 2195 Al-Cu-Li Alloy
R.M Diwan, P.D. Torres, and T. Malone, Stress Corrosion Cracking and Microstructure Evaluation and Aluminum Lithium Alloy 2195-RT 70 Variable Polarity Plasma Arc (VPPA) Weldments, Aluminum- Lithium Alloys for Aerospace Application Workshop.
-
Weldability of aluminium-lithium alloy 2090 using laser welding
Idem, "Aluminum-Lithium Alloys II: Proceedings of the Second International Conference on Aluminum Lithium Alloys ", (Metallurgical Society of AIME, Warrendale, Penn- sylvania, 1984).
-
Aluminium-lithium alloys
Aluminium-lithium alloys have been reported to contain over ten times the amount of hydrogen nor- mally found in high strength, non- lithium aluminum alloys .
-
Mesoscopic modeling of crack arrestor delamination in Al–Li: primary crack shielding and T -stress effect
2011) Characterization of high cycle fatigue behavior of a new generation aluminum lithium alloy .
-
Intelligent Robotics and Applications
Experimental Study of Surface Integrity of Aluminum Lithium Alloy by Face Milling . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
THERMEC 2011 Supplement Complete Document
New aluminium lithium alloys for aerospace applications. in The light metals technology.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41792/35651547-MIT.pdf?sequence=2
Figure 2.12 illustrates the short crack behavior in aluminum lithium alloy 2090 [61].
Indicates content that may require registration and/or purchase.