-
Supplier: Abtex Corporation
Description: Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
- Outer Diameter (OD): 0.515 inch
- Shank / Bore Diameter: 0.194 inch
- Length: 5 inch
- Trim Length: 1 inch
-
Supplier: E. C. Mitchell Company
Description: Aluminum Oxide: Tough, long life abrasive that is well suited for grinding high tensile materials such as carbon and alloy steels, and all ferrous materials. Round cords from .040" in diameter to .018: Used to clean plumbers putty from pipe threads or remove rust or other buildup from
- Length: 144 inch
- Grit / Micron Size: 180
- Product Type: Abrasive Roll
- Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 40.
- Grit Size: 40 # or Microns
- Type: Aluminum Oxide
-
-
Supplier: E. C. Mitchell Company
Description: Flat Tapes: Ideal for various wood projects such as rounding out edges on decorative wood projects or to round out grooves on a wood spindle. Because of the larger surface area of the flat tapes they can sand a larger area than the cords. Aluminum Oxide: Tough, long life abrasive that
- Length: 144 inch
- Grit / Micron Size: 150
- Product Type: Abrasive Roll
- Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade Dynacut coated sanding sheet uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the sanding sheet forming a grit of 100.
- Grit / Micron Size: 100
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 120.
- Grit Size: 120 # or Microns
- Type: Aluminum Oxide
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 80.
- Grit Size: 80 # or Microns
- Type: Aluminum Oxide
-
Supplier: Sunex Tools
Description: 3" Mini Polisher Kit Model #: SX7230K 6,000 rpm of free speed 0.3 HP motor for the strongest in its class Two speed control switch Kit includes: (1) Mini polisher, (1) 3" velcro pad, (1) 3" Wool pad, (1) 3" compounding pad, (1) 3" polishing pad
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor Grinding Wheel Features: Aluminum Oxide Specifications: Face: 1" Grit: 46 Shipping Weight: 3 lbs NOTE: When installing new wheels, check wheel for possible damage. Do not use a damaged wheel. With new wheel installed and all safety guards in place, and operator staning
-
Supplier: Sunex Tools
Description: 3" Mini Polisher Kit Model #: SX7230K 6,000 rpm of free speed 0.3 HP motor for the strongest in its class Two speed control switch Kit includes: (1) Mini polisher, (1) 3" velcro pad, (1) 3" Wool pad, (1) 3" compounding pad, (1) 3" polishing pad
-
Supplier: Sunex Tools
Description: 3" Mini Polisher Kit Model #: SX7230K 6,000 rpm of free speed 0.3 HP motor for the strongest in its class Two speed control switch Kit includes: (1) Mini polisher, (1) 3" velcro pad, (1) 3" Wool pad, (1) 3" compounding pad, (1) 3" polishing pad
-
Supplier: Sunex Tools
Description: 3" Mini Polisher Kit Model #: SX7230K 6,000 rpm of free speed 0.3 HP motor for the strongest in its class Two speed control switch Kit includes: (1) Mini polisher, (1) 3" velcro pad, (1) 3" Wool pad, (1) 3" compounding pad, (1) 3" polishing pad
-
Supplier: SpeedFam Corporation
Description: Aluminum Oxide is a typical artifical abrasive having larger tenacity without impurities. It is characterized by its hardness, toughness and uniformity in size. Hardness Mohs Scale: 9.8 Specific Gravity: 3.9 Color: Light Brown / White Applications: Brass Parts, Valve Parts, Silicon
- Type / Shape: Abrasive Grain / Grit
-
Supplier: Mile-X Equipment, Inc.
Description: When installing new wheels, check wheel for possible damage. Do not use a damaged wheel. With new wheel installed and all safety guards in place, and operator staning away from front of grinder, run grinder for one minute before applying work. (Wear safety glasses). Exercise Caution
-
Supplier: Advanced Abrasives Corp.
Description: Premalox WCA - A White Calcined Alumina with 99.6% Purity Premalox WCA Aluminum Oxide Powder undergoes stringent grading and inspection techniques to assure uniform size and quality of particles, which in turn prevents random scratching or damage to the work piece. It is an
- Type / Shape: Abrasive Grain / Grit
- Material: Aluminum Oxide
- Grading System: Micron Graded
- Applications: Polishing
-
Supplier: Composition Materials Co., Inc.
Description: White Aluminum Oxide is a 99.5% ultrapure Aluminum Oxide used in industiral, as well as cosmetics applications. This sharp, fast-cutting and very hard abrasive is effective in abrasive blasting, glass etching and surface preparation. Our cosmetics-grade Microdermabrasion
- Type / Shape: Abrasive Grain / Grit
- Material: Aluminum Oxide
- Applications: Blasting, Cleaning / Surface Prep, Deburring / Deflashing
-
Supplier: Precision Surfacing Solutions
Description: In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International
- Grit Grade / Bead Size: 5 to 63
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Material: Aluminum Oxide
- Grading System: Micron Graded
-
Supplier: AIRBRASIVE
Description: Airbrasive® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened Sieve Tested Vacuum Packed Purity Tested Re-sealable Lids Wide Selection
- Grit Grade / Bead Size: 320
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Material: Aluminum Oxide
- Applications: Blasting, Cleaning / Surface Prep
-
Supplier: Weiler Abrasives
Description: Specially Formulated for Superior Grinding Performance on Aluminum Resist Loading, Ensure Higher Cut Rates, Prolong Disc Life and Achieve Superior Finish
- Outer Diameter (OD): 5 inch
- Bore / Shank Diameter: 0.09 inch
- Grit Size: 36 # or Microns
- Type: Aluminum Oxide
-
Supplier: Weiler Abrasives
Description: Specially Formulated for Superior Grinding Performance on Aluminum Resist Loading, Ensure Higher Cut Rates, Prolong Disc Life and Achieve Superior Finish
- Outer Diameter (OD): 5 inch
- Bore / Shank Diameter: 0.33 inch
- Grit Size: 120 # or Microns
- Type: Aluminum Oxide
-
Supplier: Weiler Abrasives
Description: Specially Formulated for Superior Grinding Performance on Aluminum Resist Loading, Ensure Higher Cut Rates, Prolong Disc Life and Achieve Superior Finish
- Outer Diameter (OD): 7 inch
- Bore / Shank Diameter: 0.33 inch
- Grit Size: 36 # or Microns
- Type: Aluminum Oxide
-
Supplier: Weiler Abrasives
Description: Specially Formulated for Superior Grinding Performance on Aluminum Resist Loading, Ensure Higher Cut Rates, Prolong Disc Life and Achieve Superior Finish
- Outer Diameter (OD): 7 inch
- Bore / Shank Diameter: 0.33 inch
- Grit Size: 24 # or Microns
- Type: Aluminum Oxide
-
Supplier: Norton Abrasives
Description: 9 x 11 In. Adalox Paper Sheet A213 Aluminum Oxide P120 Grit
- Grit / Micron Size: 120
- Type: Aluminum Oxide
- Applications & Materials Worked: Blending / Intermediate (Medium Grits), Dry, MRO / Construction
- System: FEPA - P
-
Supplier: Norton Abrasives
Description: 9 x 11 In. Adalox Paper Sheet A213 Aluminum Oxide P150 Grit
- Grit / Micron Size: 150
- Type: Aluminum Oxide
- Applications & Materials Worked: Dry, Finishing / Deburring (Fine Grits / Filaments), MRO / Construction
- System: FEPA - P
-
Supplier: Norton Abrasives
Description: Premium, P-graded fine grit aluminum oxide grain
- Outer Diameter (OD): 3.149608 inch
- Grit Size: 1,500 # or Microns
- Type: Aluminum Oxide
- Applications & Materials Abraded: Dry Grinding, MRO / Construction, Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
-
Supplier: Norton Abrasives
Description: Versatile, multi-purpose aluminum oxide abrasive provides consistent performance on numerous materials and small jobs
- Outer Diameter (OD): 7 inch
- Grit Size: 80 # or Microns
- System: ANSI - CAMI / Coated
- Type: Aluminum Oxide
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of
- Features: Non-ferrous - Any Type, Other
- Shape / Form: Powder
-
Supplier: Milwaukee Electric Tool Corporation
Description: 27 TYPE S GRADE 6 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 1/8 THICKNESS - FRACTIONAL 30 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A30S STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 5 PER CARTON
- Outer Diameter (OD): 6 inch
- Thickness: 0.125 inch
- Type: Aluminum Oxide
-
Supplier: Milwaukee Electric Tool Corporation
Description: BLACK COLOR SANDING, POLISHING APPLICATION 9 INCH DIAMETER 7000 RPM SPEED RATING 50 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL FIBER BACKING MATERIAL
- Outer Diameter (OD): 9 inch
- Grit Size: 50 # or Microns
- Type: Aluminum Oxide
- Disc / Backing Type: Fibre Disc
-
Supplier: Milwaukee Electric Tool Corporation
Description: 27 TYPE T GRADE METAL CUT MATERIAL 5 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 SPEED RATING 0.045 THICKNESS - FRACTIONAL 60 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION PACKAGING QUANTITY 25 PER CASE
- Outer Diameter (OD): 5 inch
- Thickness: 0.045 inch
- Rotary Speed: 12,225 rpm
- Type: Aluminum Oxide
-
Supplier: Uneeda Enterprizes, Inc.
Description: X911 was designed for wet operations. Grain: Aluminum Oxide Backing: X Weight Polyester Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit Range: 16 â€" 400 Waterproof
- Grit / Micron Size: 16 to 400 # or Microns
- Type: Aluminum Oxide
- Backing: Cloth
- Features: Other
-
Supplier: Uneeda Enterprizes, Inc.
Description: X911 was designed for wet operations. Grain: Aluminum Oxide Backing: X Weight Polyester Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit Range: 16 â€" 400 Waterproof
- Grit / Micron Size: 16 to 400 # or Microns
- Type: Aluminum Oxide
- Backing: Cloth
- Features: Other
-
Supplier: TFC Ltd.
Description: Material: Aluminium Oxide Size: 150 x 2000mm - 200 x 300mm Grit Range: 16 - 800
- Width: 5.905515 inch
- Length: 78.7402 inch
- Grit / Micron Size: 16 to 800 # or Microns
- Type: Aluminum Oxide
-
Supplier: Advanced Abrasives Corp.
Description: Premalox WA A white, fused high purity friable Aluminum Oxide powder screened to precise standards. Available in a number of abrasive grit sizes ranging from 3-36 to 1000. Applications: Grinding wheels, Bonded and coated abrasives, Plasma coatings, Specialized blasting (wet or
- Material Type: Alumina / Aluminum Oxide
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: ASTM International
Description: rollers. A grit-feeding device feeds 240-mesh aluminum oxide grit onto the specimen before it passes under the leather clad rollers. Using the exhaust system incorporated in the apparatus, the used grit and abraded material are continuously removed after passing
Find Suppliers by Category Top
Featured Products Top
-
-like surface found on many household products in the bath and kitchen. Why do Surface Finishes Matter? The importance of stainless steel surface finishes is in providing an added layer of protection against oxidation, corrosion, rusting, and staining. Finishes can meet design (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
a belt polisher. The higher the number the finer the grit and the smoother the surface finish. Black Oxide Finish – Minimizes light reflection Centerless Ground Finish Commercially Clean & Capped (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
a belt polisher. The higher the number the finer the grit and the smoother the surface finish. Black Oxide Finish – Minimizes light reflection Centerless Ground Finish Commercially Clean & Capped (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
been involved in removing excess weld material for the last 25 years, for example, can walk you through the changes. A bulky right-angle grinder using a small grinding wheel with fused aluminum oxide grain likely was the first tool. Then came zirconia-alumina abrasive grain that helped to reduce (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives
More Information Top
-
aluminum oxide grit - offers from aluminum oxide grit manufacturers, suppliers, exporters & wholesalers
aluminum oxide grit .
-
Preferential flow paths and heat pipes: Results from laboratory experiments on heat-driven flow in natural and artificial rock fractures
Two sizes of aluminum oxide grit (80 and 240) were used on different pieces of glass to impart different roughnesses.
-
Synthesis report on thermally driven coupled processes
Two sizes of aluminum oxide grit (80 and 240) were used on different pieces of glass to impart different roughnesses.
-
PREFERENTIAL FLOW PATHS AND HEAT PIPES: RESULTS FROM LABORATORY EXPERIMENTS ON HEAT-DRIVEN FLOW IN NATURAL AND ARTIFICIAL ROCK FRACTURES, LEVEL 4 MILESTONE ID:...
Two sizes of aluminum oxide grit (80 and 240) were used on different pieces of glass to impart different roughnesses.
-
Aluminum Oxide and White Aluminum Oxide – Abrasive Blast Media
White Aluminum Oxide Grit .
-
Abrasive Blast Media - Properties, Advantages and Applications
White Aluminum Oxide Grit .
Indicates content that may require registration and/or purchase.