-
Supplier: AeroGo, Inc.
Description: AeroGo Aero-Pallets™ are designed to move loads up to 40 tons. Because of their unlimited maneuverability, Aero-Pallets are especially popular in applications such as lean manufacturing, product testing, manufacturing and component assembly. Aero-Pallets can work alongside or
- Capacity: 2,000 to 28,000 lbs
- Stroke: 42,437 to 1.125 inch
- Features: Aluminum, Pallet Truck / Pallet Jack
-
Supplier: Murphy Industrial Products Inc.
Description: JET® PTX and JTX Pallet Trucks One-piece cast pump features high quality seals, hardened and chrome plated ram and piston, top-of stroke and overload bypass valves Rounded fork tips with nylon guide rollers for trouble-free pallet entry and exit Solid steel push rod never needs
- Capacity: 8,000 lbs
- Length: 48 inch
- Width: 27 inch
- Actuation: Hand
-
Supplier: Steel Guard Safety Corp.
Description: Dock Plates are ideal for handtruck and pallet jack traffic. These rectangles of steel or aluminum with a locking leg come with a hand hole for easy moving. They offer the lightest and most economical solution to your loading / unloading needs.
- Equipment Type: Dock Board / Plate
- Equipment Material: Steel
-
-
Supplier: New Pig Corporation
Description: down easily to allow pallet jacks and forklifts to be driven into and out of containment Constructed of a durable, coated geomembrane that resists chemicals, abrasion and tearing Folds to a compact size for easy transportation and storage Convenient one-piece design requires no
-
Supplier: IKG
Description: excellent lateral stability that is ideally suited for rolling and turning wheel loads, such as for forklift and pallet jack traffic areas. The K riveted product is an all purpose floor grating. Available in Steel, Aluminum, and Stainless Steel Note: The painted finish is one
- Type: Grating
-
Supplier: Chase Doors
Description: manual and motorized pallet jacks and occasional low speed forklift traffic. This heavy duty door is design to comply with all USDA sanitation requirements. Durulite doors are known for their long-term value and durability. High Moisture or Washdown Environments The Retailer XHD
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Insulated, Window(s)
- Type: Impact Doors
- Material: Plastic
Find Suppliers by Category Top
More Information Top
-
METHANE HYDRATE PRODUCTION FROM ALASKAN PERMAFROST
Loadout 8 pallets of Pile Setting Jacks , 2 pallets of Artic Platform Aluminum pcs, 1 x vertical ladder, 1 bundle of fiberglass grading and 2 bundles of plywood.
-
CR4 - Thread: Lexan Resurfacing?
Next in Forum: How To Miter Cut Aluminum Extrusions? You might be interested in: Pallet Jacks , Water Jet Machining and Abrasive Machining Services, Micro Machining Services .
-
Gichner transportable material handling pallet SPA-5000
This pallet provides tactical transport/handling capability for miscellaneous accessory equipment ( jacks , air conditioners, cable reels and generators and so on) used in conjunction with the transportable shelter system. Its adhesive-bonded sandwich panel constructed base consists of aluminium interior and exterior skins, extruded aluminium framework …
-
Synthesis and Characterization of Ca and Na Zeolites (Non-Pozzolanic Materials) Obtained From Fly Ash–Ca(OH)2 Interaction
A small aluminum dish (inner diameter 33 mm and height 12 mm) was taken, and two-thirds … The sample thus obtained was subsequently compressed by applying a 15-ton load, with the help of a hydraulic jack , to form a pallet .
-
Fuels Preparation Department monthly report, April 1961
The bond and pene- tration testers, furnace controls and jacks and agitators were responsible for a major … A detailed report containing recommendations for standardizing of cartons and pallets was sent to Alcoa, Harvey _luminum … … the carton and pallet size specifications will be included in purchase requisitions for _ aluminum compon- ents.
-
A Critical Review of the Methodologies Employed for Determination of Tensile Strength of Fine-Grained Soils
Subsequently, this powder was transferred into an aluminum dish of 38 mm diameter and 6 mm thick. … letize the sample, the powder was compressed with the help of a hydraulic jack by applying a … Later, this pallet was mounted on the X-ray fluorescence setup for determining its chemical composition, as …
-
A range muon tomography performance study
This muon tracker is constructed from sealed aluminum drift tubes, which are grouped into twenty-four 4 … The MMT can be moved via a pallet jack or a fork lift.
-
Introduction to Microfabrication 2nd Edition
Pallets of indium, a p-type dopant, were attached to both sides of an n-type semiconductor … … layer, photolithographic patterning, wet etching of the oxide and the use of evaporated aluminum as a conductor … Jack Kilby of Texas Instruments demonstrated integrated circuits in 1958 and filed for a patent in early …
Indicates content that may require registration and/or purchase.