-
Supplier: Georg Fischer Piping Systems Ltd
Description: iKLIMA Closing panel
- Material: Aluminum, Brass/Bronze
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy
- English Size: 2 inch
- Material: Aluminum, Brass/Bronze, Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: Kuriyama of America, Inc.
Description: specially designed for high tensile strength and impact resistance. MATERIAL SPECIFICATIONS ASTM aluminum alloy. Complies with Mil-Spec A-A-59326 for interchangeability. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy specially
- English Size: 3 inch
- Material: Aluminum, Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English
-
-
Supplier: RS Components, Ltd.
Description: PLUG-IN REDUCER Ø 40 > Ø 25
- Material: Aluminum
- Features: Pipe Fitting
- Fitting Type: Reducer
-
Supplier: RS Components, Ltd.
Description: SMC I-G04 Pneumatic Fitting
- Material: Aluminum
- Features: Pipe Fitting
-
Supplier: Victaulic Co. of America
Description: Designed to create a rigid pipe joint without any special tools while maintaining existing support requirements Can be installed in any weather No curing time required Sizes from 1 - 12″ | DN25 - DN300 Pressures up to 150 psi | 1034 kPa | 10 bar
- English Size: 1 to 12 inch
- Material: Aluminum
- Fitting Type: Coupling
- Features: English
-
Supplier: Victaulic Co. of America
Description: Style 77A Aluminum Flexible Coupling
- Material: Aluminum
- Fitting Type: Coupling
-
Supplier: Victaulic Co. of America
Description: Style 78A Aluminum Snap-Joint™ Coupling
- Material: Aluminum
- Fitting Type: Coupling
-
Supplier: Victaulic Co. of America
Description: contact Victaulic Fittings: Aluminum, ASTM B-26, 356-T6 alloy. Nipples: Aluminum pipe conforming to ASTM B-210, alloy 6061T6 or 6063T6, standard weight.
- English Size: 1 to 8 inch
- Fitting Type: Adapter, Elbow, Nipple, Reducer, Tee
- Material: Aluminum
- Features: English
-
Supplier: Sharpe Products
Description: These mandrel bent elbows have no visible seam. Stainless 1-1/4" pipe, 1-1/2" pipe, and 1-1/2" O.D. tubing elbows are bent with pre-polished material and may require some touch-up. Most sizes available in multiple radii. Tube Sizes available: 1" O.D. up to 3-1/2" O.D. Pipe Sizes
- English Size: 1.25 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Sharpe Products
Description: Commonly used in industries such as aerospace or automotive aftermarket, our specialty bends are available in a variety of materials, and come in a mill finish. Steel Pipe & Tube Elbows Aluminum Pipe & Tube Elbows Stainless Steel Pipe & Tube Elbows
- English Size: 1.375 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Sharpe Products
Description: securely concealing the mounting hardware. Available for Tube Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
- English Size: 1.5 inch
- Material: Aluminum
- Features: English
- Connection Type: Flange
-
Supplier: Sharpe Products
Description: Sizes: 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2", 2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
- English Size: 0.5 inch
- Material: Aluminum
- Features: English
- Connection Type: Flange
-
Supplier: Quarktwin Technology Ltd.
Description: Pipe Flange - Aluminum - Class 1
- Material: Aluminum
- Connection Type: Flange
-
Supplier: Koger Air Corporation
Description: fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".
- English Size: 14.125 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Flange
-
Supplier: PT
Description: Coupler x tank truck flange 15 degrees
- English Size: 4 inch
- Material: Aluminum
- Features: Cam-Lock, English, Non Valved, Pipe Fitting, Quick Coupler
- Connection Type: Flange
-
Supplier: OPW Engineered Systems
Description: The 1600AN Series Adaptor is specifically designed to mate with OPW Kamvalok® Couplings to help prevent liquid spillage during the connection/disconnection process. The adaptor contains a spring-loaded poppet to assure fast closing and tight seal. Benefits Single Piece Design – Eliminates a
- English Size: 1.5 to 3 inch
- Fitting Type: Adapter
- Material: Aluminum, Stainless Steel
- Features: English
-
Supplier: PT
Description: 6" x 4" x 4" adapter x pipe flange x pipe flange
- English Size: 4 to 6 inch
- Material: Aluminum
- Features: Cam-Lock, English, Non Valved, Pipe Fitting, Quick Coupler
- Connection Type: Flange
-
Supplier: Kee Safety Inc.
Description: Type L148 is a structural base fixing used to fix down guardrailing and balustrades. This fitting is available with 2 or 4 fixing holes which are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor. Specify 2 or 4 fixing holes when ordering. The two socket
- English Size: 2 inch
- Metric Size: 14.000000000000002 mm
- Material: Aluminum
- Features: Compression Fitting, English, Metric
-
Supplier: West Electronics, Inc.
Description: All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are
- English Size: 3 to 4 inch
- Material: Aluminum
- Features: English
- Fitting Type: Reducer
-
Supplier: Morris Coupling Company
Description: The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and
- English Size: 5 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: Southern Stud Weld, Inc.
Description: Aluminum Flange: aluminum Alloy 3003 Temper O. .032" THK> Physical Properties: Ultimate Tensile Strength (UTS1) =17.8-17.9 Typical Yield (TYS1) =7.5-7.6 Elongation (EL4D) =28.5-29.5.
- Material: Aluminum
- Features: English
- Connection Type: Flange
-
Supplier: Koger Air Corporation
Description: Sizes 3-1/16" to 14-1/8"; Stocked in HR, Stainless Steel, Aluminum, and Zinc plated
- English Size: 10.125 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Flange
-
Supplier: Kee Safety Inc.
Description: This flange, with holes provided for countersunk head fixing screws only, is used on structures where the fixing required is positional only. Frequently used as a wall-fixing bracket. PA Warning: It is not recommended for use as a base flange to support guardrailing or balustrading.
- English Size: 0.25 to 1 inch
- Material: Aluminum
- Features: Compression Fitting, English
- Connection Type: Flange
-
Supplier: FLSmidth
Description: Fittings are cast of either 356.0 - T6 or SR319.0 - T51 (75-85 BHN). Internal surfaces have a diamond pattern finish proven to reduce wear and streamers. Standard end styles are plain end for compression type reducing couplings, flanged (150 lb. std.) and Victaulic® groove ends available.
- English Size: 3 to 12 inch
- Metric Size: 75.00000000000001 to 300.00000000000006 mm
- Material: Aluminum
- Fitting Type: Elbow
-
Supplier: West Electronics, Inc.
Description: Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each
- English Size: 4 inch
- Material: Aluminum
- Features: English
- Fitting Type: Tee
-
Supplier: Morris Coupling Company
Description: The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling
- Features: English
- Connection Type: Weld
-
Supplier: OPW Engineered Systems
Description: OPW Kamvalok® Dry Disconnect Couplings are considered the standard of the industry. Used at liquid transfer points where product loss could occur, OPW Kamvaloks® provide a reliable solution to prevent spillage during connection or disconnection. OPW Kamvalok® Dry Disconnect Couplings are used by
- English Size: 0.75 to 3 inch
- Material: Aluminum, Stainless Steel
- Features: English, Nonspill, Pipe Fitting, Quick Coupler, Single Shut-Off
- Connection Type: Threaded
-
Supplier: Kee Safety Inc.
Description: This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach
- English Size: 1 inch
- Metric Size: 8 mm
- Material: Aluminum
- Features: English, Metric
-
Supplier: Morris Coupling Company
Description: The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and
- English Size: 0.75 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: West Electronics, Inc.
Description: Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each
- English Size: 4 to 6 inch
- Material: Aluminum
- Features: English
- Fitting Type: Tee
-
Supplier: West Electronics, Inc.
Description: Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each
- English Size: 6 inch
- Material: Aluminum
- Features: English
- Fitting Type: Tee
-
Supplier: Kee Safety Inc.
Description: A four point fixing base or wall flange.
- English Size: 0.45 to 1.5 inch
- Material: Aluminum
- Features: Compression Fitting, English
- Connection Type: Flange
Pipe Fittings
(1,970 Companies)
Hose Fittings
(1,197 Companies)
Aluminum and Aluminum Alloys
(748 Companies)
Pneumatic Fittings
(221 Companies)
Gas Fittings
(97 Companies)