-
Supplier: Device Technologies, Inc.
Description: Trim-Fast™ S Series EPDM Edge or Door Trim – An EPDM gasket with steel or stainless steel wirefor durability and strength, while providing a lower cost alternative in broad array of applications and environments. Key Benefits Fast easy application to protect your critical
- Type: Edge Trim
-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Plate Seals provide bulkhead/firewall protection against chafing and abrasionand seal out fumes, heat, dust moisture and other contaminants. Key Benefits Trim ring options in anodized aluminum or lightweight composite The rubber grommet creates an environmental seal around
- Type: Edge Trim
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from 400°F • 204°C
- Features: Adhesive Backed, Custom Gasket, Gasket Strip, Other, Tadpole Gasket, Tape, Window Gasket
- Type: Edge Trim, Trim Seal
- Material: Silicone Rubber
-
-
Supplier: Device Technologies, Inc.
Description: Trim-Fast™ S Series PVC Edge or Door Trim – A PVC gasket with a steel/aluminum substratefor durability and strength providing low cost and lower weight options over rubber. Key Benefits A better, cleaner and faster way to protect your critical equipment from wire and
- Type: Edge Trim
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility.
- Features: Adhesive Backed, Custom Gasket, Gasket Strip, Other, Tape, Window Gasket
- Type: Edge Trim, Trim Seal
- Material: Silicone Rubber
-
Supplier: Device Technologies, Inc.
Description: Trim-Fast™ S Series Silicone Edge or Door Trim is flexible with a steel/stainless steel substrateencapsulated in high performance silicone rubber for fast easy application and FST compliance. Key Benefits Fast easy application protects your critical equipment from wire and cable
- Type: Edge Trim
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these edge trims? Wide range of uses, from edge protection to weatherproofing windows and doors Made from high quality 70 durometer SBR for durability Available in a wide range of sizes to meet any need Can be used with adhesive for a watertight,
- Type: Edge Trim
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Polyethylene (PE), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Polyvinyl Chloride (PVC), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Neoprene, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Trim-Lok, Inc.
Description: Many Applications Car Door Edge Guards Furniture Vending Machines Running Boards Fender Flares
- Width: 0.3125 to 0.4375 inch
- Operating Temperature: -20 to 150 F
- Features: Color Options
- Type: Edge Trim
-
Supplier: Daemar Inc.
Description: Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to
- Width: 0.28 inch
- Grip Size: 0.13 to 0.283 inch
- Type: Edge Trim
- Material: Polyethylene (PE)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Ethylene Propylene (EPDM), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Trim-Lok, Inc.
Description: Plastic Sewable J-Clip.
- Width: 1.102 inch
- Type: Edge Trim
- Features: Other
-
Supplier: Trim-Lok, Inc.
Description: Carpet Trim is a flexible PVC trim with a peel n' stick carpet edge to prevent carpet frays while providing a finished look.
- Width: 0.7 inch
- Thickness: 0.225 inch
- Operating Temperature: -20 to 150 F
- Type: Edge Trim
-
Supplier: Trim-Lok, Inc.
Description: Rubber edge trim is a highly flexible trim made of dense neoprene rubber for edging applications with excellent wear and ozone resistance that fits most tight radius applications.
- Width: 0.1875 to 1 inch
- Operating Temperature: -40 to 225 F
- Type: Edge Trim
- Material: Ethylene Propylene (EPDM), Neoprene
-
Supplier: EMKA Incorporated
Description: steel spring core
- Width: 0.3543309 to 0.41338605 inch
- Operating Temperature: -20 to 212 F
- Grip Size: 0.0393701 to 0.17716545 inch
- Type: Edge Trim
Find Suppliers by Category Top
Featured Products Top
-
single edge tracks because there are no issues regarding edge parallelism. The double track linear guide comes with a pre-assembled adjustable carriage, pre-drilled double track and matching spacer. The carriage includes adjustable bushings and is ready to slide onto the rail and adjust to fit (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
drive over the safety mats. The aluminum trim extends each edge by 62mm beyond the active area of the mat. SMS5 The SMS 5 series features a ramp profile directly molded to the active surface of the safety mat. The ramp profile helps avoid tripping hazards and (read more)
Browse Safety Mats Datasheets for Schmersal Inc. -
and communications devices, sound and studio systems, laboratory instruments, industrial computers and control systems. These elegant and ultra-modern enclosures combine diecast aluminum front and rear bezels, a folded case body and chassis and four snap-on cover trims to create a flush (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
superior edge quality. We will be able to cut sheet from 0.018” up to 4” plate. Cutting from drawings in DXF, DWG, OR IGS formats as well as many others. Drawings can also be created based on sketches of PDF files. HPAlloys caters to special (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
manufacturer uses polymer or high-grade aluminum to create the base of the paddle. The polymer or high-grade aluminum sheet is placed on a 12'' wide conveyor. A CNC Machine is used to cut the polymer or aluminum sheets to creae the foundation of the paddles. After the CNC Machine cuts the sheets, compressed (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
ROLEC’s advanced HMI enclosures now include multiPANEL, profiPANEL and profiPANEL STANDARD – giving industrial electronics designers more choice. Elegant multiPANEL is best suited to small-volume applications requiring advanced functionality and cutting-edge aesthetics (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts are typically produced to order and not (read more)
Browse Stamping Services Datasheets for MP Metal Products -
, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts are typically produced to order and not (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
B-148 0.020" thick x 4” x 10”, B-148 roof tab. This profile is formed in pre-painted or mill finish aluminum. The part typically fits below roof shingles to direct and drain water off a roof. If desired, the (read more)
Browse Datasheets for MP Metal Products -
than its predecessor and can handle much higher volumes – thanks to its large table which can accommodate 2.5m-long aluminum and steel sheets. It has 44 tool stations so it can punch complex enclosure parts faster and more efficiently. The new Amada forming machine is the latest evolution (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
…3221 Glass Containers 3231 Products Of Purchased Glass 3263 Semivitreous Table & Kitchenware 3281 Cut … Secondary Nonferrous Metals 3353 Aluminum Sheet, Plate, And Foil … Pails 3423 Hand And Edge Tools, Nec 3429 Hardware … Metal Doors, Sash, And Trim 3443 Fabricated Plate Work…
-
Effects of structural parameters on the static indentation and bending behavior of graphite/epoxy laminates
The specimens are aligned for cutting by placing a trimmed edge against a reference bar bolted to the milling table that has been predetermined as parallel to the cutting blade. .... To provide extra spacing for different width cuts, square steel and aluminum scraps are placed between the…
-
Plasma-arc surface cutting of aluminum and copper
aluminum , individual oxidized portions of the cut grooves which appeared as a result of holding the cutter at a single point were trimmed with a cutter, and splatters of fused … formed at individual points at the upper edges of the grooves, were .... The results of mechanical tests of samples of the weld joints are shown in Table 1.
-
A support system for a wall frieze from Teotihuacán, Mexico
These were trimmed down on a table - saw so that they would be absolutely flush with the aluminium frame. .... The sawn epoxy edges were sanded and then replaced on the plastic- covered mural back and rejoined…
-
The theory and application of a self-propelled stator-fed frequency convertor
Table (Shin? edge trimmer Guide/ rolls. .... Fig. 16.—Block schematic of an aluminium -strip hot-run-out table—sectionalized Speedmaster-controlled multi-motor drives…
-
Application technology aluminum
After (Neugebauer and Demmler1996) and (king, et al. 1984) that affect pluck edge run manure positively on the smooth pluck behavior, because the local changes of shape to cut surfaces with increasing cutting edge rounding to decrease. .... The table 12.4 comprises the information for successful precise cutting some aluminum alloys.
-
Application technology Aluminum
the local changes of shape to cut surfaces with increasing cutting edge rounding decrease. .... The size of the pluck edge radius is given with 5 to 10 % the sheet metal .... The table 12.3.1 comprises the information for successful precise cutting some aluminum alloys.
Indicates content that may require registration and/or purchase.