Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BelAire
Description: is required and the space saving design incorporates an air cooled aftercooler, refrigerated air dryer, moisture separator, electronic water drain and coalescing filter. FEATURES: 180°F Max Inlet Temp 3 Micron Filter / Separator Inlet StrainerPrecooler / Reheater Six Foot Power
- Drying Capacity: 25 to 125 SCFM
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
Supplier: Accessorie Air Compressor Systems
Description: Nominal flows for Secotec dryers are based on fully saturated air at 100 psig and 100°F, with ambient air temperature of 100°F. To correct the rated capacity of a Secotec dryer for actual conditions, find the capacity correction factor corresponding to inlet and
- Drying Capacity: 20 to 885 SCFM
- Maximum Pressure: 230 psi
- Operating Temperature: 40 to 110 F
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech cycling dryers only operate according to the air flow, unlike non-cycling refrigerated dryers that operate continuously even if the air flow is changing. The dryers cycle based on the relative humidity of the air to the surrounding ambient
- Drying Capacity: 254 SCFM
- Maximum Pressure: 203 psi
- Motor Power (Refrigerated Style): 1.34022038490282 HP
- Dryer Technology: Refrigerated
-
-
Supplier: Sahara Air Products
Description: The Blower Purge air dryer (or BP) is a type of heat-reactivated dryer. They're used when you don't want to lose any compressed air, and are among the most economical dryers to operate.Regeneration is accomplished by blowing ambient air into a heater,
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Delivering superior performance and durability along with exceptional drying power, Pneumatech’s blower purge dryers add extra value to your operation by conserving compressed air and extending desiccant life. Blower purge means that ambient air is used for the
- Drying Capacity: 1,600 to 2,000 SCFM
- Maximum Pressure: 165 psi
- Power Source: AC Three Phase
- Dryer Technology: Desiccant
-
Supplier: Rogers Machinery Company, Inc.
Description: airflow through the tower. Compressed purge air volume is reduced, further optimizing energy conservation. An HPD Series dryer with an EMS package may enable the use of a smaller air compressor. Total system efficiency would then be superior due to the linear energy-saving
- Drying Capacity: 1,300 SCFM
- Dryer Technology: Desiccant
-
Supplier: Radwell International
Description: WATER SEPARATOR, AMBIENT DRYER, REMOVES WATER VAPOR FROM AIR FLOW. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Quincy Compressor
Description: These dryers combine heat with forced ambient air for regeneration Initial cost: High - Operating cost: Moderately Low - Maintenance cost: Moderately Low Read more:
- Drying Capacity: 300 to 3,400 SCFM
- Minimum Output Dew Point: -40 to 10 F
- Dryer Technology: Desiccant
- Regeneration: Externally Heated Regeneration
-
Supplier: Champion
Description: (water vapor) is present in ambient air as a gas and cannot be filtered. Membrane fibers in the CMD Series dryers remove water vapor to prevent it from condensing into harmful liquid water droplets inside compressed air systems. Powder-coat painting, laboratory
- Maximum Pressure: 200 psi
- Minimum Output Dew Point: 40 to -40 F
- Dryer Technology: Membrane
-
Supplier: Kaeser Compressors, Inc.
Description: ambient air readily drives adsorbed moisture off of the desiccant preparing it for another adsorption cycle. The moisture-laden regeneration air exhausts to atmosphere during the regeneration process. KBD dryers can regenerate with little (about 1%) or no process (purge)
- Drying Capacity: 500 to 4,300 SCFM
- Minimum Output Dew Point: -40 F
- Dryer Technology: Desiccant
- Regeneration: Externally Heated Regeneration
-
Supplier: FS-Curtis
Description: FS-Curtis’ externally heated purge desiccant dryers offer guaranteed dew point performance and are equipped with our advanced ambient air amplification purge technology. DHP Series dryers consume less dried compressed air volume for regeneration purpose by the use
- Drying Capacity: 300 to 3,200 SCFM
- Dryer Technology: Desiccant
-
Description: Ingersoll Rand HB heated blower desiccant dryers are equipped with dedicated durable centrifugal blowers to provide purge air for regeneration, eliminating the need to divert dry compressed air from the air system. Instead, the blower directs ambient air
- Drying Capacity: 150 to 8,000 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -100 to -40 F
- Dryer Technology: Desiccant
-
Supplier: FS-Curtis
Description: The perfect choice for reciprocating compressors, RNH dryers eliminate the need for a standalone separator and aftercooler. For compressors with a high discharge temperature, such as reciprocating models without aftercooler, RHN dryers are ideal. They provide a single air
- Drying Capacity: 23 to 145 SCFM
-
Supplier: Kaeser Compressors, Inc.
Description: HT Series High Pressure Refrigerated Dryers Easy installation Kaeser's HT Series refrigerated dryers are specifically designed for high pressure applications, such as leak testing and PET bottling. High-quality components and excellent manufacturing ensure your processes will enjoy
- Drying Capacity: 115 to 2,400 SCFM
- Maximum Pressure: 680 to 725 psi
- Dryer Technology: Refrigerated
-
Supplier: Air Products PRISM Membranes
Description: One of the most cost-effective ways to generate a continuous stream of dry air on-site is with Air Products PRISM Membranes high-pressure dryers, which can be used as stand-alone equipment or between compressor stages to separate water vapor from an air stream. Our
- Drying Capacity: 38.3 to 187.1 SCFM
- Maximum Pressure: 1,200 psi
- Minimum Output Dew Point: -76 F
- Operating Temperature: 30 to 130 F
-
Supplier: Kaeser Compressors, Inc.
Description: TA to TC series Air flow rate: 20 to 138 cfm at 100 psig. Refrigerated air dryers with energy-saving controls for stable pressure dew point performance. With their high-efficiency storage control, Secotec TA to TC series refrigerated air dryers can achieve dew
- Drying Capacity: 20 to 138 SCFM
- Maximum Pressure: 150 psi
- Dryer Technology: Refrigerated
-
Supplier: Witte Company, Inc. (The)
Description: "ribbons," "streamers" or "angel hairs." Cooling - pellets can be quickly cooled from 220 degrees F to 120 degrees using 90 degree ambient air. Surface Drying - residual surface moisture up to 2% can be removed using ambient air if the pellet temperature is 200 degrees F
- Equipment Type: Air Classifier / Cyclone, Screener - Rectangular Deck
- Applications: Other, Polymers
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Aircel
Description: Screen. Why is the ABP Series different? For added energy savings the ABP Series uses a high efficiency blower to take in ambient air required during the heat regeneration cycle to desorb moisture from the desiccant, no compressed air is used during this phase. Dry compressed
- Drying Capacity: 800 to 15,000 SCFM
- Maximum Pressure: 60 to 135 psi
- Minimum Output Dew Point: -40 F
- Motor Power (Refrigerated Style): 5 to 30 HP
-
Supplier: Ebac Industrial Products, Inc.
Description: Kompact Dehumidifier is a rugged, yet mobile piece of equipment that will operate under extreme conditions and pull large amounts of moisture from the air. Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Rugged wheels and integral handle for mobility. Hour Meter 16.4'
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Aggreko
Description: 400 cfm Electric Compressor Capable of delivering 100% oil-free air at pressures up to 135 psig and flowrates up to 400 cfm, Rental aftercoolers, dryers, manifolds, hoses, air receivers and other rental air accessories available. Features 24/7 Aggreko remote monitoring
- Discharge / Operating Pressure: 135 psi
- Flow Capacity: 400 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 25 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 20 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 75 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many
-
Supplier: Kaeser Compressors, Inc.
Description: Reliable performance - even under extreme conditions Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. Our water-cooled oil-free compressors feature innovative
- Discharge / Operating Pressure: 60 to 145 psi
- Flow Capacity: 184 to 1,774 SCFM
- Horse Power: 50 to 450 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
-
Supplier: International Thermal Systems LLC.
Description: Core Wash Drying Ovens work with minimum heat absorption. The purpose of the Core Wash Drying Oven is to dry core wash coating applied to sand cores. The process will eliminate the space and time required for the ambient air drying of sand cores. Proper air circulation and
- Operating Temperature: 400 F
- Equipment Type: Belt Conveyor Dryer
- Heat Source: Combustion, Electric
- Features: Other
-
Supplier: GENERON
Description: As a specialist in air and gas compressor, filtration and drying systems, GENERON provides complete system design, installation and on-going maintenance for your system. Our engineers will assist you in determining the best system design for your application. GENERON accommodates low
- Maximum Temperature: 0 to 2,000 SCFM
- Maximum Pressure: 10,000 psi
- Type: Gas Dryer, In-line
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Municipal Water Supply
-
Supplier: Aggreko
Description: rental air dryers. Features Mounted on skids or trailers Available in either air or water-cooled models With output capacities as high as 3,000 cfm Benefits Aftercoolers can reduce temperatures to within 5°F of ambient.
-
Supplier: United Electric Controls Company
Description: matched by a variety of temperature ranges and customizable capillary lengths and protection. Typical applications that utilize the 800 Series include HVAC equipment, commercial ovens, industrial dryers, and industrial plant ambient air monitoring.
- High Temperature Set Point: -180 to 650 F
- Hysteresis / Differential: Adjustable with Control Knob
- Throws: Double Throw, DT
- Switch Type: Gas - Actuated / Vapor - Tension, Normally Closed, NC, Normally Open, NO
-
Supplier: GEA Process Engineering Inc.
Description: development of drying and cooling curves Portable, self-contained, bed area 0.018 m2 Contains own air supply, exhaust system, electric heater, water-cooled heat exchanger Handles wide range of fluidizing velocities, 0.2 to 2.0 m/sec For inlet air temperatures from ambient to
-
Supplier: ABB Measurement & Analytics
Description: LGR's (award winning) NO2 (nitrogen dioxide) Analyzer measures nitrogen dioxide directly in ambient air continuously and in real time. This new Nitrogen Dioxide Analyzer is ideal for air quality monitoring and a wide variety of other applications where extreme precision,
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Nitrogen Dioxide (NO2)
-
Supplier: Clean Air Products
Description: valve Type 316 stainless steel purge fittings Type 316 stainless steel (wetted components) O2 cleaned flow meter Ambient temperature CDA (Clean Dry Air) gas purifier (0.003 micron filter) All Hardware and purge components are externally cleaned using a dual cycle precision degreasing
- Number of Chambers: 4 #
- Length: 25.5 inch
- Width: 26.5 inch
- Height: 74.5 inch
-
Supplier: Stoelting Cleaning Equipment
Description: contamination of bath. Drying process begins with an ambient blowoff stage of convection type air which strips off excess water by use of high velocity adjustable air knives. Final dry process uses convection type heated air (250°F) for uniform heating. Adjustable
- Temperature: 180 to 250 F
- Spray Pressure: 120 psi
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
-
Supplier: ALMiG USA Corporation
Description: separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Fan is optimized for extremely low noise level Emergency stop function
- Discharge / Operating Pressure: 188.54901 psi
- Flow Capacity: 405.059609 SCFM
- Horse Power: 120.619834641254 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Fan is optimized for extremely low noise level Emergency stop function
- Discharge / Operating Pressure: 110 psi
- Flow Capacity: 284 SCFM
- Horse Power: 60 HP
- Lubrication Style: Lubricated
Find Suppliers by Category Top
Featured Products Top
-
Kaeser’s redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
(integrated heat of compression) dryers use the heat that is a by-product of air compression to regenerate the desiccant without any additional heating energy to power the drying process. This ensures reliable air drying with maximum efficiency and lower energy costs—even when air demand varies (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Omron HVAC & Appliance Solutions: Enhancing Safety, Efficiency, and Reliability Modern HVAC systems and appliances face demanding requirements: heavy duty switching under frequent on/off cycles; high ambient temperatures inside enclosures; strict safety, insulation (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
The Optris CTi LThot pyrometer is engineered to thrive in extreme conditions within high-temperature environments, boasting exceptional temperature resistance of the sensing head. Operating in ambient temperatures of up to 250 °C without additional cooling presents no challenges for this (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC
Conduct Research Top
-
Ambient Air's Impact on Compressed Air System Performance
Ambient air conditions have a. significant impact on rotary screw. air compressor and refrigerated air. dryer performance. Understanding. and managing equipment inlet air. pressure and temperature, ensuring. proper compressor room ventilation,. and managing airborne particulates,. caustic gases
-
Ensuring the Optimal Dryness of Plastic Pellets
When manufacturing injection molded plastic products, correctly drying the raw material - plastic pellets - is crucial. This is done with the help of warm, dry air. The air used in the drying process is drier than the ambient air, so it is economical to recycle it back into the process using air
-
PAT: The Value of Better Control
impacted. In the dryer example above, where ambient humidity is measured, the heater can be adjusted as a weather front moves in and moistens the drying air. The powder moisture is held fairly constant. Finally, MPC has enabled direct control of the process objectives: quality, throughput and efficiency
-
3 Steps to Better Laser Maintenance
environments they enter once they are purchased influence the laser cutting devices in completely different ways. Many factors, such as ambient temperature, the type of material being cut, operator knowledge, shop cleanness, and air quality, make each setting unique. For instance, one shop's air source-perhaps
More Information Top
-
Modern Plastics Handbook > Auxiliary Equipment
A hot-air dryer is a single-pass, ambient air dryer that consists of an inlet air filter, blower, heater, drying hopper, and exhaust air filter.
-
Control of alkali species in gasification systems: Final report
Forced ambient air dryer containing chopped banagrass.
-
In-Home Performance of Exempt Pellet Stoves in Medford, Oregon.
The solvent was evaporated in an ambient air dryer , the beaker and residue were desiccated, and the extractable residue was weighed on a Mettler AE160 balance.
-
In-home demonstration of the reduction of woodstove emissions from the use of densified logs
The solvents were evaporated in an ambient air dryer , desiccated, and weighed to determine the residue fraction weight.
-
A Low Temperature Grain Drying Experiment in an Artificially Reproduced Environment
The values indicated, for example, that on a mass basis and for a saturated exhaust condition, an ambient air dryer operating in 1969 or 1971 would have needed to provide one and one-half times the airflow required in 1963 to remove …
-
Lingual blood flow and its hypothalamic control in the dog during panting
However, taking into account that the tongue is protruded during panting, it may be possible that additional evaporation takes place from the moist surface of the hanging tongue to the dryer ambient air , provided that lingual blood flow is high enough to …
-
http://prijipati.library.usyd.edu.au/bitstream/2123/4133/1/l_ozmen_thesis_2002.pdf
The humidity of the mixed air depends on how much ambient air is injected, as well as the ambient air and dryer air humidities, so injecting only a small quantity of ambient air will have no significant effect on the humidity, temperature …
-
SOLAR TUNNEL DRYING OF TURMERIC ( CURCUMA LONGA LINN. SYN. C. DOMESTICA VAL.) FOR QUALITY IMPROVEMENT
Daily averages of solar radiation, temperature and relative humidity of ambient air and dryer measured are represented graphically (Figs. 2–4).
-
Reducing Energy Use for Ambient-air Corn Drying
In recent years, energy costs for ambient - air dryers have increased relative to costs for high-temperature dryers.
-
States > Colorado > State > Regulations > 5 CCR > 1000 - Department of Public Health and Environment > 1001 - Air Quality Control Commission > [CoCR 1001-6] 00...
The resulting dissolved emissions residues and cleaning solvent solutions shall be placed in tared glass beakers, evaporated in an ambient - air dryer , desiccated to constant weight (i.e., less than 0.5 mg change within a two hour period), and weighed to …
Indicates content that may require registration and/or purchase.