-
Supplier: Sensata Technologies
Description: Klixon® 9TC series circuit breakers provide ambient compensated circuit protection in a lightweight, sub-miniature package size. The three–phase integrally linked design provides overcurrent protection in the event of simultaneous or unbalanced overloads, including
- Continuous Current Rating: 15 to 35 amps
- Features: Miniature Circuit Breaker
- Manual Actuator Type: Pushbutton
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Sensata Technologies
Description: The Klixon three phase 6TC and 9TC circuit breakers provide ambient compensated circuit protection in a lightweight, subminiature package size. The three phase design integrates each individual phase to provide overcurrent protection in the event of simultaneous or
- Continuous Current Rating: 2 to 25 amps
- Features: Miniature Circuit Breaker
- Manual Actuator Type: Pushbutton
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Sensata Technologies
Description: The KLIXON® three-phase 15TC series circuit breaker was designed to meet the package size and performance requirements of inactive military standard MS90351 in the 20 to 50 amp range. This lightweight, high performance, non-ambient temperature compensated breaker
- Continuous Current Rating: 20 to 50 amps
- Manual Actuator Type: Pushbutton
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 20AMP, 3POLE,480VAC, W/LEVER MECHANISM, AMBIENT COMPENSATING. FREE 2 YEAR RADWELL WARRANTY
- Number of Poles: 3
-
Supplier: Radwell International
Description: COMMERCIAL AIRCRAFT CIRCUIT BREAKER, THERMAL 3PHASE, MINIATURE, AMBIENT COMPENSATED, TRIP FREE AND LIGHTWEIGHT, VIBRATION PADS IMPROVE MOUNTING STABILITY, 10 AMPS. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 10 amps
-
Supplier: Qualitrol Company, LLC
Description: medium voltage gas insulated circuit breakers (live and dead tank), switchgear bushings and transformers. For gas density monitoring applications that require local indication and optional switches for alarm and limit control.
-
Supplier: Qualitrol Company, LLC
Description: polycarbonate lens is moisture intrusion resistant Options Custom displays available Applications For use on high and medium voltage gas insulated circuit breakers (live and dead tank), switchgear bushings and transformers. For gas density monitoring applications that require local and
-
Supplier: Hydrofarm, Inc.
Description: 18,000BTU, 24,000BTU and 36,000BTU units 1 Year warranty void if not installed by HVAC professional. Use alone on a 15A circuit breaker. Outdoor unit ambient temperature operating range: 22 F to 105 F (-5 C to 40 C)
-
Supplier: Hydrofarm, Inc.
Description: 18,000BTU, 24,000BTU and 36,000BTU units 1 Year warranty void if not installed by HVAC professional. Use alone on a 15A circuit breaker. Outdoor unit ambient temperature operating range: 22 F to 105 F (-5 C to 40 C)
-
Supplier: Hydrofarm, Inc.
Description: 24,000BTU and 36,000BTU units' 1 Year warranty void if not installed by HVAC professional. Use alone on a 20A circuit breaker. Outdoor unit ambient temperature operating range: 22 F to 105 F (-5 C to 40 C)
-
Supplier: Hydrofarm, Inc.
Description: 18,000BTU, 24,000BTU and 36,000BTU units 1 Year warranty void if not installed by HVAC professional. Use alone on a 20A circuit breaker. Outdoor unit ambient temperature operating range: 22 F to 105 F (-5 C to 40 C)
Find Suppliers by Category Top
Featured Products Top
-
-pole or three-pole versions from 1/2 amp to 100 amps. Temperature, non-temperature compensated, and thermal precision circuit breakers. Learn more (read more)
Browse Circuit Breakers Datasheets for Sensata Technologies -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
A TCXO uses a temperature compensation circuit designed into the integrated circuit to reduce the change in oscillation frequency caused by ambient temperature change. Because of this, the temperature compensated quartz crystal resonator has the characteristics of high precision, producing (read more)
Browse Crystals Datasheets for Aker Technology USA Corporation -
inductive and capacitive loads. On initial start-up the products have a low energy inrush current that helps to avoid nuisance tripping of circuit breakers when multiple units are installed in a system. These new DRB models are designed for a broad range of applications, including (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
loads. On initial start-up the products have a low energy inrush current that helps to avoid nuisance tripping of circuit breakers when multiple units are installed in a system. These new DRB models are designed for a broad range of applications, including industrial machinery and systems, as (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
loads. On initial start-up the products have a low energy inrush current that helps to avoid nuisance tripping of circuit breakers when multiple units are installed in a system. These new DRB models are designed for a broad range of applications, including industrial machinery and systems, as (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
). Holdup Time: 33 mS minimum (At nominal input voltage, with full load). Transient Response: 300 uS to return to ±1% of output setting. Maximum of ±3% output excursion following a load step change from 50% to 100%. Remote Sensing: Compensates up to 0.5 volt drop per output line (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
options, such as reactors, circuit breakers, etc. This configured package is rugged and reliable, specifically designed for tough industrial environments. Full Power Regeneration: Traditional drives utilize regenerative braking resistors to dissipate energy as heat (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division