Products & Services

See also: Categories | Featured Products | More Information
  • Description: The 569 is a Microscope from American Optical. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of

    • Application: Biological / Life Science

  • Description: measurement to analysis to final report. (Available only in North America.) Features Preview screen displays a selection of preview images based on different optical techniques for you to choose Simple operation, with selectable modes for both new and experienced users Optical zoom

    • Total Magnification: 0.125 to 2 X
    • Grade: Benchtop
    • Features: Digital Display, Other
    • Remote Interface: Image Analysis Processing Software

  • Description: The Titan Cathetometer is a precision optical instrument used for measuring vertical displacement in areas that are inaccessible to an indicator, scriber or other mechanical checking devices because of distance or combinations of blended curves. It is a Micro-Telescope which has a simple

    • Total Magnification: 12.5 X
    • Application: Measuring / Toolmaker
    • Features: Monocular

  • Description: Our certified calibration technicians have decades of experience in calibration CMM's and Optical Comparators. Don't take the risk of using inexperienced technicians on these expensive machines. You can depend on Alliance Calibration to posses the depth of knowledge necessary to calibrate

    • Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, Installation / Start-up, Online Documentation, Troubleshooting
    • Items Serviced: Coordinate Measuring Machines (CMM), Dimensional Gages / Instruments, Hardness Testers, Microscopes / Optical Instruments, Video / Imaging Equipment
    • Features: Midwest US Only, North America, Specialty / Other, United States Only

  • Description: advantages to an array of users for imaging, fiber optic and other important optical applications. USHIO’s EmArc® SMR-75/LFL was featured in BioPhotonics in the May 2010 issue. Features & Benefits Unique long focal length reflector design greatly improves optical throughput efficiency.

    • Lamp Power: 50 to 75 watts
    • Rated Average Life: 600 hours
    • Mean Lumens: 700 lm
    • Features: High Intensity Discharge Lamps, Other, Reflector

  • Supplier: CASTECH, Inc.

    Description: tightly quality control. We set up a complete ISO 9001:2000 certified quality system and invested in advanced metrology instruments including Zygo Interferometers, Perkin-Elmer Lambda 950 spectrometer, Nikon Microscope, Photo-Thermal Common-Path Interferometer, Prism Master C200, High

    • Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
    • Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
    • Optic Type: Beamsplitters, Crystals, Lenses, Mirrors, Polarizing Optics, Prisms, Waveplates, Windows
    • Capabilities: Coatings, Grinding and Polishing, High Volume Production

  • Description: and ultra-stable arc, spectral outputs in the ultraviolet and visible light regions, DC- and AC-operated versions up to 200 watts. USHIO lamps are used in all microscopy units, diagnostic, industrial analytical equipment, including spectrofluorometers, blood analyzers, optical comparators,

    • Lamp Power: 100 watts
    • Rated Average Life: 300 hours
    • Maximum Overall Length: 3.543309 inch
    • Mean Lumens: 3,000 lm

  • Description: Analytical Instrument Accessories - Low metallic impurities (<5 ppm total metallic ash) make Pyrolytic Graphite ideal material for manufacturing atomic absorption spectrograph planchettes, crucibles for plasma vaporization, and sputter-coating scanning electron microscope samples requiring a

    • Standards (Test / Certify To): ASME, OEM Specific
    • Industry: Aerospace / Aviation, Chemical / Material Processing, Cleanroom, Military, Semiconductors / Electronics
    • Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP, LA-ICP, etc.), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Microscopy / Metallography,
    • Materials: Ceramics / Glass, Chemicals, Composites, Nanomaterials

  • Description: 1.1 The primary objective of metallographic examinations is to reveal the constituents and structure of metals and their alloys by means of a light optical or scanning electron microscope. In special cases, the objective of the examination may require the development of less detail

  • Description: 1.1 The primary objective of metallographic examinations is to reveal the constituents and structure of metals and their alloys by means of a light optical or scanning electron microscope. In special cases, the objective of the examination may require the development of less detail

  • Description: Analytical Instrument Accessories - Low metallic impurities (<5 ppm total metallic ash) make Pyrolytic Graphite ideal material for manufacturing atomic absorption spectrograph planchettes, crucibles for plasma vaporization, and sputter-coating scanning electron microscope samples requiring a

    • Standards (Test / Certify To): ASME, ASTM, OEM Specific, RoHS
    • Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Thin Films / Plating,
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics
    • Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chemical Extraction, Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Isotopic Analysis, Mass Spectroscopy (RGA, etc.), Microscopy /

  • Supplier: Pexco

    Description: optical-clarity applications. CNC Milling We operate 3-, 4-, and 5-axis CNC milling equipment capable of producing complex geometries with tight tolerances from solid stock, castings, or molded components. Three-axis milling handles straightforward prismatic parts efficiently, while 4-axis

    • CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Milling, Swiss Machining, Turning
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
    • Specialty Machining: Extrusion Machining
    • Features: North America, Other, Southern US Only, United States Only


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire