-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series FMG211 Hi-Amp AMG Fuse Holder Category: Fuse Holders Manufacturer: Eaton Color: Black Nuts included, 5/16" thread size 1/4" mounting hole Cover included Cables can be attached from the front, side or the back
- Normal Operating Current: 500 amps
- Rated Operating Voltage: 32 volts
-
Supplier: Waytek, Inc.
Description: fuses. The LMG fuse holder provides efficient power distribution suitable for many applications, such as marine, construction, agriculture, heavy trucking, bus and specialty vehicles. LMG fuse holders can be assembled with Eaton's MBF fuse holders for
- Normal Operating Current: 600 amps
- Rated Operating Voltage: 58 volts
-
Supplier: Radwell International
Description: FUSE BLOCK,AMG/MEGA,100-300AMP,5/16IN-18 STUD SIZE,ACCEPTS 5/16IN M8 RING TERMINAL,. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series AMG-200 High Amp Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Bolt-down design, copper terminals Mounting: M8 or 5/16"-18 or less studs on 2" centers For high-current applications Operating temperature: -25°F (-32°C) to
- Voltage Rating: 32 volts
- Current Rating: 200 amps
- Operating Temperature: -31.666666666666664 to 82.22222222222221 C
- Features: Other
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series AMG-300 High Amp Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Bolt-down design, copper terminals Mounting: M8 or 5/16"-18 or less studs on 2" centers For high-current applications Operating temperature: -25°F (-32°C) to
- Voltage Rating: 32 volts
- Current Rating: 300 amps
- Operating Temperature: -31.666666666666664 to 82.22222222222221 C
- Features: Other
-
Supplier: Radwell International
Description: HOLDER W/COVER FOR AMG FUSES. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
Fuse Holders
(553 Companies)
Fuses
(1,074 Companies)
Fusible Alloys
(15 Companies)
Battery Holders
(204 Companies)
Cuvette Holders
(11 Companies)