Products/Services for Amine Scrubber
-
Floor Scrubbers - (153 companies)Scrubbers Information Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors, and parking areas. Scrubbers can be used in either indoor or outdoor applications, and include small walk-behind machines...TypePower -
Scrubbers - (389 companies)Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction. Image... -
Dust Collectors and Dust Collector Filters - (765 companies)...are self-contained portable filtration systems that remove harmful particulates and return filtered air back into the facility, requiring no external ventilation. Wet Scrubbing. Wet scrubbers are devices that use a liquid (often water) to capture and remove... -
Downdraft Tables - (68 companies)Downdraft tables are self-contained, portable filtration systems that remove harmful particulates and return filtered air. -
Tower Packing - (42 companies)...surface area for the gas and liquid in a web scrubber to make contact. Applications. Applications for tower packing include: aeration. acid gas scrubbing. catalytic gas scrubbing. distillation. precipitation. particulate removal. mist elimination... -
Vehicle Cleaning Systems - (41 companies)Vehicle cleaning systems wash the exteriors and interiors of aircraft, railcars, automobiles, and marine vessels. Systems include sprayers, scrubbers, dusters, vacuums, shampooers, and blowers that typically focused on a singular class of vehicle...
-
Biocides - (146 companies)...a biocide can be stored before its functional properties deteriorate. Common Examples. They are too many variations of biocides to list, but some common examples for microorganism control include chlorine, bromine, amines, and bronopol. Chlorine...
-
Mist Collectors - (311 companies)Mist collectors reduce the amount of mist in the workplace atmosphere.
-
Polyurethane Adhesives and Sealants - (322 companies)...and durability. They are available in one-part or two-part systems. Polyurethanes, which are also referred to as urethanes, are formed through the reaction of an isocyanate component with amines, polyols or other active hydrogen compounds. They bond well...
-
Sweepers - (224 companies)...or dump truck for transportation. Some sweepers also come equipped with vacuums and scrubbers to wash surfaces. These machines typically sweep the area first and then use a disk or cylinder scrub head to wash the floor. A sweeper fitted with a scrub...
Product News
-
Ducon Environmental Systems
What are Wet Scrubbers? Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
How do wet scrubbers work? What are Wet Scrubbers?. Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99%... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Cyclones and Scrubbers for Non Ferrous Mining Ducon equipment is used in almost every phase of copper ore preparation. You'll find Ducon cyclones and scrubbers collecting dust generated at crushers, conveyors, transfer screens and bins. Ducon Multivane and Dynamic UW-4 scrubbers are widely used in ore beneficiation and ore sintering operations. And a single stage Dynamic UvV-4 Scrubber has been selected to provide optimum collection efficiency on copper, Zinc, and lead concentrate driers. Where required, special stainless steel and other... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Control Instruments Corp.
Prevent Fires/Explosions in Scrubber Applications Add monitoring equipment like the PrevEx Flammability Analyzer to the outlet of your scrubber to stay safe. It's extremely short response time allows quick reaction to prevent fire or explosion. Read the case study to learn more. (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
MSA Safety
H2S Scrubber Gas Monitoring System MSA's Odor Scrubber Monitoring System provides valuable real-time H2S removal efficiency data for optimum control of odors and pollution from waste biogases to wastewater plant operators. With the increased concern about clean air, many wastewater treatment plants have added scrubber systems and biofilters to control odors and pollution from hydrogen sulfide (H2S) and other waste biogases. Known for its rotten egg smell, H2S is a colorless, clear toxic gas that is a potential danger... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Ducon Environmental Systems
Keep Maintenance to a minimum with our scrubbers Iron Mining. In pelletizing operations and other ore preparation beneficiation, sintering and reduction operations, Ducon refractory-lined cyclones and UW-4 Dynamic Scrubbers have become the standards of the industry. The UW-4 Scrubber gained fast acceptance in these applications because it has no small openings to cause clogging. And its wet fan keeps maintenance to a minimum. Twenty-five out of the last thirty major pelletizing plants built use Ducon collectors. And Ducon venturi scrubbers... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Shenzhen Jewellok Technology Co., Ltd.
Scrubber Tail Gas Treatment Systems Scrubber tail gas treatment systems are specialized equipment designed to remove pollutants and harmful gases from industrial exhaust streams, ensuring compliance with environmental regulations and improving air quality. These systems are critical in industries such as chemical manufacturing, pharmaceuticals, and power generation, where drying and cleaning processes generate hazardous emissions. A scrubber tail gas treatment cabinet integrates gas scrubbing technology to capture and neutralize... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ducon Environmental Systems
Key Advantages of Ducon Chemical Scrubbers Highly Efficient Cleaning: Can achieve over 99.9% removal for many targeted gaseous pollutants and odors. Customized Solutions: Designed specifically for your process, targeting contaminants like SO?, HCl, H?S, NOx, NH?, CO?, odors, and many others. Versatile Designs: Available as Packed Towers (most common for gas absorption), Spray Towers (simpler, good for some applications), or Tray Towers. Reliable Operation: Uses non-plugging liquid distribution nozzles and robust construction for... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
3 Types of Wet Scrubbers-Remove Various Pollutants This is a quick Introduction to wet scrubbers. Wet scrubbers are a type of scrubbing system that uses a liquid substance to remove harmful materials from industrial exhaust gases, also known as flue gas. They were the original type of scrubber developed for this purpose. There are several different types of wet scrubbers designed to remove various pollutants from exhaust gas streams. The main categories include: Spray tower scrubbers, Venturi scrubbers, and Packed-bed scrubbers. Learn More from (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
How Wet Scrubbers Remove Air Pollutants Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems
Conduct Research
The emissions from foundry core boxes are highly odorous and include particulate in the form of sand. A major automotive supplier producing aluminum engine castings solved their core box emissions problem using a Verantis fiberglass SPT-72-120 countercurrent scrubber with inlet drop-out box....
-
AN INTEGRATED MODELING FRAMEWORK FOR CARBON MANAGEMENT TECHNOLOGIES
The rate of removal of CO2 from flue gas using an amine scrubber depends on the gas- liquid mass transfer process.
-
Development and Application of Optimal Design Capability for Coal Gasification Systems
Amine System: this option puts an amine scrubber at the end of the flue gas train.
-
Handbook of Petroleum Processing
In some cases, the recycle gas will be sent first to an amine scrubber to remove most of the hydrogen sulfide.
-
Biogas upgrading – technology overview, comparison and perspectives for the future
In general terms, an amine scrubber system (Fig. 3) consists of an absorber, were the CO2 is removed from the biogas, and a stripper in which the CO2 is removed from the amine solution by addition of heat.
-
Federal Register > Wednesday, September 3, 2014 > [79 FR 52420] Promulgation of Air Quality Implementation Plans; Arizona; Regional Haze and Interstate Visibil...
The BART limit for the primary capture system corresponds to the existing double contact acid plant, whereas the limit for the secondary capture system is equivalent to a new ‡ amine scrubber as a control technology.
-
Subtask 5.3 - Water and Energy Sustainability and Technology
… goal, a pilot-scale liquid desiccant dehumidification system (LDDS) was fabricated and tested in conjunction with a coal-fired combustion test furnace outfitted with CO2 mitigation technologies, including the options of oxy-fired operation and postcombustion CO2 capture using an amine scrubber .
-
Hydrotreating
In addition, for a refinery with excess capacity in an existing amine unit, only an amine scrubber would be necessary for our design.
-
Analysis of the Effects of Compositional and Configurational Assumptions on Product Costs for the Thermochemical Conversion of Lignocellulosic Biomass to Mixed...
Amine Scrubber .
-
ADVANCED SULFUR CONTROL CONCEPTS
Then a complex multi-step highly equipment intensive amine-based process consisting of an amine scrubber , regenerator, Claw plant, and tail-gas treatment plant to remove hydrogen sulfide (H2S) and recover elemental sulfur follows.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2003110613072743718] Profile of the Metal Cast...
Amine scrubbers may be used for sulfur dioxide control by foundries.
Indicates content that may require registration and/or purchase.