Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dresser-Rand
Description: Dresser-Rand continues a strong tradition of performance in positive displacement compression. Operating over a wide range of pressures and speeds and handling a multitude of gases from air to light hydrocarbons, ammonia, freon, hydrogen and nitrogen. Dresser-Rand AXI compressors offer
- Flow Capacity: 200 to 30,000 SCFM
- Gases Handled: Air / Plant Air, Ammonia, Hydrocarbon Gas, Nitrogen (N2), Refrigerant
- Applications: Gas Transmission / Delivery
- Compressor Technology: Rotary Screw
-
Supplier: BITZER US, Inc.
Description: Open-drive screw compressors are available for (H)CFC/HFC refrigerants and for ammonia. With their high cooling capacity, they’re suitable for industrial applications and marine refrigeration systems. They can be operated with commercially available standard motors attached via
- Features: Other
- Construction: Screw
-
Description: We engineer the world’s best industrial refrigeration compressors at Johnson Controls, like the Frick® RWF II Compressor Package, which features rotor designs that provide the strongest, most efficient operation for their applications. These Frick compressors are designed for
- Discharge / Operating Pressure: 200 to 500 psi
- Flow Capacity: 6,402 SCFM
- Power Source: AC Three Phase
- Gases Handled: Ammonia, Hydrocarbon Gas, Refrigerant
-
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Gases Handled: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Propane
- Applications: Oil Refining / Chemical Processing, Process Gas Feeding / Injection, Refrigeration / Gas Drying
-
Supplier: Dupont Molykote
Description: High-performance industrial lubricants for compressors and vacuum pumps Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including
- Kinematic Viscosity (@ 40°C): 63 cSt
- Viscosity Index: 59
- Pour Point: -22 F
- Flash Point: 345 F
-
Supplier: Chevron Lubricants
Description: Intended specifically for the lubrication of ammonia compressors in industrial refrigeration systems, Capella® P 68 can be used in rotary screw, reciprocating, or rotary vane compressors. Capella P 68 provides effective lubrication to all moving parts so equipment life
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
-
Supplier: Tecsia Lubricants USA
Description: Screw XR 208-68AmmoniaHigh Refined Mineral68Reciprocating, Screw XR 212 seriesR-22, R-123, R-414AWax-free Napthenic55, 68Reciprocating, Screw XR 534 seriesR-134A, R-404A, R-407C, R-410APOE32, 68, 100, 120, 170, 220Reciprocating, Screw Scroll, Rotary XR 600-68MP39, MP66,
- Kinematic Viscosity (@ 40°C): 68 cSt
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Specialty / Other
-
Description: centrifugal compressors for ammonia, halocarbons, hydrocarbons, CO2 and mixed gases. Refrigeration and process systems for the treatment and storage of natural gas, chlorine liquefaction, and gas condensation. Gas compression systems for fuel gas, overheads, gas gathering, and
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Hydrocarbon Gas, Refrigerant
- Features: Other
-
Supplier: Danfoss A/S
Description: with highly superheated suction vapour (TEAT). Furthermore they can be used for temperature regulation of the medium, e.g. the temperature of the oil in a screw compressor (TEAT). TXI 2 desuperheating valves, for R22 / R407C TXI 2 is an injection valve type for desuperheating in
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 72.51885 psi
- Media Temperature: 176 to 266 F
- Valve Type: Injection Valves
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon Refrigeration Oil is a premium quality synthetic lubricant developed for use in rotary screw compressors in refrigeration service compressing ammonia, methyl chloride or carbon dioxide. Syncon Refrigeration Oil is available in one viscosity grade: ISO 68. It
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 143
- Type / Function: Hydraulic Oil / Fluid
Find Suppliers by Category Top
Featured Products Top
-
Oil-free Multi-stage Screw Compressor Series 2C AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
OIL-FREE SCREW COMPRESSOR FOR BIOGAS AND BIOMETHANE AERZEN screw compressor packages are characterised by a great variety of types and a lot of modification possibilities (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
KAESER COMPRESSORS has pushed the boundaries of compressed air efficiency Not only does the redesigned CSD series of rotary screw compressors deliver more compressed air for sustainable energy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Screw Compressor Delta Screw with direct drive When it comes to versatility, the compressors in the Delta Screw series exceed all expectations. The (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
machines. The solution: the efficient compressors and blowers from AERZEN – proven in numerous operating environments, suited for almost all media, unrivalled in their reliability, and adaptable to individual client specifications. Can the solution really be this easy? Yes it can! The (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Downtime Insurance Remote monitoring to reduce downtime, foresee potential problems and get a tech on site before there is a problem. Rotary Screw Compressor with Integrated Dryer and Tank Kaeser AIRCENTERS are the (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
solutions, AERZEN supports you within the entire development cycle, from the conception to the implementation and commissioning of your compressed air station. The quality of the used materials is decisive. Therefore for the compressed-air production the proven AERZEN screw compressors are used (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
with the. specific products they build, sell and stand behind. EQUIPMENT ADVANCES. Over the past few decades, the refrigeration industry has. transitioned from reciprocating compressors to rotary. screws in most applications. Screw compressors used on. ammonia maintain much lower discharge temperatures. than
More Information Top
-
Industrial Refrigeration Handbook > SCREW COMPRESSORS
Adiabatic compression efficiency of ammonia screw compressors .
-
Orderly Negotiated Sale - ACH Food Companies
Frick screw ammonia compressor , model RXF15B, serial 0029XFMCLIAA03, Nat'l Board #149138.
-
Central Station DHC Phase 1 feasibility
Cooling PlantConcepts The engineers selected industrial ammonia screw compressors and variations of centrifugal HCFC machines as viable options forchilling technology.
-
Thermal Energy Storage: Systems and Applications 2nd Edition
… 1000 kPa (145 psi) steam 15.3 MWth (52.2 MM Btu/h), 1000 kPa (145 psi) steam 2 × 5.1 MWr (1450 t) double effect (lithium bromide) 2 × 5.8 MWr (1649 t) ammonia screw compressors Stratified storage, 15,000 …
-
Acoustics & Vibration of Mechanical Structures
This was a case for the ammonia screw compressor in a local brewery (Fig. 6).
-
Industrial Refrigeration Handbook > LUBRICATION AND OIL HANDLING
• Ammonia screw compressors , 280–300 SSU .
Indicates content that may require registration and/or purchase.