Products/Services for Amp Crimping Pliers
-
Pliers - (280 companies)Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components. They are usually...TypeBent NoseCutting Edge -
Wire, Cable, and Connector Tools - (860 companies)Wire, cable and connector tools are used to assemble and install wires, cables and connectors. There are many different types of products. Categories include tool kits, cable tie guns, crimpers, cutters or scissors, connector extractors, pin... -
Hand Tools - (2166 companies)...tools include: Pliers have two jaws and are designed to grip objects by using leverage. Calipers measure the distance between two symmetrically-opposing sides. Screwdrivers are devices that fit into the head of a screw to drive the screw... -
Tool Kits - (147 companies)...and biomedical tool kits. Field service tool kits are used by field technicians who repair, troubleshoot and maintain mechanical and electrical equipment. Fiber optic tool kits provide tools for splicing, crimping, stripping, polishing, and testing fiber optic... -
Wire and Cable Crimpers - (501 companies)Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low... -
Hose Crimpers - (57 companies)Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing. They range from simple, portable, handheld devices that are designed for piecework to sophisticated, sometimes...
-
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
-
Operational Amplifiers - (250 companies)Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference...
-
Audio Amplifiers and Preamplifiers - (396 companies)...pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers. How to Select Audio Amplifiers and Audio Preamplifiers. Audio amplifiers and audio preamplifiers are used to increase...
-
Wire Terminals - (427 companies)...at places where repeated assembly and disassembly is required, such as a high voltage connector resistor, fuse holder, circuit breaker, and crimp and tool terminals. They must conform to regulatory requirements such as RoHS (Restriction of Hazardous...
Product News
-
Automationdirect.com
KNIPEX Pliers and Cutting Tools AutomationDirect now offers KNIPEX pliers that are professional-grade hand tools engineered for electricians, panel builders, plumbers, maintenance technicians, and automation professionals. This new lineup includes the industry-renowned Cobra water pump pliers, with pushbutton adjustment and self-locking jaws for fast, slip-free gripping, and the innovative pliers wrench, which combines the versatility of adjustable pliers with smooth parallel jaws that grip fasteners without rounding... (read more) -
Altech Corp.
Ferrules & Crimpers for Reliable Wiring Altech offers a broad selection of wire ferrules and crimping tools for control panels, electrical wiring, and industrial applications. Ferrule options are available for a wide range of wire sizes and industry standards. Single and twin insulated ferrules available. Tin-plated copper construction with polypropylene insulation. UL Recognized ferrules available for UL508A control panel circuits. UL, CSA, CE, DIN, and industry standard options. Sizes range from 24 AWG to 350 MCM. UL Recognized... (read more)Browse Wire and Cable Crimpers Datasheets for Altech Corp. -
Kuriyama of America, Inc.
Crimpers Designed with You in Mind™ With a wide variety of models and an ever-growing array of options and accessories; KuriCrimp crimpers and equipment are designed to fit your needs, not the other way around. In addition, we pride ourselves on engineering custom solutions to your most difficult assembly challenges. The KuriCrimp TM System. The KuriCrimp System represents the coming together of Kuriyama 's Kuri Tec (R), Tigerflex TM, Piranha (R) and Tipsa TM industrial hose brands and full line of KOA Couplings TM, featuring our... (read more)Browse Hose Crimpers Datasheets for Kuriyama of America, Inc. -
Portage Electric Products, Inc.
Low-Cost Thermostat with Crimp Terminations The popular PEPI Model A & AA creep-action thermostats are designed for use on low-current, 120 VAC loads. The crimp connections allow fast, easy terminations. Model A has same end terminations, while the Model AA has opposite end terminations. For full details, visit: http://pepiusa.info/a-aa/ (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
R153201 Assembly – Hose with Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced with high-tensile steel wire, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media Compatibility... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
BlockMaster Electronics, Inc.
100+ Amps on a PC Board BlockMaster Electronic 's High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
McElroy Manufacturing, Inc.
FIND THE RIGHT CRIMPING TOOL FOR YOUR JOB When you 're using a crimper tool, it 's critical to use the correct crimper and settings for the contact part. To help, McElroy has moved its easy-to-use Crimper Lookup Tool, to the "Resources " tab of our website. Previously, this tool was available only through our distributor site. To use the tool, simply select your Contact Part Number from the drop-down menu. The locator will then display the terminal description, tool number, die image, and more. (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
TE Connectivity
OFF-THE-SHELF AMP CT, AMP MINI CT, AND HPI KEY PRODUCT MESSAGING. Purchased as pre-configured assemblies. Does not require the purchase of tooling to terminate cables. Allows for faster prototyping. TARGET APPLICATIONS. IoT (Internet of Things) Applications. Smart locks. Small appliances. Smart lighting. Smart meters. Vending machines. Smart POS terminals. Data Communications. Servers. Switches. Modems. Appliances. Washers/Dryers. Air conditioners. Medical. Patient monitoring systems. Industrial. Security systems. Surveillance cameras. (read more)Browse Wire to Board Connectors Datasheets for TE Connectivity -
Ningbo TIP Fluid Technology Co., Ltd.
R151201 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP0601 Assembly – Wrapped Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
http://www.ctemag.com/pdf/2008/0804-StayingSharp.pdf
Multipurpose pliers were originally designed for crimping AMP -brand sol- derless electrical connectors.
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
• Klein Tools & amp ; Tap Tools: Klein Tools Side-Cutting Crimping and Tape Pulling Pliers J20009NECRTP .
-
Shopping In Mechanics Tools - Big Bruin
… and durable tools for the professional Contains one Journeyman side-cutting pliers, one Journeyman diagonal-cutting pliers, two Journeyman long-nose pliers, one Journeyman pump pliers , one Journeyman crimping /cutting tool, one Journeyman … … one conduit-fitting & amp ; reaming screwdriver, one 12 …
-
POF manual
Abb. 3.46: polishing receivings for Simplex- and duplex plug ( AMP In the Abb. 3.48 and 3.49 a tool for stripping of the POF and a crimping tool for the TCP sleeve of FCI are shown.
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
… 6-32, 8-32, 10-32, 4-40, and 10-24 size screws Crimp terminals on 7mm … • Irwin Locking Pliers Sets 213H Vise Grip Home & amp ; Hobby .
-
Shopping In Other - Big Bruin
Klein Tools D2139NECRINS - 70047 9-1/4" Side Cutting Pliers Insulated H 70047 9-1/4 SIDE CUTTING PLIERS INSULATED H Drop forged, hardened, and tempered construction2-layer insulation … … of the knife lengthSmooth streamlined nose with knurled jawsSleeve-connector crimping die behind hingePliers halves … • Channellock Tongue & amp ; Groove Plier Set .
-
http://dspace.mit.edu/bitstream/handle/1721.1/56578/2-007Spring-2005/NR/rdonlyres/Mechanical-Engineering/2-007Spring-2005/CCD71342-1453-4FF9-A478-2077196D48B7/...
Crimping involves using a crimping tool (or a pliers if a crimpnig tool cannot be found) to deform metal prongs around a wire. Interference fits are used in the AMP connector and simply involve forcing two parts together that deform slightly and make surface contact thus providing an electrical connection .
-
Shopping In Mechanics Tools - Big Bruin
Ratchet Handle, Screwdriver and 41 Bits, Tire Gauge ,6 Open End Wrenches, Crimping Tool, Adjustable Wrench, Pliers , 24 Hex Keys, Rubber Mallet, Adapters, Extension, 3 Precision Screwdrivers, Electrical Tape, Wire Brush Rated: 10/10 2 Reviews … one-hand direction changeChrome vanadium steel forging for durability and high-torque performance& amp ;nbsp;What's In …
-
Federal Register > Friday, November 8, 1996 > [61 FR 57923] Northeast Utilities, Millstone Nuclear Power Station, Unit 1; Issuance of Director's Decision Under
… 790.2, which was revised on April 12, 1995, and now requires that AMP lugs be used … … findings that (1) the use of standard commercial-grade lugs in a gas turbine fuel forwarding pump and motor that are QA subsystems of the emergency gas turbine generator and which had apparently been crimped with diagonal pliers does not constitute an …
-
Energizer - E251Y - Tools - Flashlights/Lanterns/Work Lamps/Magnifiers - Allied Electronics
Connector and Crimp Tooling > Dies AMP ;HEAD FOR MTA-100 Tools > Pliers .
Indicates content that may require registration and/or purchase.