Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR3003 is a magnetic angle sensor based on anisotropic magnetoresistance (AMR) technology. It senses the magnetic field parallel to the surface of the sensor with the range of magnetic field rotation angle θ from 0° to 180°, and outputs
- Maximum Angular Measurement: 0 to 180 degrees
- Classification: Sensor Element / Chip
-
Supplier: Newark, An Avnet Company
Description: AMR MAGNETIC SENSOR, 3.5V, SMD ROHS COMPLIANT: YES
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR2501 linear sensor utilizes a push-pull Wheatstone bridge composed of four highly sensitive AMR sensor elements. The Wheatstone bridge effectively compensates the sensor’s temperature drift to achieve outstanding temperature stability with minimal
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
-
Supplier: MultiDimension Technology Co., Ltd.
Description: range. As the AMR4020 moves along the magnetic scale, sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which corresponds to the scale’s magnetic pole pitch. The relative displacement of the sensor and the scale can be
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC ANGLE SENSOR, AMR, SOIC-8; Magnetoresistive Sensor Technology:Anisotropic Magneto Resistive (AMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:0V; Supply Voltage Max:8.5V; No. of Pins:8Pins; Product Range:-RoHS Compliant:
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR2302 linear sensor utilizes two push-pull Wheatstone bridges each composed of four highly sensitive AMR sensor elements. These Wheatstone bridges effectively compensate the sensor’s temperature drift to achieve outstanding temperature stability with
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Magnetic Sensor Chips - Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) -- MMC5603NJ
Description: 3-AXIS AMR MAGNETIC SENSOR
- Input (Supply) Voltage: 1.62 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Description: MAGNETIC SWITCH AMR SENSOR
- Input (Supply) Voltage: 2.5 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Magnetic Sensor Chips - Sensors, Transducers - Magnetic Sensors - Switches (Solid State) -- MRMS591PSupplier: Acme Chip Technology Co., Limited
Description: SWITCH AMR MAGNETIC
- Input (Supply) Voltage: 3.1 to 3.5 volts
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC SENSOR; Magnetoresistive Sensor Technology:Anisotropic Magneto Resistive (AMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:3.8V; Supply Voltage Max:30V; No. of Pins:3Pins; Sensor Case Style:SIP; MSL:- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: TWO WIRE SPEED AMR SENSOR
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5009A16 E2200 magnetic angle position sensor for Automotive ASIL applications Infineon´s XENSIVTM magnetic angle position sensor is available as single die version (TLE5x09A16) and dual die version (TLE5x09A16D) for safety applications that require
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5009A16 E1210 magnetic angle sensor, single die, automotive qualified Infineon´s magnetic angle sensor is available as single die version (TLE5x09A16) and dual die version (TLE5x09A16D) for safety applications that require redundancy. The two versions are
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: rotating magnetic field are measured by Magneto Resistive (MR) elements. The sensors provide analog sine and cosine output voltages that describe the magnetic angle in a range of 0 to 180° (AMR sensor), and 0 to 360° (GMR sensor), respectively. The
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE ANGLE SENSOR, AMR, SIP; Magnetoresistive Sensor Technology:Anisotropic Magneto Resistive (AMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:3Pins; Sensor Case Style:SIP RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: AMR SENSOR MAG SCALE 5MM POLE PI
- Features: Magnetic Sensor
-
Supplier: Richardson RFPD
Description: KMXP SERIES. KMXP2002 2MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need sensors that
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: to very low magnetic fields. These sensor ICs may be operated with either a North or a South magnetic pole applied in parallel to the sensor IC. The polarity does not need to be identified, simplifying installation in single pole applications and doubling the resolution
- Input (Supply) Voltage: 3.8 to 30 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: to very low magnetic fields. These sensor ICs may be operated with either a North or a South magnetic pole applied in parallel to the sensor IC. The polarity does not need to be identified, simplifying installation in single pole applications and doubling the resolution
- Input (Supply) Voltage: 3.8 to 30 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s Nanopower Series anisotropic magnetoresistive (AMR) sensor ICs are ultra-sensitive devices designed to accommodate a wide range of applications with large air gaps, small magnetic fields and low power requirements. The sensor ICs respond to either a North or
- Input (Supply) Voltage: 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: Radwell International
Description: CYLINDER SENSOR WITH AMR CELL, 25 X 5 X 6.5 MM, MAGNETIC SENSITIVITY 2 MT, REVERSE POLARITY PROTECTION NO, SHORT-CIRCUIT PROTECTION NO, OVERLOAD PROTECTION NO, NORMALLY OPEN, DC PNP, 0.3 M PUR-CABLE, M8 CONNECTOR, IP 65, IP 67, 3-WIRE, SWITCHING FREQUENCY. FREE 2 YEAR RADWELL
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: Potential applications include position sensing, rotary speed and angle detection, and non-contact precision location measurement systems. APS00B sensor ICs use Honeywell's Anisotropic Magnetoresistive (AMR) technology that provides advantages over Hall-effect-based magnetic
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: DigiKey
Description: HMC1043 - Magnetic, AMR (Anisotropic Magnetoresistive) Sensor Evaluation Board
- Signal Type: Analog
-
Supplier: DigiKey
Description: SWITCH AMR MAGNETIC
- Operating Temperature: -22 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Voltage
-
Supplier: ODG (Origin Data Global)
Description: AMR SWITCH SENSOR
- Input (Supply) Voltage: 1.6 to 3.5 volts
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Memsic Inc. Win Source Part Number: 787773-MMC34160PJ-B Operating Supply Voltage: 1.62 V ~ 3.6 V Interface: I2C Supplied Contents: Board(s) Sensing Range: ±16 Gauss Utilized IC / Part: MMC3416xPJ Sensor Type: Magnetic, AMR (Anisotropic Magnetoresistive) Categories:
- Category: Development Board
-
Supplier: Spire Metering Technology
Description: Features and Benefits For domestic water consumption metering Cold water as well as water up to 60°C No moving parts. Wear-free ultrasonic technology Flow sensor made from brass Patented sensor design Robust, not impacted by water impurity. Meets the challenges of harsh environment,
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Spire Metering Technology
Description: Features and Benefits For domestic water consumption metering Cold water as well as water up to 60°C No moving parts. Wear-free ultrasonic technology Flow sensor made from brass Patented sensor design Robust, not impacted by water impurity. Meets the challenges of harsh environment,
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Kivnon Logistica S.L.
Description: The AGV/AMR is equipped with magnetic guidance or mapping navigation, providing reliable and accurate positioning and movement control. It can be easily adapted to connect to fleet management systems, including those based on VDA 5050, allowing centralized control and optimization of
- Load Capacity: 3,000 kg
- Industry / Application: Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
Find Suppliers by Category Top
Featured Products Top
-
Allegro’s XtremeSense™ TMR technology (Tunnel Magnetoresistance) provides the highest magnetic sensitivity, the lowest power consumption, and the smallest size by comparison to other magnetic technologies such as (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Analog Devices ADMT4000 is a magnetic turn count sensor capable of recording the number of rotations of a magnetic system even while the device is powered down. On power-up, the device can be interrogated to report the absolute position of the system. The absolute position is (read more)
Browse Pressure Sensors Datasheets for DigiKey -
. AMRs, AGCs, Forklifts A mainstay of warehouse operations for decades, forklifts are being fitted with added sensors, including encoders, to aid with productivity and worker safety. More recent entrants to the warehouse ecosystem, (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
of a Stator and a Rotor. The stator creates a magnetic field which in turn will rotate the rotor consisting of magnets to power the machinery. Brushed motors on the other hand, use a series of carbon / precious metal brushes to transfer the current to the electromagnets. DC brushless motors (BLDC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon
Conduct Research Top
-
Overview of Magnetic Sensor Technology
Four generations of magnetic sensing technology. n 1st Generation: Hall Effect Sensor. n 2nd Generation: AMR (Anisotropic Magneto Resistance) Sensor. n 3rd Generation: GMR (Giant Magneto Resistance) Sensor. n 4th Generation: TMR (Tunneling Magneto Resistance) Sensor
-
Sensor Technologies to Detect Pneumatic Cylinder Position - White Paper
the stigma left by their predecessors. With the vast improvements in sensor technology, AMR and GMR sensors should now be considered the primary solution for detecting cylinder position. In the whitepaper you will find out more about: *Position Sensing Techniques. *Magnetic Sensor Types. ?Reed
More Information Top
-
Bridging the gap between AMR, GMR, and Hall magnetic sensors
AMR magnetic sensors have high resolution and high bandwidth, but they saturate at a rather small magnetic field (less than 1 mT) and they may require a complex resetting procedure.
-
Two-Dimensional Sensor System for Automotive Crash Prediction
[10] M. J. Caruso and L. S. Withanawasam, “Vehicle detection and compass applications using AMR magnetic sensors ,” in Proc.
-
Manufacturing Science and Materials Engineering
[3] Caruso M J, Withanawasam L S. Vehicle detection and compass applications using AMR magnetic sensors , Sensors Expo Proceedings, 1999, pp. 477-489.
-
Anisotropic Magnetoresistive Sensors: Theory and Applications
AMR magnetic sensors can detect the change in the Earth's field caused by this disturbance.
-
Knowledge-Based and Intelligent Information and Engineering Systems
Our localization concept is based on distance-based approach (also called range-based) using a triaxial AMR magnetic sensor and with switched transmit- ting coils applied as the static anchors [12].
-
Modern Sensors Handbook
[30] CARUSO, M.J., and WITHANAWASAM, L.S.: “Vehicle Detection and Compass Applications using AMR Magnetic Sensors ”, Honeywell, SSEC, 12001 State Highway 55, Plymouth, MN 55441, USA, http://www.ssec.honeywell.com.
-
Improving similarity measures for re-identification of vehicles using AMR sensors
[12] M. J. Caruso, L. S. Withanawasam, Vehicle detection and compass applications using AMR magnetic sensors .
-
Vehicle location estimation based on a magnetic sensor array
[19] M. J. Caruso and L.S. Withanawasam, Vehicle Detection and Compass Applications using AMR Magnetic Sensors , Honeywell, .
-
Cross axis effect of AMR sensors and single sensitive-axis compass
[2] Michael J. Caruso, Lucky S. Withanawasam, “Vehicle Detection and Compass Applications using AMR Magnetic Sensors ”.
-
Sensitivity online recognition of AMR sensor
[2] M. J. Caruso, L. S. Withanawasam, “Vehicle Detection and Compass Applications using AMR Magnetic Sensors ”, Honeywell SSEC,
.
Indicates content that may require registration and/or purchase.