-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. The extensive range of high purity, low vapor pressure Precious Brazing Filler Metals is derived from Gold, Silver, Platinum and Palladium based materials and exceeds the most stringent requirements imposed by the Power Tube, Aerospace, Semiconductor, Medical,
- Melting Range: 1,420 to 1,639 F
- Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. The extensive range of high purity, low vapor pressure Precious Brazing Filler Metals is derived from Gold, Silver, Platinum and Palladium based materials and exceeds the most stringent requirements imposed by the Power Tube, Aerospace, Semiconductor, Medical,
- Melting Range: 2,016 to 2,050 F
- Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. The extensive range of high purity, low vapor pressure Precious Brazing Filler Metals is derived from Gold, Silver, Platinum and Palladium based materials and exceeds the most stringent requirements imposed by the Power Tube, Aerospace, Semiconductor, Medical,
- Melting Range: 1,841 to 1,899 F
- Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. The extensive range of high purity, low vapor pressure Precious Brazing Filler Metals is derived from Gold, Silver, Platinum and Palladium based materials and exceeds the most stringent requirements imposed by the Power Tube, Aerospace, Semiconductor, Medical,
- Melting Range: 1,116 to 1,324 F
- Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Accuris
Description: BRAZING FILLER METAL, PASTE, COPPER Water Thinning
-
Supplier: Accuris
Description: Brazing Filler Metal, Paste, Copper Water Thinning
-
Supplier: SAE International
Description: This specification covers a copper brazing filler metal in the form of a paste comprising a viscous mixture of powder in a suitable binder.
-
Supplier: SAE International
Description: This specification covers a copper brazing filler metal in the form of a paste comprising a viscous mixture of powder in a suitable binder.
-
Supplier: Accuris
Description: (R) Brazing Filler Metal, Paste, Copper Water Thinning
-
Supplier: Accuris
Description: Brazing Filler Metal, Nickel Base - 19Cr -10Si
-
Supplier: SAE International
Description: This specification covers the engineering requirements for producing brazed joints in parts made of steels, iron alloys, nickel alloys, and cobalt alloys by use of nickel alloy filler metal.
-
Supplier: SAE International
Description: This specification covers the engineering requirements for producing brazed joints in parts made of steels, iron alloys, nickel alloys, and cobalt alloys using gold-nickel alloy filler metal.
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Aluminum Brazing Paste Non-corrosive aluminum brazing paste is a versatile paste for furnace, torch, and induction brazing. We offer many aluminum brazing alloys and pastes to meet your particular application. For more information, visit our HANDY FLO BRAZING
- Melting Range: 1,070 to 1,080 F
- Approvals / Conformance: AMS, AWS
- Fluxes & Cleaners: Brazing Flux
- Features: Other
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Handy One is a flux-cored brazing material that offers numerous advantages compared to traditional metal-joining methods. It consists of a filler metal in strip form that is rolled around a powdered flux. It is available in multiple filler metal and flux combinations to join
- Melting Range: 1,080 F
- Approvals / Conformance: AMS, AWS
- Braze Alloy: Aluminum Alloy Braze
- Process / Product Form: Flux Cored Wire, Preform
-
Supplier: ESAB Welding and Cutting Products
Description: Features Blue paste brazing flux for stainless steel, nickel, monel, copper alloys, and silver alloys. Active at 1000°F protects up to 1600°F. Performs to AWS A5.31, Type FB3-A, AMS 3410F, Mil-F-4483, and Fed OF499D.
- Approvals / Conformance: AMS, AWS, MIL-SPEC
- Fluxes & Cleaners: Brazing Flux
-
Supplier: Universal Wire Works Inc.
Description: Alloy 718 aluminum is a 12% silicon aluminum brazing alloy primarily designed for welding grades 1060, 1100, 3003, 5005, 6061, 6063, and cast alloys A612 and C612. Applications include heat exchangers, pressure vessels, food containers, liquid oxygen tanks and structural assemblies.
- Diameter / Thickness: 0.03 to 0.125 inch
- Approvals / Conformance: AMS
- Welding Filler Types: Aluminum Alloy
- Joining Process / Product Form: Solid Wire
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: A flux coated filler metal shim used for joining aluminum and aluminum alloys. Shims are coated with a non-corrosive flux. LTB718CSP is an eutectic aluminum/silicon composition that melts over a narrow temperature range of 577°C to 582°C (1070°F to 1080°F). Nominal composition: 88%Al/12%Si
- Melting Range: 1,070 to 1,080 F
- Approvals / Conformance: AMS
- Braze Alloy: Aluminum Alloy Braze
- Process / Product Form: Flux Coated, Preform
-
Supplier: Washington Alloy Co.
Description: BRAZING ALLOYS Washington Alloy offers approximately 14 different high silver brazing alloys for joining most ferrous and nonferrous metals, except aluminum and magnesium. These High Silver Brazing Alloys are manufactured from only the highest purity raw materials, thereby
-
Supplier: Solar Atmospheres, Inc.
Description: Vacuum brazing services consist of metal joining processes used to permanently join metal parts. The vacuum brazing services process involves the use of a filler metal that is melted under vacuum and drawn in to the joint by capillary action. The base metal does not melt during
- Applications / Industry: Aerospace / Avionics, Heat Sinks / Thermal Management, Honeycomb Structures, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Specialty / Other, Tubing Assembly / System
- Services: Brazing
- Materials: Carbide / Hardmetal, Carbon (Graphite, Diamond, etc.), Ceramics / Ceramic-to-Metal, Copper / Copper Alloy, Dissimilar Materials, Refractory Metal, Steel - Carbon / Alloy, Steel - Stainless, Titanium Alloy
- Additional Services: Design Assistance, High Volume Production, Low to Mid Volume Production, Testing and Inspection
Find Suppliers by Category Top
More Information Top
-
Selective stripping of high temperature turbine blade coatings and aerospace braze materials
braze filler ( AMS 4775); .
-
Wear resistant WC–Co composite hard coatings
This paper addresses the feasibility of brazing WC-Co composite hard coatings on to AISI 410 martensitic stainless steel substrates using a nickel based brazing filler metal ( AMS 4777D).
-
ZFACH413
… Kozelski, and T. Hikido, Failures of Brazed Joints, Failure Analysis and Prevention, Vol 11, ASM Handbook, ASM International, 1986, p 450455 Abstract: A pressure probe assembly comprised of type 347 stainless steel housing, brazed with AMS 4772D filler metal to the pressure …
-
ZNI469
It has a sharp-melting eutectic composition, and offers better flow and self-fluxing properties and less base metal erosion at high brazing temperaturesthan AMS 4775 filler metal.
-
ZCP2006IBSC367
The brazing filler metal was AMS 4782 (Ti).
Indicates content that may require registration and/or purchase.