Products/Services for Amt Dust Collectors
-
Dust Collectors and Dust Collector Filters - (765 companies)Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases and work environments. Methods There are a number of different methods...Filter OnlyCollector TypeProcess -
Mist Collectors - (311 companies)Mist collectors reduce the amount of mist in the workplace atmosphere. Mist collectors and fume collectors reduce the amount of mist, aerosols and fumes in the workplace atmosphere. They can be used for treating media streams involving combinations... -
Dust and Debris Control Products - (95 companies)Dust control products and debris control products protect equipment, valuable inventories and people from unacceptable or dangerous contamination. Dust control products and debris control products protect equipment, inventories and personnel from... -
Fume and Smoke Collectors - (67 companies)Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor. Fume and smoke collectors reduce...
-
Respirators and Dust Masks - (432 companies)Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants. Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators... -
Baghouses and Baghouse Filters - (153 companies)Baghouses, also called fabric dust collectors or fabric filters, are air pollution control devices designed to use fabric filter tubes, envelopes, or cartridges to capture or separate dust and other particulate matter (PM). Their applications range...
-
Opacity Sensors and Instruments - (85 companies)...optical density, or dust density. The images below illustrate two differing opacity sensor arrangements. The image at left shows a transmitter and receiver provided with a pipe section which can be incorporated into an exhaust stack. The image at right...
-
Downdraft Tables - (68 companies)...are used as workstation fume extractors and dust collectors in welding, sanding, grinding, and other finishing applications. They draw dust and fumes down and away from the breathing zones of workers and other personnel. Downdraft tables use highly...
-
Electrostatic Precipitators - (57 companies)...collector plates will fill up much more quickly than fabric bags or other filter media because there is much less surface area. Heavy dust collection for commercial ESPs requires storage for large volumes of solids. Dry ESPs. Dry electrostatic...
-
Extractor Arms - (19 companies)Extractor arms provide an efficient means of collecting or exhausting a variety of fumes and particulate from a point source when ducted to an integral air cleaner, dust collector, mist collector, fume collector, fan, or blower. Extractor arms, also...
Product News
-
Camfil
Dust Collector with Explosion Vent Gold Series III collectors equipped with an explosion vent is an effective safeguard against potentially lethal factory dust explosions. Employee safety is always in the engineering forefront of Camfil dust collector designs; from our patented Cambar door system, which allows for fast, safe and trouble free filter change-outs (no tools required) to durable construction using the heaviest gauge steel (7-10 gauge) on the market today. Applications: Abrasive Blasting. Thermal Spray. Chemical. Food... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Dust Collector Filter Cartridges Independent lab tests demonstrate that Camfil dust collector filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance. Whether used in Camfil or other brand dust collectors, our filters maintain a steady pressure drop that lasts through the lifetime of the filter. Benefits of Camfil dust collector filter cartridges. Independent lab tests demonstrate that Camfil filter cartridges capture more... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
AMTECH ADT Dust Collectors Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series by Clean Air Industries, ranging from 1,000 to 3,000 CFM. * Advanced Up-Flow System: Our unique design features vertically positioned filters, ensuring zero particulate re-entrainment. The result? Extended filter longevity and optimal performance. * Venturi Assist Excellence: Experience the pinnacle... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Media Options for Dust Collector Filters Dust collector filter cartridges are designed to capture the maximum amount of dust and air pollutants and contain them in order to keep manufacturing facilities clean and employees safe. However, filter cartridges are not one-size-fits-all. This infograpic helps identify the best dust collector filter media choice for each application based on the type of dust that the operations produces including toxic dusts, sticky dusts, flammable dusts, dust containing allergens and irritants. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
Amtech ATV/ATH Dust Collectors Maximize performance without sacrificing space. The ATH/ATV Cartridge Dust Collectors are engineered for powerful filtration in a compact, quiet footprint. Learn how these systems deliver reliable dust and fume control while supporting compliance and cleaner air. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Replacement Filter Cartridges for Dust Collectors filter cartridges pack their media too tightly, greatly limiting the surface area exposed to the airstream. OmniPleat Advantages. * Lower pressure drop through open pleat spacing improves cleaning efficiency, which will reduce energy costs through less compressed air consumption during cleaning in many applications. * More media is available for filtration, which helps filters last longer and improves the performance of the dust collector. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series Industrial Dust Collectors Gold Series industrial dust collectors are the industry 's best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Built for unwavering dependability, reliability, and protection, Gold Series collectors drive clean air and confidence --even under... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
OptiCone Dust Collector Filter Cartridges Camfil's OptiCone TM filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly distributed from top to bottom for the best filter cleaning. When paired with the Gold Series III dust collector, OptiCone filters provide a powerful, cost-effective dust collection system, which maintains a low... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series III Dust Collector Camfil's Gold Series III dust collector, the latest evolution of the flagship Gold Series line, builds on more than two decades of proven performance. The Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance. The new collector features OptiCone TM filter cartridges with OmniPleat (R) filter media, engineered to maximize filtration performance. OptiCone cartridges utilize open-bottom inner cones to expand usable... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series III Dust Collector--Bulk Processing Operators of facilities that process and handle dry particulate rely on Camfil 's Gold Series III dust collectors to protect workers from hazardous dust, prevent contamination of products, stop harmful particles and fumes from accumulating on surfaces, and comply with safety regulations and industry standards. They handle all types of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Gold Series III dust collectors feature OptiCone TM filter cartridges... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
-
Determination of the effective dangerousness of aerosols and dusts with aid of a breathing tract model
Answers gebr/iuchlichen dust precipitation collectors the contrast zn Inl the ATM on direct and simple manner the question about the tatsiichliche ~ z of biological Ge / 4hrlichkeit of a given aerosol or dust . .... The federal agency Itir of civil Bev61ke-9d .
-
To the methylation of 1-phenyl-5-sulfanilamido-pyrazole
Answers gebr/iuchlichen dust precipitation collectors the contrast zn Inl the ATM on direct and simple manner the question about the tatsiichliche ~ z of biological Ge / 4hrlichkeit of a given aerosol or dust . .... The federal agency Itir of civil Bev61ke-9d.
-
Passiv‐Sammler‐Verfahren for measurement of ozone and nitrogen dioxide in air
Federal Environment Agency Berlin, post-office box 330022, 14191 Berlin, Um- world data Germany 1995 Hessian Landesanstaltfir environment, Wiesbaden 1996, Lutlhygienischer annual report 1995, environmental planning working and protection of environment, booklet 203 R. .... 5,ll J. Alexander, M. DrOeke, R. Trim, K.-J. Rumpel, dust -Reinhaltung derLufi51 (1991) 307 M. .... Suppan, G. Welzl, detection of the Immission load in the Alpennurm with passive collectors , GSF report 3/94 .
-
Polycyclic aromatic hydrocarbons from diffuse sources
…Environ 36, 5395-5403 Gladtke D (2000): measurements of polycyclic aromatic hydrocarbons sis component of dust precipitation. .... In: country Environment Agency Nordrhein Westfalen (Hrsg): annual report '99, S. 127-136 Gocht T, Moldenhauer K … Atmosph/irische Deposition yon polycyclic aromatischenKohlenwasserstoffen yon, development and insert, adsorber cartridges as passive collector to the temporally…
-
Green kohl as bioindicator
O.: plant waxes as collector ffir polycyclische airborne aromatics of residential areas. .... Dust -Reinhaltung of the air 31, 2-76 (1971) [9] HAUTvan, H.: detection of several air pollution .... In: research report 80- 101 04034 for the federal Environment Agency Berlin 1983, 180 sides 111] sample…
-
Determination of trace materials in precipitation samples
…assume in the most F / illen yon a clear pollutant reduction (SO2, dust , heavy metals), it .... For detection of the wet Deposition, Bundesl / Indian was built up a mead ~ network with bet only- collectors daf ~ obtained the ,,fl/ichendeckende " … the major use of the stations of the Federal Environment Agency (UBA) and the German…
-
Building reorganization
The further pollutant emissions like sulfur dioxide, nitric oxides and dust are considered, so, shows that the … a heat pump is to authorize through the energy supplier in charge (building office / Landrat velvet). .... Abb. of heat pumps erdgekoppelter 19.33 principle scheme. a geothermal energy collectors , b geothermal energy probes…
-
Alternate particle removal technologies for the Airborne Activity Confinement System at the Savannah River Site
(pulse-jet collectors ) or per_ocl_caiiy (,shaker- --_u. .... cake and are sensitive to dust abrasion amt the penetration of fine particles that can lead to permanent residual pressure drop.
-
Building reorganization
The further pollutant emissions like sulfur dioxide, nitric oxides and dust are considered, so, shows that the … a heat pump is to authorize through the energy supplier in charge (building office / Landrat velvet). .... a) Geothermal energy collectors .
Indicates content that may require registration and/or purchase.