Products/Services for Amt Linear Bearings

  • Linear Bearings-Image
    Linear Bearings - (333 companies)
    Image Credit: Berg W.M., Inc. | Schneeberger | Linear Bearings Information Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy. The object may also...
    Bearing Type
    Bearing / Rail Assembly
    Special Bearing Materials
  • Plain Bearings and Sleeve Bearings-Image
    Plain Bearings and Sleeve Bearings - (553 companies)
    Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action. Plain bearings and sleeve bearings (also...
  • Ball Bearings-Image
    Ball Bearings - (769 companies)
    Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction...
  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
  • Linear Shafts-Image
    Linear Shafts - (94 companies)
    Linear shafts are elongated, rod-shaped devices that provide linear or rotary motion for power transmission applications. Linear shafts are elongated, rod-shaped devices that provide linear motion for power transmission applications. Mounting...
  •  
    Linear Slides and Linear Stages - (491 companies)
    ...the slide. Common linear bearing types used in linear slides include: Air bearings. Ball slides. Crossed rollers bearings. Dovetail ways. Hardened ways (or box ways). Linear ball bushings. Linear motion guides. Linear needle roller bearings (or M/V ways...
  •  
    Linear Bearing Rails - (219 companies)
    They are an integral part of linear bearings, typically ordered separately from the rolling element component. Linear bearings are available in many configurations, with differing attributes such as stiffness, smoothness of motion, profile height, cost...
  •  
    Plastic Bearings - (122 companies)
    Flange-mounted bearings are used when the shaft axis is perpendicular to the mounting surface.\. Hanger bearings are rotational and often used with drive and screw conveyor shafts. Linear bearings are designed for components that need to be moved...
  •  
    Roller Bearings - (593 companies)
    Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement...
  •  
    Thrust Bearings - (395 companies)
    Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
NB Corporation of America
Modern Linear Incorporated