Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: Comparator Type:Ultralow Power, Voltage; No. of Comparators:1 Comparator; Response Time:23µs; Supply Voltage Range:2V to 5.5V; Comparator Case Style:WLCSP; No. of Pins:6Pins; IC Output Type:Open Drain; Operating Temperature Min:-40°CRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EVALUATION KIT, COMPARATOR ROHS COMPLIANT: YES
-
Supplier: Lansdale Semiconductor, Inc.
Description: These ICs are part of a family of devices used for precision data conversion and instrumentation applications.
- Pin Count: 14
- Number of Units in the Chip: 1
- Operating Temperature: -55 to 125 C
- Package Type: DIP
-
-
Supplier: Newark, An Avnet Company
Description: IC, DC/DC UP CONVERTER, DIP8, 757; COMPARATOR TYPE:-; RESPONSE TIME:-; SUPPLY VOLTAGE RANGE:-; COMPARATOR CASE STYLE:-; NO. OF PINS:8PINS; IC OUTPUT TYPE:-; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE MAX:70°C; PRODUCT ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: COMPARATOR, DUAL, 5.5VIN, TTL, 8SOIC; Controller Applications:-; Input Voltage:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:-; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: The AD8469 is a fast comparator fabricated on XFCB2, an Analog Devices, Inc., proprietary process. This comparator is exceptionally versatile and easy to use. Features include an input range from VEE ? 0.2 V to VCC + 0.2 V, low noise, TTL- and CMOS-compat
- Supply Voltage (VS): 2.5 to 5.5 volts
- CMRR: 50 dB
- Logic Output: CMOS, TTL
- Features: Comparators
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: BRQ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Features: Comparators
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: National Semiconductor Category: Integrated Circuits (ICs) Logic Comparators Package: Bulk Product Status: Active Type: Identity Comparator Number of Bits: 10 Output: Active Low Package / Case: 24-DIP (0.600", 15.24mm) Supplier
- Features: Comparators, Other
-
Supplier: Allied Electronics, Inc.
Description: 36 V Supply Voltage, +⁄- 30 V Differential Input Voltage, Integrated Circuit Voltage Comparators 150 nA (Max.) input current over temperature 20 nA (Max.) offset current over temperature +⁄- 30 V differential input voltage range 135 mW @ +⁄- 15 V power consumption The NTE922M are voltage
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Linear Comparators Package: Tape & Reel (TR) Type: General Purpose Operating Temperature: -40°C ~ 85°C Package / Case: 14-TSSOP (0.173", 4.40mm Width) Mounting Type: Surface Mount
- Features: Comparators, Other
-
Supplier: Allied Electronics, Inc.
Description: 36 V, 0.8 mA (Typ.), Differential input Voltage +⁄-36 V, Quad Differential Comparators Single supply or dual supplies Wide range of supply voltage Common mode input voltage range includes ground Low output saturation voltage Output compatible with TTL, MOS, and CMOS These devices
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 18 or 36 V Supply Voltage, 1 mA (Typ.) Supply Current, Low Power Dual Voltage Comparators Input common-mode voltage range includes ground Differential input voltage range equal to the supply voltage These devices consist of two
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 866947-CMP05GZ Features: Comparator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL
- Features: Comparators
-
Supplier: Micross Components, Inc.
Description: Micross has partnered with key suppliers such as Texas Instruments and Linear Tech to offer continued support for a broad range of Analog Products in both commercial and SMD offerings. Voltage Regulators Operational Amps Voltage Comparators ADC/DAC Devices Line Drive/Receivers
- Features: Comparators
-
Supplier: Renesas Electronics Corporation
Description: ISL55141, ISL55142, ISL55143 integrated circuits are high-speed, wide input common-mode range comparators. They provide three-state window comparators in a high voltage CMOS process (18V). Each comparator has dual receive thresholds, CVA and CVB, for establishing minimum 1-VIH
- Supply Current (IS): 7 milliamps
- Input Offset Voltage (VOS): 50 millivolts
- Number of Devices in Package: 4
- Features: Comparators, Single Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 910066-AD9686TQ Operating Temperature Range: -55°C ~ 125°C Features: Comparator with Voltage Reference Complementary, TTL, - 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories:
- Operating Temperature: -55 to 125 C
- Features: Comparators, Other
- Package Type: DIP
- Logic Output: TTL
-
Supplier: Renesas Electronics Corporation
Description: The ISL28915 is a nano power comparator optimized for low-power applications. This device is designed for single-supply operation from 1.8V to 5.5V and typically consumes 500nA of supply current. These devices also feature a push/pull output stage with rail-to-rail input and
- Supply Current (IS): 0.0005 milliamps
- Input Offset Voltage (VOS): 2 millivolts
- Number of Devices in Package: 1
- Features: Comparators, Single Supply
-
Supplier: Allied Electronics, Inc.
Description: Supply voltage +⁄- 18 or 36 V, Low Power Quad Voltage Comparators These devices consist of four independent precision voltage comparators with an offset voltage specifications as low as 2 mV (Max.) All these comparators were designed specifically to operate from a single
-
Supplier: Mahr Inc.
Description: Product features Satin chrome finished operating and display units Dial Comparator is integrated in frame Adjustable tolerance markers Chrome plated steel frame, heat insulated Retraction of the moveable anvil ensures maximum wear resistance Spindle and anvil are carbide tipped Spindle is
- Display: Dial / Analog / Direct Reading Scale
- Mounting / Loading Options: Handheld / Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Micrometer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog Comparators Quad, DAC-Programmed, CMOS Comparator Product overview: MAX516ACWG+ from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and
- Power Dissipation: 650 milliwatts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
- Operating Range: Commercial, Industrial
- Package Type: DIP
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: grouped into 12 conversion pairs plus two voltage reference monitoring inputs Dedicated result buffer for each analog channel Flexible and Independent ADC Trigger Sources Up to 4 High-Speed Comparators with Direct Connection to the PWM module 10-bit Digital-to-Analog Converter
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: QFP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LOW COST DCL (driver comparator load) Product overview: AD53504XSP from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for
-
Supplier: Microchip Technology, Inc.
Description: include up to 4 channels of 10-bit A/D, an analog comparator module with a single comparator, programmable on-chip voltage reference and a Standard Capture/Compare/PWM (CCP) module. For product comparison, please consider: PIC16F18323 Additional Features 256 bytes of EEPROM data
- Internal RAM Size: 0.128 KB
- Internal ROM Size: 3.5 KB
- Number of Timers: 2
- Number of A/D Converters: 4
-
Supplier: Microchip Technology, Inc.
Description: 10-bit A/D, 2 Operation Amplifiers, 2 high-speed analog Comparators, and a Bandgap Voltage Reference. Digital peripherals include a standard Capture/Compare/PWM (CCP) module, a 2-phase PWM with asynchronous feedback, a 16-bit timer and 2 8-bit timers. For product comparison, please
- Internal RAM Size: 0.128 KB
- Internal ROM Size: 3.5 KB
- Number of Timers: 2
- Number of A/D Converters: 12
Find Suppliers by Category Top
Featured Products Top
-
The ALD2301 by Advance Linear Devices is a monolithic high-performance dual voltage comparator. It can operate with a single (+5V) or dual (±5V) power supply, and the input voltage range includes ground. The open-drain configuration of the outputs (read more)
Browse Analog Comparators Datasheets for Advanced Linear Devices, Inc. -
The ALD1115 MOSFET by Advanced Linear Devices is a monolithic complementary N-channel and P-channel transistor pair that is designed for a broad range of analog applications. It contains an N-channel and a P-channel MOSFET in one package. These chips are (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
sensor output against various external forces. Analog output and threshold voltage are supplied to an internal comparator that compares two voltages and outputs a comparison result as a digital output. Narrow dual inline package with a single horizontal port, the AH3 sensor is (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
, Inc. Advanced Linear Devices, Inc. (ALD) is a design innovation leader in analog semiconductors specializing in the development and manufacture of precision CMOS linear integrated circuits, including analog switches, A/D converters and chipsets, voltage comparators, operational (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
analog semiconductors, specializing in the development and manufacture of precision CMOS linear integrated circuits, including analog switches, A/D converters and chipsets, voltage comparators, operational amplifiers, energy harvesting systems, analog timers, and conventional and precision EPAD MOSFET transistors. For more information about Advanced Linear Devices go to www.aldinc.com. (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
Applications: Precision current mirrors Complementary push-pull linear drives Analog switches Choppers Differential amplifier input stages Voltage comparators Data converters Sample and hold circuits (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
switches Choppers Differential amplifier input stages Voltage comparators Data converters Sample and hold circuits Analog inverters Precision-matched current sources Samples and production orders available at (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
digital post-processing IIR filtering for increased noise immunity. The system can shut itself down in the event of a thermal overload by measuring its own die temperature. It uses Analog Devices' battery-management UART protocol for robust communications and supports an I2C (read more)
Browse Data Acquisition Datasheets for DigiKey -
machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Calibration - Mastering with two, NIST traceable blocks, allows continuous, accurate measurement over the full direct reading range. This provides significantly higher levels of productivity when compared to single point comparators or bench micrometers. Heavy-duty cylindrical bed (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Switching Power Supply Design with the PIC16F785
reduces the number of devices in a design by including not only the necessary interface peripherals for a SMPS design, but also two channels of analog PWM, two voltage comparators, and two op amps.
-
Resistance and Capacitance Meter Using a PIC 16C622
The PIC16C62X devices create a new branch in Microchip?s PIC16CXXX 8-bit microcontroller family by incorporating two analog comparators and a variable voltage reference on-chip. The comparators feature programmable input multiplexing from device inputs and an internal voltage reference
-
Switching Power Supply Design with the PIC16F785
reduces the number of devices in a design by including not only the necessary interface peripherals for a SMPS design, but also two channels of analog PWM, two voltage comparators, and two op amps.
-
Capacitive Multibutton Configurations
on more than 4 capacitive buttons. The channel select bits, C1CH<1:0> of CM1CON0 and target devices of this application note are the C2CH<1:0> of CM2CON0. The channel must be set PIC16F616 family, PIC16F690 family and the the same for both comparators. PIC16F887 family of microcontrollers. It assumes
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
filtering hardware and off-chip rotor position sensors since the electrical excitation comparators. It should be pointed out that all the must be synchronous to the rotor position. For reasons discussions here, and the application software, of cost, reliability, mechanical packaging and especially assume
More Information Top
-
A new dual threshold time-over-threshold circuit for fast timing in PET
Single threshold ToT was implemented as essentially a simplified version of the dual threshold circuit, using only one of the same Analog Devices comparators on a custom PCB (figure 1(a)). .
-
Single event effect and radiation damage results for candidate spacecraft electronics
Multiple transient sizes were observed during heavy ion testing of this analog comparator device from NSC.
-
High Time Resolution Astrophysics
The particular circuit used for these devices relies upon the ADCMP565 analog devices comparator , with an in- put/ouput delay of 300 ps, 50 ps propagation delay dispersion and 5 GHz equiv- alent bandwidth.
-
Laser rangefinder for the near-earth asteroid rendezvous (NEAR) mission
The Analog Devices comparator (AD96685) operates using any of eight preset threshold levels which are set by command and/or auto-thresholding.
-
QUICKRECALL: A Low Overhead HW/SW Approach for Enabling Computations across Power Cycles in Transiently Powered Computers
An Analog Devices comparator (CMP401), is interfaced with the GPIO pins to provide a digital signal output after comparing a reference Vtrig to the microcontroller’s Vdd.
-
Dark-count-less photon-counting x-ray computed tomography system using a YAP-MPPC detector
The CT system consists of an X-ray generator, an oscillation linear detector, an integrator with a time constant of 100 ns, an ultra-high-speed comparator ( Analog Devices , AD8561), a turntable (Siguma Koki, SGSP-6OYAW-OB), a two-stage controller (Siguma …
-
A digitization scheme of sub-microampere current using a commercial comparator
with hysteresis and FPGA-based wave union TDC
In our scheme, a current controlled oscillator is built using a comparator ( Analog Device Inc. ADCMP605 [13]) and its oscillation frequency is determined by the input current into its hysteresis pin.
-
Capacitive sensor for active tip clearance control in a palm-sized gas turbine generator
and the resonant circuit it- self were fed into two comparators ( Analog Devices AD6687 ultrafast comparator).
-
Balanced Single Photon Avalanche Detector with Variode‐Based Spike Noise Cancellation
One part is send to an analog comparator ( Analog Devices , ADCM572) for discrimination, whereas the other part is send to a RF power detector (Analog Devices, AD8361) for feedback.
-
On‐coil multiple channel transmit system based on class‐D amplification and pre‐amplification with current amplitude feedback
The SDM encoded RF carrier is amplified and split into two 180 out-of-phase digital signals through a high speed Emitter Coupled Logic comparator ( Analog Devi- ces ADCMP565).
Indicates content that may require registration and/or purchase.