-
Supplier: American Portwell Technology Inc.
Description: Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Other, PCI
-
Supplier: American Portwell Technology Inc.
Description: Six Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Other, PCI
-
Supplier: American Portwell Technology Inc.
Description: Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Other, PCI
-
-
Supplier: American Portwell Technology Inc.
Description: Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
-
Supplier: ACCES I/O Products, Inc.
Description: contain eight and sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers. The PCI-DA12-2, -4, and -6 have two, four, and six DACs respectively. All of these cards have 8255 Compatible digital input/outputs,
- Number of ports: 2
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Signal Converters - 4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards -- PCI-9812/9810Supplier: ADLINK Technology Inc.
Description: ADLINK's PCI-9812, PCI-9810 and PCI-9812A are 4-CH, 10 or 12-bit, 20 MS/s simultaneous-sampling analog input cards. The high-speed analog input channels are single-ended, with hardware programmable input ranges of ±1 V, ±5 V and input impedances of 50 ?,
- Sampling Frequency: 20,000 kHz
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: Sixteen Channel, 12-Bit Analog Input Card Model PCI-AI12-16 is a multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. The board uses a low-noise,
- Number of ports: 16
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: 3.3V and 5V compatible (Call for PCI-Express availability) Number of Analog Inputs Can Be Expanded up to 256 by use of our External Signal Conditioners/Sub-Multiplexers. Software Drivers Included for Windows XP/2003/2008/7/8/8.1 Model PCI-AI12-16 is a multifunction, high-speed,
- Number of ports: 16
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Advantech
Description: 1 MS/s, 12-bit, 16-ch Multifunction PCI Card 16 single-ended or 8 differential or a combination of analog inputs 12-bit A/D converter, with up to 1 MHz sampling rate Two 12-bit analog output channels with continuous waveform output function 16-ch digital
- Features: Bus Interface / Adapter Module
-
Supplier: Advantech
Description: 100 kS/s, 12-bit, 16-ch Universal Multifunction PCI Card 16-ch single-ended analog input Cost-effective 12-bit A/D converter, with up to 100 kHz sampling rate 16 single-ended analog inputs Programmable gain 16 digital inputs and 16 digital outputs
- Features: Bus Interface / Adapter Module
-
Supplier: ACCES I/O Products, Inc.
Description: FIFOs 4K Samples / Words. On-board Pacer Clock and Counter Timers Two 12 bit Analog Outputs 24 Buffered Digital I/O Lines Software Drivers Included for Windows XP/2003/2008/7/8/8.1 Model PCI-A12-16A is a multifunction, analog-to-digital,
- Number of ports: 16
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Aitech Defense Systems, Inc.
Description: Provides a 12-bit resolution analog and digital conversion to multiple ports. Designed for LEO, Mars Terrestrial with an Option for GEO Environments Single-Slot Conduction-Cooled 3U CompactPCI card 12-bit A/D converter with -10V to +10V input range 64 analog
-
Supplier: D-TACQ Solutions
Description: 16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can
- Analog Input Channels: 32 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
- Features: Analog-to-Digital Converter, CompactPCI
-
Supplier: ADLINK Technology Inc.
Description: PCI Express technology, provides a clear advantage in that direct connection of each slot allows full transfer bandwidth for each individual card. The ADLINK PCIe-9814 x4 digitizer can be used in any standard PCI Express slot, x4, x8, or x16.
- Sampling Frequency: 80,000 kHz
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's new PCIe-9834 high-speed PCI Express digitizer, featuring four simultaneously sampled 80 MS/s input channels with 16-bit resolution, 40 MHz bandwidth, and up to 1 GB DDR3 onboard memory. Each of the four input channels supports up to 80MS/s sampling, with 16-bit resolution A/D
- Sampling Frequency: 80,000 kHz
- Resolution: 16 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: Other
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCIe series of data acquisition add-in cards are complete A/D systems on a single PCIe add-in card. These boards incorporate up to 8GB of on-board RAM with 1GB/sec typical PCIe bus transfer rates enabling full-rate acquisition for long durations. All boards in the PCIe
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCIe series of data acquisition add-in cards are complete A/D systems on a single PCIe add-in card. These boards incorporate up to 8GB of on-board RAM with 1GB/sec typical PCIe bus transfer rates enabling full-rate acquisition for long durations. All boards in the PCIe
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCIe series of data acquisition add-in cards are complete A/D systems on a single PCIe add-in card. These boards incorporate up to 8GB of on-board RAM with 1GB/sec typical PCIe bus transfer rates enabling full-rate acquisition for long durations. All boards in the PCIe
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCI data acquisition add-in cards are complete data acquisition (A/D) and control (D/A) systems on a single PCI Bus card. Ranging in speed from dual 14 and 12-bit 1-25MSPS boards up to 1500MSPS 8-bit boards with 8GB/16GB of on-board RAM. All cards come
-
Supplier: TSI Incorporated
Description: TSI Model ADCPCI is a 12-bit A/D card that is used to digitize the Thermal Anemometer signals. 4-Channel Pci A/D Board Features & Benefits Integrated with the software High sampling rate True simultaneous sample-and-hold
- Signal Converter Type: Analog-to-Digital Converter
-
Supplier: Elsys AG
Description: four analog-digital converters in the case of 4-channel cards and eight converters for 8-channel cards. This allows to use the full converter speed with all channel active. Cards with different sample rates and different resolution may be mixed
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: D-TACQ Solutions
Description: ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or
- Analog Input Channels: 64 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
-
Supplier: D-TACQ Solutions
Description: allows very low cost deployment at point of use. System slot functionality allows the card to control a CompactPCI/PXI peripheral card, for example gigabit ethernet, serial com ports.
- Analog Input Channels: 32 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 32,000 kHz
- Resolution: 14 bits
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
/down conversion and filtering on a single card. Frequency Conversion & Receiver Modules Beyond simple signal generation, we offer complete RF front-end solutions that combine local oscillators with high-linearity mixers and filters. Integrated Chains: Up/Down Converter (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
digital supply. The analog supply is also specified from 2.0 V to 3.6 V, although at least 2.4 V must be applied to VDDA when the ADC is used. Clock sources include a factory-trimmed internal 8 MHz RC oscillator, an internal 40 kHz low-speed oscillator, a 4 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Simulation, Modeling, and Programming for Autonomous Robots
On a hardware level, the prototyp- ical robot setup provides very heterogeneous I/O channels, including pressure sensing and control via a CAN bus, length sensing via an analog - digital converter PCI card , as .
-
Design of a small-scale tactile sensor with three sensing points for using in robotic fingertips
Outputs are amplified with definite gain and wired to AD ( Analog to Digital Converter ) PCI card .
-
The intravenous perfluorocarbon emulsion Oxycyte does not increase hyperbaric oxygen-related seizures in a non-sedated swine model
EEG signal was collected by a Dell PC (Round Rock, TX) and an analog – digital converter card ( PCI -6052E, National Instruments, Austin, TX) with 16-bit resolution and 200 Hz sampling rate.
-
Science and technology progress at the Sydney University Stellar Interferometer
A commercial digital to analog converter PCI card is used to provide the analog signals for the piezo actuators of the OPLC secondary mirrors.
-
A Conducting Cylinder for Modeling Human Body Presence in Indoor Propagation Channel
After amplification, the signal was recorded using an analog / digital converter ( card PCI 6014).
-
Effect of oxygen enrichment on the performance, combustion, and emission of single cylinder stationary CI engine fueled with cardanol diesel blends
These signals are interfaced to the computer through an analog to digital converter (ADC) card PCI -1050 which is mounted on the motherboard of the computer.
-
Hybrid (numerical-experimental) modeling of complex structures with linear and nonlinear components
… from Kistler Instru- mente AG, r load cell type 9712B250 from Kistler Instrumente AG, r impulse force hammer type 9724A5000 from Kistler Instrumente AG, r electromagneticshakerET-140andamplifierPA-141 from Labworks Instrument, r analog to digital converter cards , PCI -4551, PCI- 4552 Dynamic …
-
Miniature dual six-port millimeter-wave network analyzer on alumina ceramic substrate
The system is then completed by an amplification DC stage, a 12 bit analog to digital converter (ADC) PCI card and a PC with dedicated calibration software implemented in C++ (Fig. 4).
-
Extended Kohonen networks for the pose control of microrobots in a nanohandling station
The signal generator is a multi-channel digi tal / analog converter (OAC) PCI card with buffer and timer.
-
Thermal and electrical characterization of the intervertebral disc
An analog to digital (AD) converter card ( PCI DAS-1001, Omcga Engineering Inc.) was used to measure the voltage at the thermistor.
Indicates content that may require registration and/or purchase.