-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt edgewise meters have high visibility scales and straight forward design that make them especially suited to small, limited space, rack mounted power supplies and allied equipment. Supplied bezel and mounting hardware enable quick, trouble-free installation.
- Scale Length: 2.5 inch
- Analog Input Channels: 1
- Width: 76.2 mm
- Height: 54.864 mm
-
Supplier: Newark, An Avnet Company
Description: ANALOG EDGEWISE PANEL METER MODEL 288 RANGE AND SCALE 0-1MADC VERITCAL
-
Supplier: Newark, An Avnet Company
Description: ANALOG EDGEWISE PANEL METER MODEL 286 RANGE AND SCALE 0-5MADC HORIZONTAL
-
-
Supplier: Newark, An Avnet Company
Description: ANALOG EDGEWISE PANEL METER MODEL 286 RANGE AND SCALE 0-50UADC HORIZONTAL
-
Supplier: Newark, An Avnet Company
Description: ANALOG EDGEWISE PANEL METER MODEL 180 RANGE AND SCALE 0-5AAC HORIZONTAL
-
Supplier: Radwell International
Description: PANEL METER, EDGEWISE, TYPE 185, ANALOG, HORIZONTAL, 0-100PERCENT, 4-20MADC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: on translucent plastic. ME series edgewise meters are 2" long units that are interchangeable with many d'Arsonval meters. Feature flush-to-panel covers — no disfiguring bulge. 3MAS series rectangular models are 31⁄2" meters with operating zero adjusters and scales
-
Supplier: Allied Electronics, Inc.
Description: a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a
-
Supplier: Allied Electronics, Inc.
Description: a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a
-
Supplier: Allied Electronics, Inc.
Description: approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part
-
Supplier: ValueTronics International, Inc.
Description: Coefficient: Less than 0.02% per degree C Current Limiting: Concentric switch/potentiometer provides continuous adjustment of output current in two ranges: 0-500 mA, 0-5 A Metering: Front panel "edgewise" meter and a selector switch permits monitoring output voltage or current
- DC Output Power: 60.00000000000001 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
DP-50-D LED Display - Digital Panel Meter (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
standard or rechargeable batteries that can be powered by a solar panel. The RTU can connect to AMI compliant devices and read data from them. In pulse mode, AMI functionality is disabled and the device can read pulses from a pulse output device/meter. The analog input receives a 5V analog (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Plug & Play Digital Panel Mount Meter Model DPM-3 and the SmartPlug & Play Portable Hand Held Indicator Model SSI. These smart plug and play meters offer a variety of current and planned benefits including (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
E725 Microprocessor Based Digital Indicator / Panel Meter Signal conditioning is essential when a transducer’s output needs to be amplified or converted into a format compatible with monitoring or data logging equipment (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Contacts Options, Front Panel Mounted LED Output Indicator, Temperature monitor, handles, chassis slides, Digital Voltage and Current Meters and more. Linear operation minimizes output noise so these power supplies are ideal for use in test equipment, analog systems, controls, medical (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
.5A Output Current Isolation Transformer). It is equipped with an Analog Voltage & Current Meter Transformer for real-time monitoring of output parameters, ensuring precise voltage adjustment via the front-panel "VOLTAGE ADJUST" knob . Safety and protection are prioritized with a 5A Overcurrent (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Sensors, access control, lighting, and window coverings Metering and power management Smart homes and IoT Door locks, thermostats, window shades, lighting, and sensors Hubs, appliances, and control panels E-bikes and scooters Bluetooth, Zigbee, and Thread devices (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
In the present time a consecutive phaseout from generally usable, modular, analog standard NIMelectronics to compact single purpose devices utilizing digital signal processing hardware takes place. As example one of the main supliers of nuclear measurement electronics, Mirion Technologies (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
New Literature
Thebulle tinsdescribethe complete lineof panel meters , including the comprehensive series of edgewise analog displays, aladcontrol devices and electronic bargraph instruments, supplemented by a special line of ruggedized minia- ture meters and the Flat-Pak@line of "space-saver"meters.
-
Operational manual for LRE and ATE console panels
A spare temperature analog panel meter . .... Nine alarm temperature analog vertical edgewise meters.
-
Standard Handbook of Plant Engineering, Third Edition > ELECTRIC MEASURING INSTRUMENTS
Analog panel meters come in many standard models and ranges as well as in custom versions. .... For minimum use of panel space, edgewise reading meters are available, but they often introduce parallax problems…
-
Combining the Best of Analog and Digital Indication
The panel had to be modified or built to accommodate the bargraphs. .... Dixson, Triplett and International Instruments) developed their own designs to meet the demand for the new meter . .... In 1989, Weschler Instruments introduced the intelligent BarGraph Meter line, with drop-in replacements for the standard 6" edgewise and 4½" switchboard-type analog meters.
-
Panel Meters
Digital Bargraph Meter - Digital Display & Analog Bar Indication with Control & Communication. .... A brief overview of the various panel meter types and their capabilities. .... Typical size: 2½-5½" rectangular, 1½-4½" round, 3/16 & ¼ DIN, 6" edgewise , 4½ & 8¾”…
-
Design concepts for the reactor protection and control process instrumentation digital upgrade project at the Donald C. Cook Nuclear Plant Units 1 and 2
However, the more modem upgrade technology applied required the operator to adapt to solid state displays and push button controls where they previously had edgewise panel meters and slide controls. .... Plant I&C technicians and engineers had been conditioned to the use of purely analog instruments.
-
Rotary Wing Structural Dynamics and Aeroelasticity, Second Edition > Index
…amplitude limiter/delimiter, 569–570 amplitude reducers, 251 amplitude response ratio, 264 amplitude responses, 29 analog filters, 638–639 elements … chordwise point, 346, 454 circumferential distortions, 388 closed-loop block diagrams, 307 cockpit panel , vibration level, 273–274 .... lead-lag dynamics, 628 dynamic subsystems, 627 engine/fuel metering system, 628 flow block diagram, 627 frequency spectrum … 382–384 coupled frequencies, 372–373 coupled modes, 113 coupling effects, 244, 374 characteristics, 117 edgewise bending and flatwise…
Indicates content that may require registration and/or purchase.