-
Supplier: Black Box
Description: The Modular Video Matrix Switcher Output Card - 4K, HDMI, Analog Audio is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to customize the matrix based on your application needs.
-
Supplier: Black Box
Description: The Modular Video Matrix Switcher Output Card - 4K, HDBaseT, Analog Audio, RS-232 is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to customize the matrix based on your application needs.
-
Supplier: MilesTek Corporation
Description: 4 x 4 VGA 3.5mm AUDIO MATRIX SWITCH - PART# 90-20217 This is a video share and video splitter in one switch. Two computers with 3.5mm audio ports can share four monitors, projectors or any video displays with VGA and 3.5mm audio ports (Video Share), or a computer can control all four video
-
-
Supplier: Black Box
Description: The Modular Video Matrix Switcher Input Card (4K, HDMI, Analog Audio) is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to customize the matrix based on your application needs.
-
Supplier: Newark, An Avnet Company
Description: VIDEO SWITCH MATRIX, 12 X 9, 28TSSOP; Crosspoint Switch Type:Video; Input / Output Configuration:-; Control Interface:I2C; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Digital IC Case:TSSOP; No. of Pins:28Pins; Operating RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: The ADG728 and ADG729 are CMOS analog matrix switches with a serially controlled 2-wire interface. The ADG728 is an 8-channel matrix switch, while the ADG729 is a dual 4-channel matrix switch. On resistance is closely matched between switches and very flat
- Supply Voltage (VS): 2.7 to 5.5 volts
- tON: 95 ns
- tOFF: 85 ns
- Package Type: TSSOP
-
Supplier: Quiktron, Inc.
Description: and use the remote control or front panel buttons to watch any picture on any five plasma, CRT, LCD or projection televisions with complete independence! This matrix switch offers three component video inputs, three stereo audio inputs, and three optical digital audio TOSLINK inputs. It will
-
Supplier: Quiktron, Inc.
Description: use the remote control or front panel buttons to watch any picture on any two plasma, CRT, LCD or projection televisions with complete independence! This matrix switch offers six component video inputs, six stereo audio inputs, and six optical digital audio TOSLINK inputs. It will switch all
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing
- Connector Type: Audio / Video Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches -
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component,
- Min Operating Current: 30 mA
- Operating Ambient Temperature: 0 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: 12x9 Video Switch Matrix, Clamp TSSOP28
- Pin Count: 28
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: ValueTronics International, Inc.
Description: mainframe backplane by using the analog backplane connection relays. This allows for easy matrix column expansion. A matrix of up to 6 rows by 96 columns can be supported within a single Model 3706 mainframe (with six Model 3730 cards).
-
Supplier: TelephoneStuff.com
Description: The 900 MHz analog interface cordless phone is exclusively engineered for use with all analog phone lines to provide greater flexibility and improved productivity while away from your desk. Customer satisfaction increases as calls no longer go unanswered. And the best part, you’ll
- Phone Type: Telephone
-
Supplier: ValueTronics International, Inc.
Description: Multiplexer Card Model 3724 Dual 1x30 FET Multiplexer Card (60 differential channels, automatic CJC with 3724-ST accessory) Model 3730 6x16, High Density, Matrix Card Model 3731 6x16 High Speed, Reed Relay, Matrix Card Model 3732 Quad 4x28, Ultra-High Density, Reed Relay Matrix
-
Supplier: Win Source Electronics
Description: Snap Dome Number of Keys: 12 Matrix (Columns x Rows): 3 x 4 Legend Type: Fixed Key Type: Polymer Legend: Telephone Format Key Color: White Operational Life: 3,000,000 Cycles Family Name: 86 Categories: Switches Legend Color: Black ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium
- Operating Ambient Temperature: -40 to 80 C
-
Supplier: Renesas Electronics Corporation
Description: The Intersil CD22M3494 is an array of 128 analog switches capable of handling signals from DC to video. Because of the switch structure, input signals may swing through the total supply voltage range, VDD to VEE. Each of the 128 switches may be addressed via the ADDRESS input to
- Supply Voltage (VS): 4 to 15 volts
- Package Type: PLCC
- Applications: Video
-
Supplier: Win Source Electronics
Description: - Red Illumination Voltage (Nominal): 1.95 VDC Switch Type: Snap Dome Number of Keys: 12 Matrix (Columns x Rows): 3 x 4 Legend Type: Fixed Key Type: Rubber Overlay Legend: Telephone Format Key Color: Black Operational Life: 3,000,000 Cycles Family Name: 84BL Categories: Switches Legend
-
Supplier: AMETEK Programmable Power
Description: 4x128 1-wire configuration Capable of switching 250 VAC/220 VDC, 1 A - highest in its class at this density Connect rows to internal analog bus to construct larger matrices without external cabling Crosspoint architecture enables multiple testpoints to share instrument I/O Stub-breaking
-
Supplier: ValueTronics International, Inc.
Description: flexibility in making low-level measurements. Row disconnect switches also reduce the capacitance loading when combining modules to create larger matrices. Multiple matrix modules can be combined through the analog bus or the row expansion kit to create a larger matrix.
-
Supplier: ValueTronics International, Inc.
Description: The 8760A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Chromalox
Description: choices. Compact DIN Rail Mount Universal Input 2 or 3 Outputs - SSR Drive, Relay or Analog / DC Linear PID or ON/OFF Control Bright Text / Icon OLED Matrix Display Bright Text / Icon OLED Matrix Display 3 Status LED's Digital Input Sensor Break Function High/Low, Deviation, or
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Festo Corporation
Description: Reading 1D barcodes, 2D matrix codes and directly marked codes Equipped with position tracking and additional inspection algorithms High resolution of 1.3 megapixels Quick and powerful recognition algorithms BLOB function for position sensing, quality inspection or counting multiple parts in
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Digital Output, Switch or Relay Contact
- Color Types Detected: RGB (Visible)
-
Supplier: Aalborg Instruments
Description: Microprocessor driven digital Command Modules are used in conjunction with any analog or digital mass flow meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module configurations are available. Command Modules contain appropriate power
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Features: Alarm, Controller, Programmable, Recorder
- Outputs: Analog Voltage, Switch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DRIVER LED MATRIX 44-TQFN Product overview: MAX6963ATH+ from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers
- Features: Other
-
Supplier: Moxa Inc.
Description: VPort D361 is a 1-channel video decoder for decoding H.264/MJPEG video streams from VPort series video encoders and VPort IP cameras back to analog video signals. The analog video signal can be sent to legacy CCTV devices, such as monitors, multiplexers, and matrix
- Number of Video Inputs: 1
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10baseT Ethernet
- Features: Audio Capability, External Device Control, Other, Other / Proprietary
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5 X 7 MATRIX LED DISPLAY DRIVER Product overview: MAX6952EPL from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Richardson RFPD
Description: AD-FMCOMMS5-EBZ board has both wideband channels covering the full 6 GHz range, as well as narrowband channels matched to 2.4GHz. The AD-FMCOMMS5-EBZ also contains dual ADG918 SPDT switches, which create a calibration matrix between the two AD9361s. This switch matrix hardware,
- Category: Development Board
-
Supplier: Richardson RFPD
Description: inputs channeled through a switch matrix to a 16-bit, 250 kHz sigma-delta (S-?) converter. The CDC is capable of sensing changes in the capacitance of the external sensors and uses this information to register a sensor activation. By programming the registers, the user has full control over
- Resolution: 16 bits
- Package Type: CSP
-
Supplier: Simpson Electric Company
Description: The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures electrical parameters like AC Voltage, AC Current,
- Width: 96 mm
- Height: 96 mm
- Depth: 55 mm
- Operating Temperature: 32 to 131 F
-
Supplier: TMP Pro Distribution
Description: This analog/digital mixer gives plenty of reasons to make the switch to digital. Computer-based DJs want an alternate means to move digital audio "from" and "to" sound cards, while maintaining the utmost fidelity. The DN-X900 offers 4 coaxial digital inputs with 24-bit digital processing and
-
Supplier: Microchip Technology, Inc.
Description: control circuitry (PCC). The PCC supports multiple low power down modes. Family parts MEC1310-NU MEC1310-NU-TR MEC1310-PZV Additional Features 8051 system controller 128 VTQFP package External SPI Flash 64 KB RAM 0.5KB/64KB Dual Port/64B CMOS 18x8 keyboard scan matrix 56 GPIO Pins 7
- TJ: 0 to 70 C
- Features: Other
- Package Type: QFP
-
Supplier: TelephoneStuff.com
Description: LANsmart Pro is a hand-held, multifunction Cable Map Tester and Cable Length Meter that is suitable for professional technicians or installers. Features: - Has an integrated Analog and Digital Tone Generator, Port Finder, and Quick Test - Displays cable map results in a pin-to-pin format
- Cable: Coaxial
-
Supplier: Sonel Test
Description: The SRP-50k0-5T0 standard programmable resistor is a source of high resistances used as standard equipment for calibration and testing of analog and digital insulation resistance meters. The resistance obtained thanks to this resistor can be kept for a long time under external direct voltage
Find Suppliers by Category Top
More Information Top
-
High isolation analog 4×4 matrix switch LSI for centralized control microcell radio systems
Abstract: Centralized control microcell radio systems use analog matrix switches to flexibly switch the modulated spectrum signals to each base station burst by burst.
-
Switchs / Matrix / Analog
AL2202 - 100 MHz Analog Matrix Switch .
-
FY05-FY06 Advanced Simulation and Computing Implementation Plan, Volume 2
…the Metropolis Center (LANL); deploy a new Silicon Graphics International (SGI) 3900 rendering system to support offices, collaboratory PowerWalls, and the new Metropolis immersive system, and adapt key software and hardware (LANL); and extend the analog matrix switch software as needed for…
-
Bidirectional analog 8×8 switch matrix with large input signal and over 1 GHz bandwidth
Abstract- A yield-performance optimized 8x8 GaAs MES- FET analog switch matrix aimed at handling simultaneously electrical signals of mixed protocols was designed for local-area network (LAN) applications.
-
1GHz Analog Comparator and Switch Matrix for 8-Channel Analog Data Acquisition System
Moreover, with such a design, it was possible to include an original analog switch matrix in front of the 8 comparators which increases the versatility of the overall system.
-
A method of extending an 1149.1 bus for mixed-signal testing
At each toggle, one or more devicesmay alter their Analog Switch Matrix settings,accordingto the values loaded in their individualAnalog ControlRegistersduring setup [DH].
-
A 1 GHz CMOS analog equalizer for perpendicular magnetic recording
The differential outputs are driven by the source followers to the analog switch matrix .
-
Scalable pseudo-optical switching system for multi-protocol environment
For this system we designed: (a) a 8x8 GaAs MESFET analog switch matrix offering a small insertionloss, high channelisola- tion and over lGHz bandwidthand (b) optical input and output ports for the pseudo-opticalswitch matrix.
Indicates content that may require registration and/or purchase.