-
Supplier: ValueTronics International, Inc.
Description: The 4030 is a new Pulse Generator from BK Precision. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ACCES I/O Products, Inc.
Description: counters is connected to a submultiple of the system bus clock and all I/O functions of the other two counters are available to you at the I/O connector. The counters can be used to generate periodic interrupt requests, for event counting, pulse and waveform generation,
- Analog Input Channels: 8 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 40 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: volts. The A/D converter is a successive-approximation type with solid-state input analog multiplexer and sample and hold amplifier. A/D conversion time is typically 25 microseconds. COUNTER/TIMER This card also contains a type 8254 counter/timer chip which has three 16-bit
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 140 F
- Resolution: 12 bits
- Features: Analog-to-Digital Converter, DC Voltage Input, ISA / EISA
-
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight single-ended analog inputs 12-bit resolution Up to 40,000 conversions/second Programmable scan rate Can be used with AIM-16 to support up to 128 differential inputs with programmable gains On-board counter/timer for event counting, pulse and waveform generation,
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Accuracy: 0.02 % FS
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels
- Digital I/O Channels: 40 #
- Resolution: 16 bits
- Accuracy: 0.028 % FS
- Operating Temperature: 32 to 140 F
-
Supplier: ACCES I/O Products, Inc.
Description: The user has access to each counter/timer’s gate, clock, and output signals. The output of counter two can be used to generate an interrupt. The software package supports counting events, frequency output, pulse and frequency measurement. DIGITAL I/O The circuit uses an
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
-
Supplier: Dataforth Corporation
Description: special functions: pulse/frequency counter, pulse/frequency counter with de-bounce, waveform measurement, time between events, frequency generator, pulse width modulation (PWM) generator, and one-shot pulse generator. The 8B isoLynx® SLX300 also enables four
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: Infineon Technologies AG
Description: NFC configuration IC with integrated CLO function and pulse width modulation (PWM) output NLM0011 Infineon’s dual-mode NFC configuration IC (NLM0011) with pulse width modulation (PWM) output is designed for LED applications to enable the emerging NFC programming feature, which is
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Electro Standards Laboratories
Description: currents, pulse counting, and digital contacts. Complex systems can be monitored by using a multitude of CellMite® ProD Model 4349 boards as Ethernet monitoring nodes within an Ethernet network. The CellMite® ProD features 11 channels of 12-bit analog inputs that can be sampled up to
- Analog Input Channels: 11 #
- Resolution: 12 bits
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other Input
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the
- Digital I/O Channels: 24 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
- Accuracy: 0.008 % FS
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Microchip Technology, Inc.
Description: Encoder Interface Module Features QEI with Phase A, Phase B and Index Pulse input 16-bit up/down position counter Count direction status Position Measurement (x2 and x4) mode Programmable digital noise filters on inputs Alternate 16-bit Timer/Counter mode Interrupt on position
- Clock Speed: 120 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 144 KB
- Number of Timers: 5
-
Supplier: ValueTronics International, Inc.
Description: FlexChannel™ inputs 32 optional digital channels Each FlexChannel provides one analog signal input or eight digital logic inputs with TLP058 logic probe Bandwidth: 350 MHz, 500 MHz, 1 GHz, 2 GHz*Optional and upgradeable Sample rate (all analog / digital channels): Real-time: 6.25 GS/s;
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
-
Digital Signal Processors (DSP) - 5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV128GM103Supplier: Microchip Technology, Inc.
Description: PWM lock, PWM output chopping and dynamic phase shifting Integrated Analog Features ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to 36 analog inputs Flexible and Independent ADC Trigger Sources Up to Four Op Amp/Comparators with Direct
- Pin Count: 36
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: Supports PWM lock, PWM output chopping and dynamic phase shifting Integrated Analog Features ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to 36 analog inputs Flexible and Independent ADC Trigger Sources Up to Four Op Amp/Comparators with Direct
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: ValueTronics International, Inc.
Description: instruments. Use the Trig Out port to connect your scope to a frequency counter for more accurate frequency measurements or to cross trigger other instruments. Autoscale Displays all analog and digital active signals, and automatically sets the vertical, horizontal and trigger
- Bandwidth: 350 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
turns, the rotation of the magnetic field triggers a pulse. The strength and duration of each current pulse is independent of how quickly or slowly the shaft rotates. This is one of the major benefits of Wiegand technology compared to other analog magnetic sensors (e.g., Hall effect sensors) which (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
an UBICYCL controller chip, both mounted on a printed circuit board. A collar-shaped multipole magnet designed to be mounted on the host machine’s rotating shaft completes the set. The counter in the controller chip has a 16-bit (65,536 rotations) measurement range. Communications are based on (read more)
Browse Sensor Chips Datasheets for UBITO -
state-of-health (SoH), state-of-charge (SoC) and state-of-power (SoP) need to be recorded. Isabellenhütte‘s analog sensors, which consist of a busbar shunt and a soldered-on printed circuit board (PCB), can be used to precisely monitor the incoming and outgoing currents in the battery pack (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
-purpose pulse retimer feature allows for predictable and precise multichip clock and pulse alignment for SYSREF, SYNC, and multichip synchronization (MCS) architectures. JESD204B and JESD204C Subclass 1 solutions are supported by pairing the ADF4378 with an integrated circuit (IC) that distributes pairs of (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
The Analog Devices LTC7893 synchronous boost controller drives all N-channel synchronous gallium nitride (GaN) field-effect transistor (FET) power stages from output voltages up to 100 V. The LTC7893 solves many of the challenges traditionally faced when using Ga (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey -
, no minimum load requirements, short circuit and overload protection with enhanced surge capabilities, front panel AC input power switch with indicator, overtemp protection on heat sinks and thermostatically controlled fans. Optional features include selecting your desired AC input voltage (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
-optimized high-performance alignment solution providing precision motion in 2, 3, 4 and degrees of freedom for the industrial test and assembly of photonic integrated circuits (PICs), fibers and fiber array units (FAU). Designed for space-limited environments, the F-141 fits within a footprint of just 5 x 7 x (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
regulator that can control a process variable such as pressure, temperature, level, or flow using feedback from an external sensor. For example, in a pumping system, a pressure transducer can send an analog signal to the drive. The internal PID controller then (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Computer and Computing Technologies in Agriculture VIII
Acquisition circuit includes a microcontroller, input pulse optocoupler isolation, 82C54 pulse counter , analog to digital conversion circuit , RS232 communication interface.
-
A telemetry-instrumentation system for chronically implanted glucose and oxygen sensors
The dis- crete logic and counter circuit generates proper timing pulses to multi- plex the analog signals to the VCO and RFO.
-
Real time pulse width monitor for Intensified Charge Coupled Device (ICCD) electro-optic shutters
The circuit uses a combination of digital counters and analog integrators to measure gate pulse widths in the range of 1 ns to 1024 ns with 1 ns resolution as our design goal.
-
Bidirectional single fiber low-cost optoelectronic interconnect for automotive applications
When the voltage at the capacitor matches that of the input signal, the analog comparator sends a pulse to the digital circuit which in turn stops the counter , and the count value is then stored into a register.
-
Experimental studies on flux switching processes in ferrite cores
The results presented in this paper are useful for the design of the counter circuits which perform the write-in operation by pulses only and the transfluxes analog memory which has the write-in and read-out circuits separately.
-
A simple and practical method to acquire geometrically correct images with resonant scanning‐based line scanning in a custom‐built video‐rate laser scanning mi...
Lineandframesynchronization (sync) pulses derive from an intermediate circuit that contains presettable line counters and a digital-to- analog converter that controls the vertical drive board.
-
The design and implementation of a hardwired 3-D video position-tracking transducer
Analog and digital circuits are used to control the flow of the pulses which are counted with asynchronous counters .
-
Automating mixer scales at the Orsk-Khalilovsk metallurgical combine
Block diagram of the AMRIS: i) strain gauge; 2) analog self- balancing ac potentiometer; 3) converter; 4) pulse counter ; 5) coin- cidence circuit ; 6) digital printer; 7) digital signal panel; 8) batch setting mechanism; 9) signalling circuit; i0) device to manually introduce …
-
A high-speed mixed-signal down-scaling circuit for DAB tuners
A down-scaling circuit mainly includes an analog - circuit - like dual modulus prescaler (DMP) and a digital circuit like the sequential pulse -swallow counter (PS counter).
-
Dynamic Model of Analog-to-Digital Tracking Converter
Block diagram of analog-to-digital tracking converter: COM+ , COM– ) comparator circuits ; RC) reversible counter ; DAC) digital-to- analog converter; CPG) clock pulse generator.
Indicates content that may require registration and/or purchase.