-
Supplier: Thinklogical
Description: Convert & Scale HDMI to SDI The Thinklogical HDMI to SDI Converter allows you to seamlessly convert an HDMI or DVI signal to a broadcast quality SDI signal. The HDMI to SDI Converter is fully SMPTE compliant, and includes a genlock input. User
- Power: 115 VAC, 230 VAC, DC
- Controls: Contrast
- Mounting: Desktop / Stand-alone
- Features: Genlock, Remote Control Support
-
Supplier: ValueTronics International, Inc.
Description: The SA42 is fiber optic equipment from Tektronix. Additional Features: Optical-to-Electrical Converter Ultra High Bandwidth for Analyzing High Frequency Signal Components Wavelength 1000 to 1700 nm Bandwidth (Optical): DC to 6.0 GHz Input Return Loss: 14 dB,
- Test Equipment Type: Hand Held
-
Supplier: S.I. Tech, Inc.
Description: 16-bit samples at 48KH rate. The microphone input is copied to both channels, the two line inputs remain in respective channels. The digitized stereo audio is transmitted acros a single fiber and received at the 2237-R. The 2237-R converts the digitized audio back to
- Secondary Port Maximum Cable Distance: 6 km
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
-
Supplier: S.I. Tech, Inc.
Description: 16-bit samples at 48KH rate. The microphone input is copied to both channels, the two line inputs remain in respective channels. The digitized stereo audio is transmitted acros a single fiber and received at the 2237-R. The 2237-R converts the digitized audio back to
- Secondary Port Maximum Cable Distance: 6 km
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-800TX Forward Path Optical Transmitter and MPS-850RX Forward Path Receiver comprise a CATV link designed to provide transmission of Telephony, High Speed Internet and analog signals in the 40 MHz - 860 MHz range over broadband fiber optic networks from a single head-end
- Form Factor: Module
- Features: Other, Rack Mountable
- Connector: SC Single Mode
- Network: Single Mode Fiber
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PCIe-9852 is a 2-CH 14-bit 200 MS/s digitizer for high frequency and wide dynamic range signals with an input frequency up to 90 MHz. The 90 MHz bandwidth analog input with 50? impedance is designed to receive ±0.2 V, ±2 V, or ±10 V high speed signals. With a PCI
- Sampling Frequency: 200,000 kHz
- Resolution: 14 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PXIe-9852 is a 2-CH 14-bit 200 MS/s digitizer for high frequency and wide dynamic range signals with an input frequency up to 90 MHz. The 90 MHz bandwidth analog input with 50? impedance is designed to receive ±0.2 V, ±2 V, or ±10 V high speed signals. With a PCI
- Sampling Frequency: 200,000 kHz
- Resolution: 14 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: PXI Bus
-
Supplier: iba America LLC
Description: Input module with 8 digital and 8 analog voltage inputs Sampling rate 1 kHz Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution ibaNet protocol 3Mbit Up to 8 devices can be cascaded using fiber optics ibaPADU-8AI-I 8 digital and 8
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 16 bits
-
Description: via USB converter or machine control (PLC) Analog output adjustable to 0 or 4 to 20 mA for connection of standard analyzing instruments Internal digital signal processing for high accuracy and long temperature ranges High quality optics for measurement of small objects
- Temperature Range: 185 to 2,192 F
- Spectral Range: 2 to 2.6 microns
- Response Time: 2 to 10,000 milliseconds
- Operating Temperature: 32 to 158 F
-
Supplier: Advantech
Description: transmission over multi-mode optic cable up to 300m (990ft) (OM3) / 400m (1320ft)(OM4) Supports full duplex transmitter and receiver when 4K@60 4:4:4 Slide switch to select transmission over copper or SFP (Fiber) Pure unaltered uncompressed 7.1ch digital HDMI over IP
- Type: HDTV
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey
More Information Top
-
Amplified quantum fluctuation as a mechanism for generating ultrashort pulses in semiconductor lasers
Ultrashort optical pulse generation is essential in a wide range of applications ranging from high speed analog /digital converter to fiber optical communication systems.
-
Outsider's look at flight instrumentation
In nuclear weapons test instrumentation development,the “state-of-the-art”is actively being advanced in such areas as high-speed oscilloscopes,high-speed analog to digital converters , fiber optic data transmission, image intensifiers,high-framing rate video cameras, wide bandwidth coaxial cables …
-
The Antarctic Ice Borehole Probe
NTSC Video- to - Analog fiber optic converters send images through the tether in real time to the surface Ground Station.
-
The New Feedback Control System of RFX-mod Based on the MARTe Real-Time Framework
This fact suggested a radical change in the hardware organization, adopting a single multi-core server in place of multiple VME computers, connected to Analog to Digital (ADC) and Digital to Analog (DAC) converters via fiber -optic bus extenders.
-
Flexible pulse-width tunable 1.06µm pulsed laser source utilizing a FPGA based waveform generator
Keywords- Field Programmable Gate Array, Digital- to - Analog Converter , Fiber Laser, Laser Micromachining .
-
Electronic-voltage transformers for distributive mains
Keywords: electronic voltage transformer, analog to digital converter , optic fiber cable, distributive mains DOI: 10.3103/S1068371214070037 .
-
Digitized RF transmission over fiber
20 km Standard Single Mode Fiber Digital- to - Analog Converter with Variable Resolution of 3–8 b .
-
http://dspace.mit.edu/bitstream/handle/1721.1/45496/43071254-MIT.pdf?sequence=2
To the left of the computer, is a serial to fiber-optic converter that provides communications to the 8 channel analog to digital converter over a fiber -optic link.
-
Modeling and implementing of energy efficient pump drives based on hardware-in-the-loop
So it can be shown that the developed code can be used on different platform this basic system has up to eight analog to digital converters , four fiber optic inputs and sixteen outputs.
-
40-km range, 1-m resolution measurement based on phase-noise-compensated coherent optical frequency domain reflectometry
A/D : Analog to digital converter FUT : Fibre under test .
Indicates content that may require registration and/or purchase.