Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Maximum Weather Instruments
Description: When you're ready to step up to the next level, this beautiful combination of analog instruments leaves little to want for and much to admire. Professional home weather station is an arrangement of Maximum's Maestro, Mini-Max, Proteus, ComfortMinder and Meridian
-
Supplier: Maximum Weather Instruments
Description: When you're ready to step up to the next level, this beautiful combination of analog instruments leaves little to want for and much to admire. Professional home weather station is an arrangement of Maximum's Maestro, Mini-Max, Proteus, ComfortMinder and Meridian
-
Supplier: Maximum Weather Instruments
Description: When you're ready to step up to the next level, this beautiful combination of analog instruments leaves little to want for and much to admire. Professional home weather station is an arrangement of Maximum's Maestro, Mini-Max, Proteus, ComfortMinder and Meridian
-
-
Supplier: Maximum Weather Instruments
Description: When you're ready to step up to the next level, this beautiful combination of analog instruments leaves little to want for and much to admire. Professional home weather station is an arrangement of Maximum's Maestro, Mini-Max, Proteus, ComfortMinder and Meridian
-
Supplier: Vaisala
Description: A compact all-in-one weather instrument The WXT530 is a cost efficient series of all-in-one weather instruments. It provides six of the most important weather parameters: air pressure, temperature, humidity, rainfall, wind speed and wind direction. With 6 versions
- Weight: 1.1025 to 1.5435 lbs
- Operating Temperature: -61.6 to 140 F
- Output Options: Analog Current
- Features: Electrical Heater (For winter environments)
-
Supplier: Vaisala
Description: cable and connector. Can be mounted in many ways on any existing mast. • For sophisticated road weather applications • PWD12 provides accurate visibility and present weather measurement in the road environment. Visibility range of 10...20 000 meters. Indicates also the cause of
- Height: 27.3622195 inch
- Weight: 6.615 lbs
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Switch or Relay
-
Supplier: Davis Instruments Corp.
Description: No Description Provided
- Height: 3 inch
- Weight: 3.375 lbs
- Operating Temperature: -5 to 140 F
- Output Options: Analog Voltage
-
Supplier: Davis Instruments Corp.
Description: No Description Provided
- Height: 3 inch
- Weight: 3.375 lbs
- Operating Temperature: -5 to 140 F
- Output Options: Analog Voltage
-
Supplier: Davis Instruments Corp.
Description: No Description Provided
- Height: 3 inch
- Weight: 3.375 lbs
- Operating Temperature: -5 to 140 F
- Output Options: Analog Voltage
-
Supplier: LufftUSA
Description: Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS300-UMB Smart Weather Sensor for measuring of air temperature, relative humidity and air pressure. Relative humidity
- Height: 8.7795323 inch
- Weight: 2.20458553791887 lbs
- Operating Temperature: -58 to 140 F
- Output Options: Analog Voltage
-
Supplier: LufftUSA
Description: Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air pressure,
- Height: 15.4330792 inch
- Weight: 3.3075 lbs
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 285 to 2,800 nm
-
Supplier: Rotronic Instrument Corp.
Description: The MP101A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable for operation at remote locations. Energizing of the probe is required for only
- Operating Temperature: -40 to 185 F
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
- Device Classification: Sensor Only
-
Supplier: Mesa Systems Company
Description: No Description Provided
- Operating Temperature: 5 to 122 F
- Output Options: Analog Voltage
- Features: Battery Powered
- Weather Component Sensed: Measures Water or Moisture Content
-
Supplier: Rotronic Instrument Corp.
Description: Airport weather stations, meteorological towers, rooftop installations and any application with continuous data monitoring.
- Operating Temperature: -58 to 212 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Dew Point
- Interface Options: Other Computer Interface
-
Supplier: RainWise, Inc.
Description: Aervane Wind Speed and Direction Sensor The WeatherLog AerVaneTM was designed to meet or exceed the EPA guidelines for regulatory modeling applications. The balanced propeller is supported in stainless steel instrument ball bearings. The propeller drives a serrated disc which generates pulses
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only
-
Supplier: Cole-Parmer
Description: measurement with increased accuracy and current measurement, via clip-on current transformer and sensors • Data storage of min-max values • Automatic or manual measuring range selection analog scale for quick trend indication – bar graph or pointer • Rugged IP65 housing with protective
-
Supplier: Edgetech Instruments Inc.
Description: The Vigilant Aircraft Hygrometer is a rugged, shock mounted instrument used for accurate measurement of dew/frost point in flight or in installations with existing flow, such as wind tunnels. The Vigilant features a miniature, remote or mounted, primary method chilled mirror dew/frost point
- Operating Temperature: -58 to 212 F
- Output Options: Analog Current, Analog Voltage
- Instrument Display Options: Digital Display
- Instrument User Interface Options: Digital Front Panel
-
Supplier: Campbell Scientific, Inc.
Description: This sensor detects ice accumulation on the instrument, and can be used for warning of ice conditions on power lines, roads, aircraft, and wind turbines. It can be used in wind prospecting to determine the potential for ice causing interruptions in power generating.
- Height: 1.5 inch
- Weight: 0.7 lbs
- Operating Temperature: -67 to 159.8 F
- Output Options: Analog Voltage
-
Supplier: OTT Hydromet
Description: have been used with traditional "cups and vanes". The digital or analog output delivers instantaneous, average, min or max value with flexible measuring rate. The V200A-UMB is heated in case reaching critical ambient conditions. Recommended for: meteorology or building automation. The
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only, Sensor System
-
Supplier: Vaisala
Description: sensor - superior long-term stability • Optional warmed humidity probe and chemical purge • USB-connection cable for service use • Fits in DTR13 and DTR502/503 radiation shields and also in the Stevenson screen • Weather-proof housing IP66 • Optional fast temperature probe • Different
- Height: 10.9842579 inch
- Weight: 0.189594356261023 lbs
- Operating Temperature: -112 to 140 F
- Output Options: Analog Voltage
-
Supplier: LufftUSA
Description: or analog output delivers instantaneous, average, min or max value with flexible measuring rate. The VENTUS is heated in case of critical ambient conditions. Made for cold climates! Recommended for: Wind turbines, marine/ships, meteorology and building automation. The following
- Height: 6.692917 inch
- Weight: 3.57142857142857 lbs
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
-
Supplier: Campbell Scientific, Inc.
Description: The Wind Monitors are light-weight instruments that measure wind speed and direction. Manufactured by RM Young, the Wind Monitors are cabled for use with our dataloggers. The Wind Monitors' design emphasizes simplicity and lightweight construction. They are made out of rigid UV-stabilized
- Height: 14.6 inch
- Weight: 3.2 lbs
- Operating Temperature: -58 to 122 F
- Output Options: Analog Voltage
-
Supplier: Campbell Scientific, Inc.
Description: The 03002 Wind Sentry Set consists of a 3-cup anemometer and a wind vane mounted on a small crossarm. The small size, simplicity, and rugged construction provide a quality instrument for a modest price. The sensor interfaces directly with Campbell dataloggers; no signal conditioning is
- Height: 12.6 inch
- Operating Temperature: -58 to 122 F
- Output Options: Analog Voltage, Pulse Signal
- Mounting Type: Pole-mounted (Typically via clamps)
-
Supplier: E+E Elektronik
Description: possible to adjust the humidity and temperature reading and set up the analogue outputs. Typical Applications Meteorology, weather stations Hatcheries and incubators Climatic chambers Green houses, storage rooms Artificial snow machines Battery operated devices
- Height: 2.8740173 inch
- Operating Temperature: -40 to 176 F
- Output Options: Analog Voltage
- Features: Battery Powered
-
Supplier: Vaisala
Description: For stable and inexpensive wind measurements WXT532 is part of the Weather Transmitter WXT530 Series. It is an ultrasonic wind sensor in a lightweight package. It incorporates decades of Vaisala experience in wind measurement using ultrasound to determine horizontal wind speed and direction.
- Height: 5.5511841 inch
- Weight: 1.12433862433862 lbs
- Operating Temperature: -61.6 to 140 F
- Output Options: Analog Current
-
Supplier: Campbell Scientific, Inc.
Description: The 03002 measures wind speed and direction with a 3-cup anemometer and a wind vane mounted on a small crossarm. The small size, simplicity, and rugged construction provide a quality instrument for a modest price. The sensor interfaces directly with Campbell dataloggers; no signal
- Height: 12.6 inch
- Weight: 0.625 lbs
- Operating Temperature: -58 to 122 F
- Output Options: Analog Voltage
-
Supplier: RainWise, Inc.
Description: sensor parameter desired. An RS-232 serial output is standard. Analog outputs, including 4-20 milliamps are available as options. The Auto Select mode displays the values in rotation. The System 12 can be provided with nonvolatile RAM up to a 256K capacity for those installations where a
- Height: 9 inch
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Base Mounted
- Features: Battery Powered, Integral Datalogger / Memory
-
Supplier: RainWise, Inc.
Description: several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Base Mounted, Pole-mounted (Typically via clamps)
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
-
Supplier: Traceable® Products
Description: Traceable® Precision Barometer's triple scales provide a sensitive measure of atmospheric pressure from 954 to 1073 millibars, 28.1 to 31.7 inches of mercury, and 715 to 805 millimeters of mercury with a resolution of 0.5 mbar, 0.05 InHg, and 0.5 mmHg. Accuracy is ±0.5% of reading. Traceable to
- Height: 4.425 inch
- Weight: 1 lbs
- Instrument Display Options: Analog Display
- Instrument User Interface Options: Analog Front Panel
-
Supplier: OTT Hydromet
Description: levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications.
- Operating Temperature: -40 to 176 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Interface Options: Serial Interface
-
Supplier: Davis Instruments Corp.
Description: No Description Provided
- Height: 3.625 inch
- Weight: 0.15625 lbs
- Instrument Display Options: Analog Display
- Weather Component Sensed: Senses Wind Speed
-
Supplier: E+E Elektronik
Description: The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE210 can be employed
- Height: 3.149608 inch
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
-
Supplier: CARLO GAVAZZI Automation Components
Description: Air velocity transmitter coupled with temperature monitoring. Comes with optional display to show air velocity and temperature as well as option to choose RS485 modbus. Available in 0-10 V output or 4-20 mA output. Remote or duct mounting 0-10 V or 4-20 mA output 20 m/s measuring range With or
- Output Options: Analog Current, Analog Voltage
- Instrument Display Options: Digital Display
- Weather Component Sensed: Measures Temperature, Senses Wind Speed
- Device Classification: Sensor Only
-
Supplier: Enercorp Instruments Ltd.
Description: instrument is rated for 60 m/sec (135 mph) and 85°C (185°F). The Classic is ideal for process plants required to measure wind conditions. Standard analog outputs connect easily to data aquisition systems. Our compact wind transmitters have the perfect price performance ratio for most
-
Supplier: OTT Hydromet
Description: currently available Low temperature dependancy, very low window heating. Low maintenance No desiccant change for 10 years, weather and UV proof cable and connector. Universal interface SGR3 has both a RS485 Modbus interface plus analog 4 -20 mA or 0 - 1 Volt output. Smart output
- Operating Temperature: -40 to 176 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Interface Options: Serial Interface
Find Suppliers by Category Top
Featured Products Top
-
, cracking, peeling, pulverization, and oxidation. Fluorescent ultraviolet lamps that are best analog -ous to the ultraviolet spectrum of sunlight, through the synergistic efect between ultraviolet light and moisture, make the mat -erial's single light resistance or single humidity resistance weaken or fail, and are widely used in the evaluation of the weather resistance of materials. (read more)
Browse Stability Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
/O Status screen that displays controller digital and analog I/O status. StationComm Pump Station Monitoring Thanks to StationComm pump station monitoring and maintenance just (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
Conduct Research Top
-
Automation in the Antarctic: Adding Resilience to Remote Data Capture Systems
Built on a floating ice shelf in the Antarctic, the British Antarctic Survey's Halley VI Research Station collects important data to aid in the study of global problems from climate change and rising sea-levels, to space weather and the thinning of the ozone layer. Thanks to an innovative
-
Smart Computing Article - Basic Troubleshooting- Dial-up Modems
Nearly all analog modems (as opposed to cable and DSL [Digital Subscriber Line] modems) are internal. Just look for the phone jack on the back or the side of your PC, and you ve found your modem. You can find out the manufacturer and model number by looking in the Windows Device Manager
More Information Top
-
Methode of measurement of the periode of a body radioactive of short application au179m HF and au46m Sc life
The analog reading of the dead time is approximate only tr ~ s on the g6n6ralement multichannel incorpor6 ~t one instrument .
-
NIST/Industry Developed Temperature Tracking Device For Packages May Have Climate Metrology Applications
… can be more informative than daily minimum and maximum temperature observations, we're looking into the potential for using these devices as prototype weather stations and comparing their results with the analog and digital style instruments used for weather observations," says Strouse …
-
Temperature tracking device for packages may have climate metrology applications | EurekAlert! Science News
… can be more informative than daily minimum and maximum temperature observations, we're looking into the potential for using these devices as prototype weather stations and comparing their results with the analog and digital style instruments used for weather observations," says Strouse …
-
NIST/Industry Developed Temperature Tracking Device For Packages May Have Climate Metrology Applications
… can be more informative than daily minimum and maximum temperature observations, we're looking into the potential for using these devices as prototype weather stations and comparing their results with the analog and digital style instruments used for weather observations," says Strouse …
-
NIST/Industry Developed Temperature Tracking Device For Packages May Have Climate Metrology Applications
… can be more informative than daily minimum and maximum temperature observations, we're looking into the potential for using these devices as prototype weather stations and comparing their results with the analog and digital style instruments used for weather observations," says Strouse …
-
Laser remote sensing of atmospheric turbulence
The instrumentation included the hard-target analog of the DIM lidar, the scintillometer, and weather instruments .
-
CMA-900 GPS/FMS
The CMA-900 is equipped with the optimum suite of analog and digital interfaces for retrofit applications, including outputs to conventional and electronic flight instruments , suitably modified weather radars, autopilot and flight director systems, and inputs from other navigation sensors, and both …
-
GOES/SMS series
The GOES N-P series is based on the Boeing 601 bus and has several new capabilities, including a change in the Weather Facsimile service from an analog to a digital Low … … the space environment monitoring instruments ; a new dedicated channel …
Indicates content that may require registration and/or purchase.