Products/Services for Angle Vernier Gauge

  • Protractors and Angle Gages-Image
    Protractors and Angle Gages - (90 companies)
    ...angle measurements. Usually, bevels do not have any graduations. Universal or bevel protractors have a base arm and blade with a wide angular range. Bevel protractors have a graduated, angular, direct reading, or Vernier scale located on a large disc...
    Applications
    Type
    Level Sensing / Inclinometer
  • Rules and Length Gauges-Image
    Rules and Length Gauges - (244 companies)
    Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used. How to Select Rules, Scales, and Length Gauges. Rules, scales, and length gauges are flat...
  • Depth Gages-Image
    Depth Gages - (161 companies)
    ...on the specific application. Depth gage categories include: dial depth gages. digital depth gages. depth micrometers. thread depth gages. flush-pin gages. depth rules. combination depth angle gages. Vernier depth gages. Types of Depth Gages. Thread depth...
  • Micrometers-Image
    Micrometers - (258 companies)
    ...dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame. They are available in Vernier scale, digital and dial variations. Micrometers provide precise, quantitative measurements of a product's or component's attributes...
  • Fixed Gages-Image
    Fixed Gages - (73 companies)
    They differ based on the type of measurement or comparison being made. Angle gages have a series of fixed angles for comparative assessment of the angle between two surfaces. Center gages are fixed with a v-shaped notch for finding the center...
  •  
    Pressure Gauges - (1162 companies)
    Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
  •  
    Angle Cutters - (42 companies)
    Angle cutters are milling cutters with the cutting face angled with respect to the axis of rotation. There are many types of angle cutters. Examples include single angle cutters and double angle cutters. Single angle cutters are those which have...
  •  
    Strain Gauges - (129 companies)
    Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive...
  •  
    Level Gauges - (286 companies)
    Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank Level gauges are meters used to determine the level of a liquid in a fixed storage or process tank. The gauge is composed of several parts...
  •  
    Vacuum Gauges and Instruments - (220 companies)
    Vacuum gauges are devices for measuring vacuum or sub-atmospheric pressures. A vacuum is a space in which the pressure of a gas is low compared to the atmospheric pressure. The measure of vacuum is associated with pressure. Vacuum gauges...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire