-
Supplier: J. W. Winco, Inc.
Description: The static load of GN 343.6 leveling mounts is limited by the load capacity of the stud. The static load values in the table below refer to a net vertical load in relation to the ball socket. Under normal operating conditions, side loading or angular loading is not uncommon and the
- Type: Leveling Foot
-
Supplier: J. W. Winco, Inc.
Description: The static load of GN 343.2 leveling mounts is limited by the load capacity of the stud. The static load values in the table below refer to a net vertical load in relation to the ball socket. Under normal operating conditions, side loading or angular loading is not uncommon and the
- Type: Leveling Foot
-
Supplier: PI (Physik Instrumente) L.P.
Description: virtually maintenance free and their accuracy won't degrade over time due to wear. Travel to 1,000mm Table Size 50mm to 300mm Load to 770kg Tilt <0.25 arc-sec/in Straightness/Flatness <0.25µm Research Paper: "Uniaxial Vibration with an Electrodynamic Shaker and External Air Bearing"
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Carriage Load: 29.224 to 1,708.48 lbs
- Bearing Type: Air Bearing
-
-
Supplier: Newport MKS
Description: higher resonant frequency, 100% faster vibration decay and 160% better peak compliance. These 14.0 in. (355.6 mm) long rods mount to tables and breadboards with four bolts through a special ring base and have with a nylon gear rack set into the rod for rack-and-pinion control over
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: higher resonant frequency, 100% faster vibration decay and 160% better peak compliance. These 14.0 in. (355.6 mm) long rods mount to tables and breadboards with four bolts through a special ring base. See our Model 75 for a nylon gear rack for rack-and-pinion control over component
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Description: viewed as vector transformations, and the conditions of their solvability are explored. Orthogonal matrices are introduced with examples showing application to many problems requiring three dimensional thinking. The angular velocity matrix is shown to emerge from the differentiation of the
-
Supplier: IHS ESDU
Description: may be reduced by appropriate techniques, of which six are considered. The design considerations involved in the selection are discussed, and the principle underlying each technique is explained. General design guidance is given for each technique together with a table of typical
-
Supplier: CSA Group
Description: shifts, are dealt with in ISO 230‑3. ISO 230-7:2015 does not cover the following properties of spindles: - angular positioning accuracy (see ISO 230‑1 and ISO 230‑2); - run-out of surfaces and components (see ISO 230‑1); - tool holder interface specifications; - inertial vibration
-
Supplier: Newport MKS
Description: support for larger and heavier optical components. Convenient Table Mounting All optical support rods attach easily to tables either with an integral tie-down bolt or a steel ring base. We offer a wide selection of precision components including clamps, platforms and optics holders
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: with lower vibration amplitudes and higher resonant frequencies, often preferred for sensitive optical systems. The inherently greater stiffness and strength of these steel rods provides its support for larger and heavier optical components. Convenient Table Mounting All optical
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: CSA Group
Description: fixed or indexable heads, with accessory spindle(s) square to the Z-axis, with or without one spindle parallel to the Z-axis; - 45° split indexable heads, with mechanical indexing of the different angular positions of the two bodies (e.g. Hirth couplings); - 45° split continuous heads,
-
Supplier: Qioptiq
Description: provides superior mounting to tables or accessories. Thus, greater stability with less susceptibility to vibration. Stainless steel adjustment screws in phosphor bronze bushings The LM2 is equipped with three 1/4-80 adjustment screws each with 0.5 in. of travel. The adjustment screws
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.799972568014816 mm
- Maximum Thickness: 9.5 mm
- Shape: Circular
-
Supplier: Qioptiq
Description: provides superior mounting to tables or accessories. Thus, greater stability with less susceptibility to vibration. Stainless steel adjustment screws in phosphor bronze bushings The LM2 is equipped with three 1/4-80 adjustment screws each with 0.5 in. of travel. The adjustment screws
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.399986284007408 to 50.799972568014816 mm
- Maximum Thickness: 9.5 mm
- Shape: Circular
-
Supplier: Qioptiq
Description: provides superior mounting to tables or accessories. Thus, greater stability with less susceptibility to vibration. Stainless steel adjustment screws in phosphor bronze bushings The LM1 is equipped with three 10-80 adjustment screws each with 0.175 in. of travel minimum. The adjustment
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.699993142003704 to 25.399986284007408 mm
- Shape: Circular
Find Suppliers by Category Top
Featured Products Top
-
Technical Performance: Engineered to maintain positional accuracy within 0.02°, these couplings effectively isolate sensitive servo drives from system vibrations and shock loads. The elastomeric element absorbs angular, parallel, and axial misalignments up to (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
– significantly reducing downtime in municipal and industrial systems. However, the same features that made the design successful also introduced inherent limitations. The large angular travel of the hinged disc – often approaching 90 degrees – means the valve relies on gravity and (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
Features :: NASA Tech Briefs
Bench Top Testing of Electromechanical Devices Using a 105-AVT Angular Vibration Table .
-
Features :: NASA Tech Briefs
Bench Top Testing of Electromechanical Devices Using a 105-AVT Angular Vibration Table .
-
Features :: NASA Tech Briefs
Bench Top Testing of Electromechanical Devices Using a 105-AVT Angular Vibration Table .
-
Features :: NASA Tech Briefs
Bench Top Testing of Electromechanical Devices Using a 105-AVT Angular Vibration Table .
-
Features :: NASA Tech Briefs
Bench Top Testing of Electromechanical Devices Using a 105-AVT Angular Vibration Table .
-
Features :: NASA Tech Briefs
Bench Top Testing of Electromechanical Devices Using a 105-AVT Angular Vibration Table .
-
Features :: NASA Tech Briefs
Bench Top Testing of Electromechanical Devices Using a 105-AVT Angular Vibration Table .
-
Features :: NASA Tech Briefs
Bench Top Testing of Electromechanical Devices Using a 105-AVT Angular Vibration Table .
-
Products :: NASA Tech Briefs
Bench Top Testing of Electromechanical Devices Using a 105-AVT Angular Vibration Table .
-
Features :: NASA Tech Briefs
Bench Top Testing of Electromechanical Devices Using a 105-AVT Angular Vibration Table .
Indicates content that may require registration and/or purchase.