Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SiliCycle Inc.
Description: 10 SiliaPrep (3 mL/200 mg) silica-based cartridges of each phase: SAX, SAX-2, WAX & 10 SiliaPrepX (3 mL/60 mg) polymeric cartridges of each phase: SAX, WAX Support Backbone Silica Gels, Polymeric Resins Array Amine (WAX), TMA Acetate (SAX-2), TMA Chloride (SAX) Family / Formats SiliaPrep™
- Sorbent Mass: 0.06 to 0.2 g
- Sample Volume: 3 cc
- Configuration: Cartridge / Column
- Extraction Mechanism: Ion-Exchange (Cation, Anion, Covalent)
-
Supplier: ASTM International
Description: 11.1 This test method covers the determination of the amount of water retained by ion-exchange resins and is intended for testing both new and used materials. 18.1 This test method covers the determination of the backwashed and settled density of ion-exchange
-
Supplier: CSA Group
Description: By successive extraction, separation, evaporation, redissolution, and filtration through an ion-exchange resin the contents of sodium chloride, anionic-active matter, polyglycol, and polyglycol sulfate are determined. From the content of anionic surface active
-
-
Description: By successive extraction, separation, evaporation, redissolution, and filtration through an ion-exchange resin the contents of sodium chloride, anionic-active matter, polyglycol, and polyglycol sulfate are determined. From the content of anionic surface active
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 500 g, analytical grade anion exchange resin, formate form, 8% crosslinkage, 200-400 dry mesh size, 45-106 µm wet bead size, ~1,000 MW limit  AG, AG-MP, and Bio-Rex 5 Resins AG (analytical grade) resins — AG resins are extensively purified to remove both organic
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: another. AG resins are primarily used for the separation of low molecular weight compounds such as inorganic ions, organic acids, nucleic acids, or carbohydrates. AG 50W resin, AG MP-50 macroporous resin, and biotechnology grade AG 50W all offer strong acid cation
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Dupont Water Solutions
Description: Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.
- Filter Medium Material: Anion Exchange Resin
- Features: Bulk Filter Media, Ion Exchange Resin, Water
- Application / Industry: Municipal Water Supply
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2667 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 4% cross-linking; chloride ion form; 20-50 mesh. Specification TEST 1. Wet volume capacity, Cl form 1.0 meq/ml min. 2. Water retention capacity, Cl form 50% min. 3.
- Filter Medium Material: Anion Exchange Resin
- Features: Ion Exchange Resin
-
Supplier: Dupont Water Solutions
Description: AMBERSEP™ 920U SO4 is a strongly basic, macroreticular anion exchange resin. AMBERSEP 920U SO4 has been specially developed for the extraction of uranium from ore, both for insitu leaching and RIP processes.
- Filtration Grade (Micron Rating): 750 to 950 µm
- Filter Medium Material: Anion Exchange Resin
- Features: Bulk Filter Media, Ion Exchange Resin, Water
-
Supplier: Bio-Rad Laboratories, Inc.
Description: AG resins are primarily used for the separation of low molecular weight compounds such as inorganic ions, organic acids, nucleic acids, or carbohydrates. AG 50W resin, AG MP-50 macroporous resin, and biotechnology grade AG 50W all offer strong acid cation exchange
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 500 g, analytical grade anion exchange resin, chloride form, 8% crosslinkage, 20-50 dry mesh size, 300-1,180 µm wet bead size, ~1,000 MW limit  AG, AG-MP, and Bio-Rex 5 Resins AG (analytical grade) resins — AG resins are extensively purified to remove both
- Filter Medium Material: Anion Exchange Resin
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2671 CAS#:69011-19-4 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 8% cross-linking; chloride ion form; 50-100 mesh. Specification TEST 1. Wet volume capacity, Cl form 1.2 meq/mL min. 2. Water retention capacity, Cl form
- Filter Medium Material: Anion Exchange Resin
- Features: Ion Exchange Resin
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1000 CAS#: F.W.:60.09 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Polyethylenimine immobilized on silica beads. 20-40 mesh. See Royer product information section. Specification TEST 1. Mesh size 20-40 Properties No properties.
- Filter Medium Material: Anion Exchange Resin
- Features: Ion Exchange Resin
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2666 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 2% cross-linking; chloride ion form; 200-400 mesh. Specification TEST 1. Wet volume capacity, Cl form 0.6 meq/mL min. 2. Water retention capacity, Cl form 70 - 80%
- Filter Medium Material: Anion Exchange Resin
- Features: Ion Exchange Resin
-
Supplier: Dupont Water Solutions
Description: AMBERLITE™ IRP88 is a weakly acidic potassium form cation exchange resin for use in pharmaceutical applications as a tablet disintegrant and for taste masking.
- Filter Medium Material: Anion Exchange Resin
- Features: Bulk Filter Media, Ion Exchange Resin, Water
-
Supplier: Dupont Water Solutions
Description: DOWEX™ 21K XLT is a uniform particle size, high efficiency, strong base anion exchange resin for mining applications.
- Filtration Grade (Micron Rating): 525 to 625 µm
- Maximum Temperature: 140 to 212 F
- Filter Medium Material: Anion Exchange Resin
- Features: Bulk Filter Media, Ion Exchange Resin, Water
-
Supplier: Scientific Polymer Products, Inc.
Description: Polystyrene, crosslinked, tertiary amine, free base form Catalog # : 725 Physical Form : Beads pH Range : 0 to 7 Swelling Factor : 23% Max Temp : 100C Moisture Content : 60-64% Misc : Macroreticulated spheres16-50 mesh; 0.4 to 0.5mm effective size Exchange Capacity : 4.2meq/g dry resin
- Maximum Temperature: 212 F
- Filter Medium Material: Anion Exchange Resin
- Features: Ion Exchange Resin
-
Supplier: Scientific Polymer Products, Inc.
Description: Polystyrene, crosslinked, quaternary ammonium, chloride form Catalog # : 722 CAS : 60177-39-1 Physical Form : Beads pH Range : Unlimited Swelling Factor : 20% Max Temp : 90C (chloride form) Moisture Content : 60% Misc : Macroreticulated spheres; 0.50 effective size Exchange Capacity :
- Maximum Temperature: 194 F
- Filter Medium Material: Anion Exchange Resin
- Features: Ion Exchange Resin
-
Supplier: Scientific Polymer Products, Inc.
Description: cation) Applications : Ion exchange, production of high quality deionized water, deionizing aqueous systems at constant pH
- Maximum Temperature: 140 F
- Filter Medium Material: Anion Exchange Resin
- Features: Ion Exchange Resin
-
Supplier: Hilliard Corporation (The)
Description: HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco’s Dry Resin Ionic exchange is a cost effective treatment method
- Filter Medium Material: Anion Exchange Resin
- Features: Cartridge, Filter Element / Cartridge, Glass Fiber, Hydraulic Fluid, Ion Exchange Resin, Lubricants, Oil, Other, Pulp and Paper
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Power Generation
-
Supplier: BakerCorp
Description: Synthetically manufactured to carry an ionic charge, either positive or negative, ion exchange resins are an effective solution to highly complex applications such as perchlorate and dissoved metals removal.
- Filter Medium Material: Anion Exchange Resin, Cation Exchange Resin
- Features: Ion Exchange Resin, Other
Find Suppliers by Category Top
Featured Products Top
-
hydrogen product lineup is its line of FORBLUE S-SERIES fluorinated ion exchange membranes specifically designed for polymer electrolyte membrane (PEM) water electrolysis. These membranes are a key component in the production of green hydrogen, enabling superior voltage performance and stable, long (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
ACID SEPARATION FOR IMPURITY CONTROL AND ACID RECYCLE USING SHORT BED ION EXCHANGE
, nitric, and hydrofluoric. In the case of hydrochloric acid, the process can. selectively separate chloro-anionic complexes such as Zn, Pb, and Cu, which are then eluted with. water. The acid recovery technology can also be closely coupled with ion exchange processes in. order to minimize
More Information Top
-
Ion Exchange & Chromatographic Resins
Reportedly, Sybron signed a ten-year agreement with Dow in 1997 for supply of anionic ion exchange resins from Dow.
-
Water Management Chemicals
Includes sales of imported anionic ion exchange resins .
-
Evaluation of ion exchange resins for recovery of metals from electroplating sludge
Abstract In the present study, the recovery of metal ions from industrial solid residues from a galvanoplasty industry (Rio de Janeiro, Brazil) was investigated by cationic and anionic ion exchange resins .
-
Ion Exchange Technology II
2006) Improved and selective platinum recovery from spent a-alumina supported catalysts using pretreated anionic ion exchange resin .
-
DEMINERALIZATION BY ION EXCHANGE OF SLAUGHTERHOUSE PORCINE BLOOD PLASMA
Cationic and anionic ion exchange resins were used to carry out the demineralization process.
-
Biotechnology Separation Process
Himont has patented this method for the elution of lactic acid from strongly anionic ion exchange resin (EP 517242).
-
Optical Flow-Through Sensor for the Determination of Norfloxacin Based on Emission of KMnO4 –Na2 SO3 –Tb3+ System
The present sensor was prepared by packing anionic ion exchange resin in a glass tube, followed by introducing KMnO4 solution to the glass tube for immobi- lization on resin.
-
Electrochemical and chemical synthesis and characterization of sulfonated poly(3,4‐ethylenedioxythiophene): A novel water‐soluble and highly conductive conjuga...
Cationic and anionic ion exchanging resins were from Bayer (LEWATIT products).
-
Hydrogen Peroxide
Amberlyst@A21 anionic ion exchange resin to adsorb the anthrahydroquinones (86413).
-
Theranostics, Gallium-68, and Other Radionuclides
… 68 Ga eluate using the extractant methyl ethyl ketone has recently been studied (Bokhari et al. 2009), processes for purification and concentration of 68 Ga eluate are still preferably applied using a single column of either cationic or anionic ion exchange resins .
Indicates content that may require registration and/or purchase.