-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Manually Operated ANSI 150, High-Performance Lug Style, Butterfly Valve
- Valve Size: 6 inch
- Features: Butterfly Valves
- Agency: ISO
- Material Of Construction: Steel
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Manually Operated ANSI 150, High-Performance Wafer Style, Butterfly Valve
- Valve Size: 3 inch
- Features: Butterfly Valves
- Agency: ISO
- Material Of Construction: Steel
-
Supplier: Bonomi North America, Inc.
Description: Stainless Steel Manually Operated ANSI 150, High-Performance Wafer Style, Butterfly Valve
- Valve Size: 6 inch
- Features: Butterfly Valves
- Agency: ISO
- Material Of Construction: Stainless Steel
-
-
Supplier: Bonomi North America, Inc.
Description: Stainless Steel Manually Operated ANSI 150, High-Performance Lug Style, Butterfly Valve
- Valve Size: 4 inch
- Features: Butterfly Valves
- Agency: ISO
- Material Of Construction: Stainless Steel
-
Supplier: Bray Commercial
Description: applications. Available in ANSI Class 150 ratings, both 2-way and 3-way, and ANSI Class 300 ratings in 2-way configurations, Bray’s MK Series valves are provided with a wide variety of direct mount Bray electric and pneumatic actuators and accessories. All valves
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
-
Supplier: Bray Commercial
Description: applications. Available in ANSI Class 150 ratings, both 2-way and 3-way, and ANSI Class 300 ratings in 2-way configurations, Bray’s MK Series valves are provided with a wide variety of direct mount Bray electric and pneumatic actuators and accessories. All valves
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Manufactured to BS EN 593: 2009 Complies with Pressure Equipment Directive 97/23/EC Suitable for Gearbox or Actuator operation Rugged construction: Ductile Iron Body for all sizes Stainless Steel disc as standard Epoxy paint coated as standard Low operating torques
- Features: Butterfly Valves
- Material Of Construction: Cast Iron
- Media: Water
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits High Performance Butterfly Valves Pressure Class: ANSI 150 and ANSI 300 End Connection: Wafer and Lugged Style Conforms to: ASME B16.20 API 607 4th Ed.; ASME B16.34 API 609 5th Ed.; ASME B16.5 MSS SP-6; ASME B31.1 MSS SP-25 The Tri-Seal
- Features: Butterfly Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 8IN PORT, DOUBLE FLANGE, DUCTILE IRON, 416SS STEM, 316SS DISC, EPDM SEAT, 324 TRIM, ANSI 150 FLANGE, 250 CWP, 175PSI SHUT. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with
- Valve Size: 30 inch
- Media Temperature: -20 to 1,000 F
- Flow (Cv): 38,838
- Number of Ports/Ways: 2
-
Supplier: CIRCOR Energy
Description: butterfly valve in ANSI Class 150 can be fully automated or manually operated. Our highly engineered triple offset high performance butterfly valve was designed to prevent damage to metal to metal sealing surfaces; widely used for industrial fluids, heavy
- Valve Size: 2 to 36 inch
- Pressure Rating: 200 psi
- Agency: API
- Connection Description: Bolt Flange, Threaded
-
Supplier: U.S. Plastic Corporation
Description: Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available
- Features: Butterfly Valves
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to prevent leakage. • HEAVY
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: GF Piping Systems
Description: resistance and are suitable for conveying aggressive media. Type 365 PTFE-lined lug-style Butterfly Valve with PFA encapsulated disc includes key features such as ANSI 150 bolt patterns, pressure ratings up to 150 PSI and temperature ratings up to 400°F. The VFA
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Features: Butterfly Valves
-
Supplier: Assured Automation
Description: Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 175 to 5,674
- Number of Ports/Ways: 2
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to prevent leakage. • HEAVY
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: TrimTeck
Description: Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes
- Valve Size: 2 to 36 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 1,200 F
- Flow (Cv): 2.4 to 20,200
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6.
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Features: Butterfly Valves, Shut Off Valves
-
Supplier: U.S. Plastic Corporation
Description: The revolutionary and patent-pending BYV Series Butterfly Valve from Hayward features the most advanced thermoplastic design and construction in the industry today. Available in PVC material from 2" through 12", the BYV has an extremely robust body construction while lighter weight
- Features: Butterfly Valves
-
Supplier: Hayward Flow Control
Description: The BYV Series butterfly valves are available in PVC, CPVC and GFPP bodies and discs. Liners and seals available in VITON, EPDM or Nitrile materials. 316SS Stems are standard. The BYV Series features a revolutionary hand lever with 19 lockable stop positions and 360 degree interlocking
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Media Temperature: 70 F
- Number of Ports/Ways: 2
-
Supplier: Flomatic Valves
Description: Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 230˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges with electric actuator. For reference use only. Please check
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 230 F
- Features: Butterfly Valves
-
Supplier: OPW Engineered Systems
Description: The superior resilient-seated butterfly valve for industry on the market today. Stem is machined from 17-4 stainless steel to eliminate twisting Top plate is machined to standardized drilling pattern allowing manual handle kits, and actuation, interchangeability also available in ISO
- Valve Size: 2 to 12 inch
- Pressure Rating: 50 to 150 psi
- Material Of Construction: Aluminum, Cast Iron, Ductile Iron, Stainless Steel
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to prevent leakage. • HEAVY
- Valve Size: 6 to 20 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valves with Ductile Iron Body and Gear Operator. Model Number: LD 018-BT3 Key Specifications/Special Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, carbon steel Pressure: from PN0.6MPa to PN1.6MPa Applicable temperature: from -40 degrees
- Valve Size: 2 to 40 inch
- Media Temperature: -40 to 446 F
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Double Flange Butterfly Valve with Gear Box, Available in Size Range of 1 1/4 to 192 Inches. Model Number: LD 018-BT5 Key Specifications/Special Features: Body materials: carbon, stainless and alloy steels Connections: wafer, lug, flanged and BW Structures: center type, double
- Valve Size: 1.25 to 192 inch
- Agency: API, DIN
- Connection Description: Bolt Flange, Butt Weld
- Features: Butterfly Valves
-
Supplier: Assured Automation
Description: Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Lug Type Butterfly Valves with Ductile Iron Body, Available in API 609 and EN593 Standards. Model Number: LD 018-BT2 Key Specifications/Special Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230
- Valve Size: 2 to 40 inch
- Media Temperature: -40 to 446 F
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
- Connection Description: Bolt Flange
-
Description: Description Size: 3”~72”(80 mm ~1800mm) Temperature Range: -196℃~550℃ (320℉~1022℉) Pressure Rating: ANSI 150/300/600/900LB Feature: 1. One-piece shaft and dust-proof seal design. 2. Life cycles may be up to 50,000 cycles with no jamming and packing adjustment. 3. Triple-Offset
- Media: Air, Steam
- Features: Butterfly Valves, Directional Valves
-
Supplier: Clark Solutions
Description: mixing or diversion. Valves are available in full-lugged or wafer mounting style. All bodies meet ANSI 150 pressure ratings for hydrostatic requirements. The valves are compatible with ANSI 125/150 flanges. Standard valves 2"-12" are bidirectional
- Valve Size: 2 to 20 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Material Of Construction: Aluminum, Cast Iron, Ductile Iron, Steel
-
Supplier: DynaQuip Controls
Description: flange-to-valve seal and negates the need for flange gaskets Once-piece 416 Stainless Steel stem shaft ensured dependability and positive disc positioning Locating holes at bottom and top of Wafer Valve Ease Installation. Lug style valve has drilled and tapped lugs meeting
-
Supplier: DynaQuip Controls
Description: Stainless Steel stem shaft ensured dependability and positive disc positioning Locating holes at bottom and top of Wafer Valve Ease Installation. Lug style valve has drilled and tapped lugs meeting ANSI 125/150 flange standards Precision Profile Disc provides bubble-tight
-
Supplier: Curtiss-Wright, Valve Group
Description: Solent & Pratt or Valve Group - Korea manufacturing facilities. Overview of options and features. High-performance Butterfly valve. PTFE Sealed Firesafe Valve Double Block & Bleed, Triple Offset Segment Values that provide absolute shut off Triple Offest Segment
- Valve Size: 2 to 84 inch
- Number of Ports/Ways: 2
- Agency: API
- Connection Description: Bolt Flange, Threaded
-
Supplier: Waterman Industries, Inc.
Description: butterfly valves shall be of the tight closing, rubber-lined type with seat ring securely contained within the valve body. Valves shall be bubble-tight at rated pressure of 150 PSI with flow in either direction. Valve discs shall rotate minimum 90 degrees
- Features: Butterfly Valves
-
Supplier: NIBCO INC.
Description: shutoff and zero stem leakage tested per the API 598 specifications Economical field replaceable components Available with manual operators, lockable spring to close hand-levers and pneumatic actuators Temperature rating: -4° F to 400° F (soft seated) Valves available to mount in ANSI
- Valve Size: 1 to 6 inch
- Media Temperature: -4 to 400 F
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Sampling / Dispensing Valves, Shut Off Valves
-
Supplier: Fluorocarbon Limited
Description: We manufacture a wide range of soft seat configurations across many industries supplying major global customers. Applications Valve seats and seat inserts - seats for all types of valves including ball valves, butterfly valves, gate valves, chokes and plug
Find Suppliers by Category Top
Featured Products Top
-
actuation), DAN501S Series (double acting pneumatic actuation) or SRN501S Series (spring return pneumatic actuation). Bonomi automated butterfly Tee assemblies are designed and built to provide years of reliable service. The ANSI Class 150 N501S Series valve bodies are (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
sizes in both lug and wafer styles, ANSI Class 150 and 300. The actuators come in six sizes with maximum working torque from 266 to 3100 inch-pounds, performance-matched to the perfect valve. Each package can be easily specified with just one part number and ships as a unit ready to install (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Steel stem shaft ensured dependability and positive disc positioning Locating holes at bottom and top of Wafer Valve Ease Installation. Lug style valve has drilled and tapped lugs meeting ANSI 125/150 flange standards Set Screw stabilizes the seat to prevent movement. Positive (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
control Technical Data Sizes: 1 to 20 in Ratings: ANSI 150, 300, 600, 900, 1500, and 2500 Face-to-face per IEC 60534-3-2, long series Flow direction: flow to open or flow to close Learn more on the (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
" ANSI Class: 150–600LB Temperature range: –50°C to +250°C (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Butterfly valves are critical components in flow control systems across industries including water and wastewater, chemical processing, power generation, HVAC, and pulp & paper. This white paper offers an in-depth analysis of butterfly valve technologies, detailing end connection styles (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Valve Type: Motorized Ball Valve, Full Port Size: 2 inch Pressure Rating: 150LB Body Material: ASTM A216 WCB (Carbon Steel (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric control valves are critical components in industrial automation, extensively used in oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and ASME B16.34, with face (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2557.pdf
Figure 362 ANSI 150 # High Performance Butterfly Valve .
-
ansi butterfly valve - offers from ansi butterfly valve manufacturers, suppliers, exporters & wholesalers
ISO & CE Certificate ANSI Class 125 / 150 Wafer Butterfly Valve ...
-
Nylon Coat - Nylon Coat Manufacturers, Suppliers
ISO & CE Certificate ANSI Class 125 / 150 Wafer Butterfly Valve Disc Coated Nylon .
-
CR4 - Thread: Aluminium Bronze Casting
The item for casting is flanged Butterfly Valve bodies of 150 lbs rating ANSI class of varying nominal bore sizes from 8" to 30".
-
Regulating Valve - Regulating Valve Manufacturers, Suppliers
Excellent Regulation Performance ANSI Class 125 / 150 Stainless Steel Lug Butterfly Valve .
-
Valve Handbook, Third Edition > Control Valves
Flangeless Butterfly Valve Standard Valve with Actuator, ANSI Class 150 .
-
full lug butterfly valve - offers from full lug butterfly valve manufacturers, suppliers, exporters & wholesalers
Double Eccentric Butterfly Valve Full Lug type Flange Rating : Ansi B 16.5 Class 150 Worm Gear Operated Body : ...
-
ansi b 16.5 - offers from ansi b 16.5 manufacturers, suppliers, exporters & wholesalers
Double Eccentric Butterfly Valve Full Lug type Flange Rating : Ansi B 16.5 Class 150 Worm Gear Operated Body : ...
-
Valves Selling Leads (Page 4), Valves Manufacturers, Valves Exporters & Suppliers
Double Eccentric Butterfly Valve Full Lug type Flange Rating : Ansi B 16.5 Class 150 Worm Gear Operated Body :...
-
Flange Butterfly Valve Exporters, Flange Butterfly Valve Selling Leads
Double Eccentric Butterfly Valve Full Lug type Flange Rating : Ansi B 16.5 Class 150 Worm Gear Operated Body :...
Indicates content that may require registration and/or purchase.