-
Description: (Tow-ers), A92.1-1971). (3) Powered platforms for exterior building mainte-nance (covered in American National Standard Safety Requirements for Powered Platforms for Exterior Building Maintenance, A120.1-1970). (4) Vertically adjustable platforms used primarily to raise and
-
Description: heaters tested under this performance standard must bear evidence of compliance with the safety and construction provisions of ULl74, Safety Standard for Household Electric Storage-Tank Water Heaters, Underwriters' Laboratories, Inc, May 1, 1970, 3rd ed, revised. Each specimen of water
-
Description: includes the limiting dimensions of the field inspection gages. A comparison of the limiting dimensions of the finished product given in Tables 2 and 3 with those originally developed by the National Fire Protection Association Committee and published by that Association in 1970, by the
-
-
Supplier: SAE International
Description: This Information Report along with SAE J500 and J501 is generally understood to be technically obsolete for the design of new applications. However, it is listed for those existing applications where it may be required. For the design of new applications, consult ANSI
-
Description: (R1979) [12], Y14-15a-1970 and ANSI Y14.15b-1973. ANSI/IEEE C37.91-1985 E131, ANSI/IEEE [6] ANSI 224.21-1957 (R1971), American C37.93-1976 [141, ANSI/IEEE C37.95-1973, National Standard Method for Measurement(R1980)[151 , ANSI/IEEE C37.96-1976
-
Supplier: OSRAM SYLVANIA, Inc.
Description: INSTANT START TYPE 36 INCH NOMINAL LENGTH 30 PER CASE STANDARD PACKAGE 30 W WATTAGE COOL WHITE PHOSPHOR STYLE 1-PIN BASE TYPE 7500 (3 HR START) LIFE IN HOUR T12 SHAPE DESIGNATION 4200 60 COLOR RENDERING INDEX 1970 LUMEN INITIAL INTENSITY LEAD FREE CONSTRUCTION STANDARD TUBE APPLICATION
- Lamp Power: 30 watts
- Rated Average Life: 7,500 hours
- Maximum Overall Length: 36 inch
- Color Temperature: 4,200 K
-
Supplier: Star SU LLC
Description: 3 MK K 4 FK 1 FK 2 Standard profiles DIN 3972 - BP I DIN 3972 - BP II DIN 3972 - BP III DIN 3972 - BP IV DIN 5480 BS 2062 ASA B5.15-1950 ANSI B92.1-1970 Profile modifications Semi-topping Protuberance Topping Modification of flank for tip and/or root relief on gear
- Cutter Type: Gear Hob
-
Supplier: Proto® Industrial Tools
Description: HEAT TREATED ALLOY STEEL MATERIAL 584 MM OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 41 SMALLER END SIZE IN MM 41 LARGER END SIZE IN MM 1.614 SMALLER END SIZE - DECIMAL 1.614 LARGER END SIZE - DECIMAL 41 MM SMALLER END SIZE 41 MM LARGER END SIZE 16 MM X 23.1 MM HEAD
- Drive Size: 1.6141741 inch
- Length: 22.9921384 inch
- Drive Type: Angled Drive
- Type: Combination Wrench
-
Description: resumed under the aegis of the IEEE Council on Quantum Electronics. For convenience, terms from ANSI 2136.1-1973, American National Standard for the Safe Use of Lasers, have been inserted in this list where appropriate.
-
Supplier: SAE International
Description: This Information Report along with SAE J500 and J501 is generally understood to be technically obsolete for the design of new applications. However, it is listed for those existing applications where it may be required. For the design of new applications, consult ANSI
-
Supplier: CSA Group
Description: 1DV.1 DR Modification of the second paragraph of Clause 1 as follows: Change "250 V" to "300 V" and add the following sentence to the end of the second paragraph "Partial units are within the scope of this Standard." 1DV.2 D1 Modification of the 2nd paragraph of Clause 1 as
-
Supplier: Hammond Manufacturing Company Inc.
Description: hose-down environments. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 NSF – ANSI 169 Not all accessories shown maintain NSF standard. Some are internal and NSF is not applicable.
- Length / Height: 60 inch
- Width/Diameter: 36 inch
- Depth: 16 inch
- Type: Electronic and Instrument Enclosures
Find Suppliers by Category Top
More Information Top
-
Design Practices: Passenger Car Automatic Transmissions
Tooth proportions and standards are adequately covered by published standards of the American National Standards Institute ( ANSI B92.1 - 1970 and ANSI B92.2M-1980).
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINE ELEMENTS
Involute spline proportions, dimensions, fits, and tolerances are given in detail in ANSI B92.1 - 1970 .
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > American National Standards Applicable to Machinery, Machining, and Metalworking Practices
ANSI B92.1 - 1970 (R1982), Involute Splines and Inspection, Inch Version .
Indicates content that may require registration and/or purchase.