-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND
- Valve Size: 12 to 16 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
-
Supplier: Bray Commercial
Description: applications. Available in ANSI Class 150 ratings, both 2-way and 3-way, and ANSI Class 300 ratings in 2-way configurations, Bray’s MK Series valves are provided with a wide variety of direct mount Bray electric and pneumatic actuators and accessories. All
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
-
Supplier: Bray Commercial
Description: applications. Available in ANSI Class 150 ratings, both 2-way and 3-way, and ANSI Class 300 ratings in 2-way configurations, Bray’s MK Series valves are provided with a wide variety of direct mount Bray electric and pneumatic actuators and accessories. All
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND
- Valve Size: 12 to 16 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Radwell International
Description: BUTTERFLY VALVE, WAFER-SPHERE, SERIES 815W, SIZE 3 INCH, STANDARD SEAT, CARBON STEEL BODY, 316SS DISC AND SHAFT, XTREME SEAT, CARBON-FILLED ENHANCED PTFE SEAT, ANSI CLASS 150. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Butterfly Valves
- Primary Material: Steel
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits High Performance Butterfly Valves Pressure Class: ANSI 150 and ANSI 300 End Connection: Wafer and Lugged Style Conforms to: ASME B16.20 API 607 4th Ed.; ASME B16.34 API 609 5th Ed.; ASME B16.5 MSS SP-6; ASME B31.1 MSS SP-25 The Tri-Seal
- Valve Type: Butterfly Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with
- Valve Size: 30 inch
- Media Temperature: -20 to 1,000 F
- Flow (Cv): 38,838
- Number of Ports/Ways: 2
-
Supplier: CIRCOR Energy
Description: butterfly valve in ANSI Class 150 can be fully automated or manually operated. Our highly engineered triple offset high performance butterfly valve was designed to prevent damage to metal to metal sealing surfaces; widely used for industrial fluids,
- Valve Size: 2 to 36 inch
- Pressure Rating: 200 psi
- Features: API, Bolt Flange, Threaded
- Valve Type: Butterfly Valves
-
Supplier: TrimTeck
Description: Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes
- Valve Size: 2 to 36 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 1,200 F
- Flow (Cv): 2.4 to 20,200
-
Supplier: Assured Automation
Description: Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
-
Supplier: Waterman Industries, Inc.
Description: butterfly valves shall be of the tight closing, rubber-lined type with seat ring securely contained within the valve body. Valves shall be bubble-tight at rated pressure of 150 PSI with flow in either direction. Valve discs shall rotate minimum 90 degrees
- Valve Type: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 3" PVC Economy Butterfly Valve is 150 psi
- Valve Size: 3 inch
- Valve Type: Butterfly Valves
- Primary Material: PVC
-
Supplier: U.S. Plastic Corporation
Description: Butterfly Valves are corrosion resistant thermoplastic body, disc and handle. Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position
- Valve Size: 8 inch
- Valve Type: Butterfly Valves
- Primary Material: PVC
-
Supplier: U.S. Plastic Corporation
Description: Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 4" PVC Economy Butterfly Valve is 150 psi
- Valve Size: 4 inch
- Valve Type: Butterfly Valves
- Primary Material: PVC
-
Supplier: Fluorocarbon Limited
Description: We manufacture a wide range of soft seat configurations across many industries supplying major global customers. Applications Valve seats and seat inserts - seats for all types of valves including ball valves, butterfly valves, gate valves, chokes and plug
-
Supplier: Eaton
Description: strainer basket housings connected by four individually operated valves. When the basket in the first housing becomes full, switching the flow to the second is easy using the butterfly valve assembly. Remove, clean, or replace the first basket for use again; the pipeline never
- Pipe Size: 2 to 12 inch
- Screen Opening: 0.03125 to 1 inches
- Strainer Type: Duplex Basket
- Pipe Connection: Flanged
Find Suppliers by Category Top
Featured Products Top
-
actuation), DAN501S Series (double acting pneumatic actuation) or SRN501S Series (spring return pneumatic actuation). Bonomi automated butterfly Tee assemblies are designed and built to provide years of reliable service. The ANSI Class 150 N501S Series valve bodies are (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
sizes in both lug and wafer styles, ANSI Class 150 and 300. The actuators come in six sizes with maximum working torque from 266 to 3100 inch-pounds, performance-matched to the perfect valve. Each package can be easily specified with just one part number and ships as a unit ready to install (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
control Technical Data Sizes: 1 to 20 in Ratings: ANSI 150, 300, 600, 900, 1500, and 2500 Face-to-face per IEC 60534-3-2, long series Flow direction: flow to open or flow to close Learn more on the (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
electric, "HCB" for the control valve series, "100" for a nominal diameter of DN100 mm, and "C" for a carbon steel body. Highlight Specifications Pressure classes: 150, 300, 600, 900, 1500, and 2500 Body materials: LCB, WCB/A105, WC6/F11, F304/CF8 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
" ANSI Class: 150–600LB Temperature range: –50°C to +250°C (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Steel stem shaft ensured dependability and positive disc positioning Locating holes at bottom and top of Wafer Valve Ease Installation. Lug style valve has drilled and tapped lugs meeting ANSI 125/150 flange standards Set Screw stabilizes the seat to prevent movement. Positive (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
mechanical strength and pressure containment SS304 internals ensure corrosion resistance and extended valve life Precision sealing for tight shutoff and zero leakage (ANSI Class VI) Easy integration into control systems via standard interfaces Available with (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
inches (15-1800 mm) with a temperature range of up to 300 degrees Fahrenheit (150 degrees Celsius). They are available with resilient plug facings for drip tight bi-directional shutoff, or metal plugs that provide shutoff per ANSI/FCI 70-2 Class IV. The welded nickel seat provides the best (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Valve Sizes: 1"–24" ANSI Class: 150–2500 LB (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
ansi butterfly valve - offers from ansi butterfly valve manufacturers, suppliers, exporters & wholesalers
ISO & CE Certificate ANSI Class 125 / 150 Wafer Butterfly Valve ...
-
Valve Exhaust - Valve Exhaust Manufacturers, Suppliers (Page 17)
ISO & CE Certificate ANSI Class 125 / 150 Wafer Butterfly Valve Disc Coated Nylon .
-
CR4 - Thread: Aluminium Bronze Casting
The item for casting is flanged Butterfly Valve bodies of 150 lbs rating ANSI class of varying nominal bore sizes from 8" to 30".
-
Valve Handbook, Third Edition > Control Valves
Flangeless Butterfly Valve Standard Valve with Actuator, ANSI Class 150 .
-
full lug butterfly valve - offers from full lug butterfly valve manufacturers, suppliers, exporters & wholesalers
Double Eccentric Butterfly Valve Full Lug type Flange Rating : Ansi B 16.5 Class 150 Worm Gear Operated Body : ...
Indicates content that may require registration and/or purchase.