Products/Services for Antenna Rotor Thrust Bearings

  • Thrust Bearings-Image
    Thrust Bearings - (395 companies)
    Thrust bearings have rolling elements which primarily support the axial loads of rotating devices. Several styles of bearings are available in thrust configurations. Whereas radial-load bearings locate ball or roller races...
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
  • Antennas-Image
    Antennas - (1286 companies)
    Antennas are structures or devices used to collect or radiate electromagnetic waves. Antennas are mechanical components which either transmit or receive radio frequency signals. For transmission, an oscillating RF electrical current is fed...
  • Thrust Washers-Image
    Thrust Washers - (58 companies)
    They are usually made of steel, bronze, plastic, or other materials with low friction coefficients. Thrust washers, sometimes called rotary thrust washers, are washers designed to prevent movement along the axis of a shaft. Thrust bearings support an axial...
  • Ball Bearings-Image
    Ball Bearings - (769 companies)
    Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction...
  •  
    Antenna Mounts - (27 companies)
    Antenna mounts are used to hold and support antennas of all sizes and shapes. The antenna collects the electromagnetic signal and sends it to the receiver. There are many types of antennas and mounts including for radio, television, global...
  •  
    Babbitt Bearings - (40 companies)
    ...bearings that can be used in turbomachinery to sustain axial thrust on a horizontal rotor assembly. Equalizing tilting shoe thrust bearings can be mounted vertically or horizontally. Their diameters range from 4 to 17 inches (in.). Equalizing titling...
  •  
    Horn Antennas - (73 companies)
    Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides. Horn antennas, colloquially referred to as gain horn antennas, are used for the transmission and reception of microwave signals...
  •  
    Magnetic Bearings - (17 companies)
    ...to the rotor as the collar, for the axial thrust bearing. Solid disc electromagnets are situated on either side of the collar and operate in a similar manner to the radial bearing above it but in one dimension only. Conical magnetic bearings are used when...
  •  
    Miniature Bearings and Instrument Bearings - (158 companies)
    Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
    … handles; fuel injector nozzles; bearings; tapered roller bearings; cylindrical roller bearings; cam roller skirts; bearing caps; bearing spacers; frame heads; frame head motors; crankcase thrust rings; camshafts; driveshaft fans; crankcases; journal camshafts; thrust collars; transmission parts; journal bearings ; journals; gear boxes; axle … … coil frames; air outlet housings; air inlet housings; louver assemblies; mica cones; mounting blocks; poles; commutator shells; stators; supports; U-pieces; U-tubes; wear plates; balance weights; weldments; rotor yokes; bail caps; ties … … hubs; heaters; hot plates; antennas ; Ethernet switch boards; switch …
  • Aerovel Flexrotor
    … n mile (100 km; 62 mile) radius when using a 2m (6.6 ft) shipboard reception antenna . … an unattended or portable base station); the use of conventional wing and tail surfaces to provide aerodynamic control in forward flight; the use of 'normal' cyclic and collective pitch control of the AV's propeller/ rotor in thrust - borne flight (with torque being …
  • wn_sk.pl (finlayson-gwc2014.zip)
    … 00::'). sk(104385536,1,'tailpipe%1:06:00::'). sk(104385669,1,'tailrace%1:06:00::'). sk(104385799,1,'tail_rotor%1:06:00::'). sk(104385799,2,'anti-torque_ rotor %1:06:00::' … … sk(104399382,2,'teddy_ bear %1:06:00::' … … 00::'). sk(104404412,2,'television_system%1:06:00::'). sk(104404817,1,'television_ antenna %1:06:00 … … 00::'). sk(104430364,1,'throw_pillow%1:06:00::'). sk(104430475,1,' thrust _bearing%1:06:00 …
  • wn_s.pl (finlayson-gwc2014.zip)
    … 1,0). s(104215701,1,'tailpipe',n,1,0). s(104215834,1,'tailrace',n,1,0). s(104215964,1,'tail_rotor',n,1,0). s(104215964,2,'anti-torque_ rotor ',n,1,0 … … s(104229194,2,'teddy_ bear ',n,1,0 … … 3,2). s(104234098,2,'television_system',n,1,1). s(104234503,1,'television_ antenna ',n,1 … … 1,0). s(104258986,1,'throw_pillow',n,1,0). s(104259097,1,' thrust _bearing',n,1 …
  • Digests of United States Patents Relating to Radio Telegraphy and Telephony: Issued January 5, 1926-March 2, 1926
    … constant by providing a plurality of parallel paths for the current in the antenna circuit with means … CONDENSER, where the rotor shaft which supports the rotor plates of a variable condenser is supported in a thrust bearing arranged in the frame from which the stator plates are supported. 1,575,013-J.
  • Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
    … lifts; cable assemblies; chain assemblies; screws; double-hex bolts; threaded covers; turnbuckles; springs; thrust washers; rivets; retaining … … fixtures; inlet lifting slings; flight deck printers; laser drilling systems; grinding fixture set; machining tools; hydraulic presses; test equipment fixtures; turbine seal driver fixtures; hydraulic press/housing removal fixtures; bearing install tools; laptops; computer … … transmitters; LCD monitors; VLF antennas ; nuclear instrumentation modules; emergency … … fiber-optic couplers; electrodes; insulators; insulator sleeves; ceramic filters; transport carts; aircraft; brake rotor piston housings; pneumatic …
  • Suppliers to the new Dodge Ram
    … floor assembly FWD / AWD Cosma Rear half cross member Algoma Steel Rear jounce bumper Vibracoustic Rear wheel: hub bearing units, generation 3 (HBU3 … … hitch bracket Algoma Steel Rotors (front, rear) TRW Automotive … … purpose actuators Continental GPS antenna packaged in IP Laird … … powertrain Freudenberg-NOK Self adjusting clutch LuK Synchronizer system for manual transmission Hoerbiger Thrust washer [5.7l …
  • Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
    Hydrostatic bearings using externally pressurized oil have been used to support enormous structures such as observatory domes, telescopes, and large radio antennas where weight requirements range from 250 000 to over 1 000 000 pounds (see Chapter 10). Rotor unbalance loads and cyclic loads in internal combustion engines are well carried by oil-film bearings. Combined radial and thrust load capacity is a useful attribute of conventional deep-groove, single-row ball …
  • Operation and technique of commercial aircrafts
    Charging pressure 478 loading units 535, 19, 26, 28 charging means 738, 28 hold 22, 23 charging fuse, stock costs, position regulators, storage cooling, moistens 426 landing approach 235, 262 landing strip, 659 position angles, 229 contaminated, 235, 250 wet, 229, 235 … … Maintenance, 726 Line Replaceable Unit, display, 484 Load & Trim Sheet, 310 Loading and balance manual, 86 Localizer, 612 Lockheed, 507 wage costs, 780 Long rank, 175 Cruise, 285 navigation, 602 Loop- antenna 689 Low pressing sure rotor Speed 143, 588 extinguishing …
  • Special features of the spectrum of natural vibrations of seals of gas turbine engines
    This category includes gas turbine engine (GTE) rotors and combustors, space antenna systems, and other engineering objects. … the seals between the stator and rotor parts, which are intended to minimize the unwanted leakage of air used in the compressor to provide normal functioning of the turbine (cooling, creating pressure drops in bearings , offsetting the axial thrust on the bearings).