Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model HS25 is an industrial strength incremental hollow shaft encoder in a 2.5" housing that mounts directly on an existing shaft. An anti-rotation pin or tether allows the encoder to float on the shaft without rotating. The HS25 generates
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Tri-Tronics Company, Inc.
Description: clockwise rotation as viewed from shaft end farthest from connector). Indicates distance and direction of shaft rotation to any control device that accepts quadrature inputs. Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Tri-Tronics Company, Inc.
Description: Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90° for clockwise rotation as viewed from shaft end). Indicates distance and direction of shaft rotation to any control device that accepts
- Features: Hollow Shaft
- Encoder Type: Incremental
-
-
Supplier: Tri-Tronics Company, Inc.
Description: Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M75 1" shaft length, 1/2" shaft diameter, MB-75 adapter, ECCI ON25-1024... compatible Datasheet M76 .7" shaft length, 3/8" shaft diameter, MB-76
- Encoder Technology: Optical
-
Supplier: Gilson Company, Inc.
Description: Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry
-
Supplier: Gilson Company, Inc.
Description: Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry
-
Supplier: Gilson Company, Inc.
Description: Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Material: Stainless steel for housing and stainless steel for insert ball bearing Wide inner ring bearing Dual heavy-duty slinger type contact seals Anti-Rotation device Triple lip seals (R3 suffix) optional Mainly Applications: Elevator systems Food and beverage processing and
- Nominal Shaft / Bore Size: 2.1653555 inch
- Center to Center Mounting Hole Distance: 7.2440984 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Locking Collar
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: structural characteristics are: the smooth elastic retaining ring for shafts is a kind of smooth elastic retaining ring installed on the shaft groove, used for positioning and fixing of shaft end parts, and can withstand severe vibration and Impact load, but need to take
- Design Units: Metric
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: motor shaft need to have good insulation performance to prevent current from leaking to the shaft, causing equipment failure or safety hazards. At the same time, components such as the carbon brush holder also need to have good insulation to avoid short circuits between carbon brushes
- Maximum Voltage: 690 to 2,500 volts
- Maximum Current: 480 to 720 amps
- Operating Temperature: -40 to 176 F
-
Supplier: Newport MKS
Description: recirculatiing crossed roller bearings, a folded DC motor with a precision ground and a low-friction lead screw designed to deliver ultra-smooth motion and shaft mounted rotary encoder. The GTS70VCC does not back drive even with heavy loads, offering excellent in-position stability. A
- Stroke or X-Axis Travel: 2.755907 inch
- Rated Speed: 0.1968503937007875 in/sec
- Axis Configuration: Z Axis Only
Find Suppliers by Category Top
Featured Products Top
-
other machinery where it is important to monitor the number of shaft revolutions. The UBIREV sensor is based on UBITO’s latest Wiegand technology. While earlier Wiegand-based rotation counting systems required that the sensor be positioned along the axis of the host device’s (read more)
Browse Sensor Chips Datasheets for UBITO -
What is a Keyless Locking Device? Keyless Locking Devices are mechanical components that connect rotating shafts to pulleys, sprockets, or other driveline components. Their unique design features a tapered surface, enabling a secure and (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
double steel shaft design for versatile installation and dual-direction rotation. Equipped with precious metal or carbon brushes, this motor delivers reliable performance across a range of voltages. Customization options allow (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The SDP/SI Fairloc Hub Design – Make a Great Device Better Set screws are one of the oldest and most common methods to lock a component to a shaft, either on the shaft radius or on milled flat. By replacing gears that relied on this fastening method with SDP (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Motion Devices Manufacturing Expertise Yunhongda specializes in the design and manufacturing of brushless DC motors and customized motor solutions. With capabilities in motor performance optimization, PCB drive integration, shaft (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
materials for long-lasting performance. Wide Inner Ring Design: Provides stability and support, minimizing wear and tear. Heavy-Duty Contact Seals and Anti-Rotation Devices: Guarantee superior protection against contaminants and rotational forces (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
In the development of devices that use Micromotors or compact motors, “gearheads” are widely used to achieve the required rotational speed and torque. Also known as reduction gears, gearheads are gear mechanisms that connect to the motor’s output shaft to reduce rotational speed while increasing (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
. The YHD-3530 DC Brush Motor provides CW/CCW rotation, precision carbon brushes, and durable steel shaft, delivering stable (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
Conduct Research Top
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
nut integral to the stepper motor rotating shaft, inside the motor. The leadscrew end connects to the moving device while the device provides the mechanical support to prevent rotation of the leadscrew. As the stepper motor rotates, the leadscrew translates linearly through the body of the motor
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/95C-10271.pdf
1 - DRIVING MOTOR 2 - CONNECTION COUPLING 3 - ANTI - ROTATION SHAFT 4 - DEVICE CASE .
-
Coupling of Downhole Dynamics Recorder Enhances System-Matched Approach to Drill Bit Design and Application With a Specific Rotary Steerable System
A non-rotating outer sleeve with anti - rotation devices incorporates a center drive shaft to transmit torque through to the bit, with the sleeve and shaft being decoupled by bearings.
-
INTEGRATED STEPPER MOTOR LINEAR ACTUATOR | News | The Engineer
The captive configuration allows for a self-contained linear actuator unit with an anti - rotation device guiding a splined output shaft .
-
Robotic Controlled Drilling: A New Rotary Steerable Drilling System for the Oil and Gas Industry
Other significant elements are examined such as the shaft design, rotary seal systems and anti - rotation devices to limit housing roll rate.
-
Applicability of scroll expander and compressor to an external power engine: Conceptual design and performance analysis
The scroll expander and compressor share the two common shafts, and the gear assembly connecting the two shafts for power transmission also functions as an anti - rotation device for the orbiting scrolls.
-
Gerthsen physics
Rotation of the crystal with simultaneous pivoting of the receiving apparatus , successively individual wave lengths in certain limits pass, therefore, receive a roentgen spectrum. Beams of same wave length deriving from different positions of the anti cathode A P of the …
-
Gerthsen physics
Rotation of the crystal with simultaneous pivoting of the receiving apparatus , successively individual wave lengths in certain limits pass, therefore, receive a roentgen spectrum. Beams of same wave length deriving from different positions of the anti cathode A P of the …
-
Manual of the Mess- and automation technique in the automobile
In the meantime, the development has continued and the vehicle speed becomes as every vehicle is equipped with an ABS ( antiblock brake system), over the wheel speeds, determines. For the braking system bzw.ABS, a sensor is installed on every wheel ( rotation speed) signal of which in the brake-control instrument processes, provides much more precise speed values as previous over the tachometer shaft .
-
Advanced Research on Mechanical Engineering, Industry and Manufacturing Engineering III
The tool is composed of short sub in which angle of inclination sensor and tool face orientation sensor have been installed, anti - rotation device stabilizer and flexible section. When working, main driving shaft below the tool can deflect to a angle, the function is equivalent …
Indicates content that may require registration and/or purchase.