Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: igus® inc.
Description: Anti-backlash* thread nuts Lead screw nuts with reduced axial clearance. Continuously self-adjusting Self-lubricating and quiet Sleeve and flange series available Material: iglide® J Industries: Packaging, medical, semiconductor industry, laboratory equipment
- Length: 0.787402 to 1.8897648 inch
- O.D Screw Diameter: 0.3149608 to 0.9448824 inch
- Maximum Static Load Capacity: 112.4 to 917.184 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 2.6 inch
- O.D Screw Diameter: 1.4 inch
- Dynamic Load Rating: 175 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.875 inch
- O.D Screw Diameter: 0.82 inch
- Dynamic Load Rating: 250 lbs
- Screw Type: Lead Screw
-
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.875 inch
- O.D Screw Diameter: 0.82 inch
- Dynamic Load Rating: 125 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 2.25 inch
- O.D Screw Diameter: 1.12 inch
- Dynamic Load Rating: 125 lbs
- Screw Type: Lead Screw
-
Supplier: igus® inc.
Description: dryspin® high helix threads, the new LC lead screw nuts take advantage of constant anti backlash forces within a compact installation size. 100% lubrication-free For low loads Dirt-repellent Available for efficient dryspin® trapezoidal thread (Ds6.35x2.54 to Ds10x50) and
- Length: 0.16 to 0.19 inch
- O.D Screw Diameter: 0.250000135 to 0.393701 inch
- Maximum Static Load Capacity: 2.0232 to 3.794624 lbs
- Screw Type: Lead Screw
-
Supplier: Ewellix
Description: suitable for most positioning applications thanks to the precision ground outer surface of the nut, flange support and nut thread. The range is offered by Ewellix with anti-slip or preloaded products for even greater positioning accuracy. This extremely high-quality ball screw
- Dynamic Load Rating: 3,147.2 to 20,501.76 lbs
- Maximum Static Load Capacity: 5,350.24 to 55,817.84 lbs
-
Supplier: Newport MKS
Description: the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 1.5748031496063 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 1.5748031496063 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 1.5748031496063 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 1.5748031496063 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Del-Tron Precision, Inc.
Description: Posi-Drive™ line. The new smaller stages also offer a compact, flexible configuration and are adaptable to standard Nema configurations. The LS2 Posi-Drive™ stages offer a 0.250 inch diameter .250 lead screw, an anti-backlash nut and a flexible zero backlash coupling that
- Stroke or X-Axis Travel: 3.93701 inch
- Carriage Load: 39.9105 lbs
- Positioning Accuracy: 0.00012 inch/inch
- Lead: 0.01968503937007874 inches per
-
Supplier: Transcat, Inc.
Description: wrenches, Multipower really shows its strength The Multipower range extends to 5000 N m/3687 ft.lb. Multipower tools are also available on request up to 12000 N m/8850 ft.lb. The largest Multipower units are fitted with an anti-backlash device N m1) 5000 ft.lb1) 3687 N m2) 294 ft.lb2)
Find Suppliers by Category Top
Featured Products Top
-
diameter x 0.10 lead screw with anti-backlash nut Coupling: Flexible zero-backlash coupling Motor Mount Compatibility: NEMA 23 motor Finish: Black anodized (custom finishes available upon request) Experience (read more)
Browse Laser Cutting and Welding Machines Datasheets for Isotech, Inc. -
recirculating guide technology to provide a low profile and compact design solution. The anti-backlash lead screw nut is spring-loaded to ensure positive movement when changing direction. The units offer straight-line accuracy of less than 2 microns and repeatability of less than 1 micron. A standard (read more)
Browse Linear Actuators Datasheets for Isotech, Inc.
Conduct Research Top
-
Linear Motion Systems: Only as Strong as Weakest Link
, system backlash, accuracy, and other performance aspects can be traced back to elements in the design and manufacture of the leadscrew, anti-backlash nut, couplings, motor, and control strategy.
-
Linear Motion Systems Case Study
A manufacturer of a highly precise SLA style 3D printer needed to hold layer resolutions to an exacting level of 10 um. The mechanical accuracy of the constant-force anti-backlash nut and leadscrew coupled with the high performance of a smart step-servo motor made for a system well within
-
Anti-Backlash Technology: Axial Take-up Mechanism
The standard method for taking up backlash is to bias two nut halves axially using some type of compliant spring. (Wavy washer, compression spring, rubber washer, etc.). The unit is very stiff in the direction in which the nut half is loaded against the flank of the screw thread. However
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
, pulling or pushing the connected device with precision motion. A typical application includes a precision metering or dispensing pump that provides mechanical support and anti-rotation of the leadscrew. The guided linear actuator (captive, internal nut) is similar in functionality to the non-captive
More Information Top
-
Selecting a Lubricant for Ball Screws and Acme Lead Screws
Solid lubricants such as PTFE may improve the roughness associated with the increased preloads of anti backlash nuts .
-
Vacuum linear feed through drive using stepper motor and lead screw
Lead screws provide self locking and anti backlash nuts having low cost and no maintenance.
-
Printing in Plastic
Part N will hold the anti - backlash nut for the Z-Axisthreaded rod.
-
Friction-Induced Vibration in Lead Screw Drives
For example, Otsuka [23] com- pared a high-precision lead screw drive equipped with an anti - backlash nut with two types of ball screw drives for nanometer positioning applications.
-
CR4 - Thread: Anti-Backlash
What is the best anti - backlash nut to use.
-
Anti-Backlash Technology: Axial Take-up Mechanism
The screw thread form is designed for maximum life, quiet operation, and compatibility with HaydonKerk Motion Solutions anti - backlash nut designs.
-
Mechanical design and testing of the cryogenic pick-off arms for the VLT KMOS
Therefore to maintain position stability under changing gravity loading a spring loaded anti - backlash nut is used.
-
Intelligent Information and Database Systems
The in-house assembled LPS is composed of a hard alloy aluminum base, precision lead screw, anti - backlash nut and a stepper motor.
-
HyBAR: hybrid bone‐attached robot for joint arthroplasty
An assembly of 3/16 inch nominal diameter with 1/10 inch pitch leadscrew and spring loaded anti - backlash nut (Kirk Motion 3000 series leadscrew and NTGY nut) were selected as the smallest off-the-shelf parts available.
-
Precision Engineering > ULTRA-PRECISION MACHINE ELEMENTS
However, for vertical applications, anti - backlash nuts should be mounted with thread or flange on the bottom.
Indicates content that may require registration and/or purchase.