-
Supplier: Phelps Industrial Products
Description: "Nuts Off"® Penetrating Spray is a quick easy way to loosen everything rusted or corroded, even with salt water corrosion. Normally only a few drops are needed, and immediate release is obtained without excess force
- Type: Fluid / Oil, Penetrant / Penetrating Oil
- Features: Lubricant
-
Supplier: Essentra Components
Description: Lock and Flange Nuts prevent any loosening thanks to their excellent anti-vibration properties
- Type: Locknut
- Material: Nylon, Plastic
-
Description: equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to
- Height or Thickness (Before loading): 0.71 inch
- Application: Vibration Isolation
-
-
Description: equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to
- Maximum Load Capacity (Per mount): 64 lbs
- Application: Vibration Isolation
-
Description: equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to
- Maximum Load Capacity (Per mount): 47.00568 lbs
- Application: Vibration Isolation
-
Description: equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to
- Maximum Load Capacity (Per mount): 26 lbs
- Height or Thickness (Before loading): 0.63 inch
- Application: Vibration Isolation
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: cannot act as a shock absorber. In addition, compared with the spring washer, the flat washer has no anti-loosening function. The spring wave washer is different. The spring washer can play a good anti-loosening and anti-seismic effect according to its own elastic
- Features: Other / Specialty
- Material: Stainless Steel
-
Supplier: TelephoneStuff.com
Description: contact maintain its shape and continuity over time. - Anti vibration coupling nut and insulator design. - Prevents coupling nut from loosening under harsh vibration conditions. - Gated strain relief with graduated windows - Increased flexibility with force distributed
-
Supplier: Transcat, Inc.
Description: Product Highlights Makes child's play of the largest torques Multipower - or really "tough work" STAHLWILLE Multipower torque multipliers with planetary gears take the fatigue out of tightening or loosening stiff or large bolt connections. A long lever is not necessary STAHLWILLE Multipower
-
Supplier: National Bolt & Nut Corporation
Description: HELICAL SPRING LOCK WASHERS Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1-5/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
- Material: Hardened Steel
- Washer Type: Lockwasher, Helical Spring
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: the middle, which can also be called gap wave spring, which has a certain elasticity, and can be used to prevent loosening after installation. Advantages: Gap wave spring can play a good anti-loosening and anti-vibration effect; The production process of gap wave spring
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: structural characteristics are: the smooth elastic retaining ring for shafts is a kind of smooth elastic retaining ring installed on the shaft groove, used for positioning and fixing of shaft end parts, and can withstand severe vibration and Impact load, but need to take anti-loosening
- Design Units: Metric
Find Suppliers by Category Top
More Information Top
-
Technique for Preventing Threads from Loosing for Motorcycle Engine--《Motorcycle Technology》1998年12期
Gu Junfong Chen Dingfang (Department of Port Machinery Engineering,WTU);Research on the Application of a New Type of Anti loosening Nut in Railway Field[J];JOURNAL OF WUHAN TRANSPORTATION UNIVERSITY;1997-03 .
-
Development of Anti-Loosening Nuts Using Shape Memory Alloys
• Development of Anti - Loosening Nuts Using Shape Memory Alloys p.35 .
-
ESDU TM 175 - Self-loosening of bolted joints
Evaluation of anti - loosening nuts for screw fasteners.
-
ESDU 14002 - Lock nuts and other thread locking devices
Evaluation of anti - loosening nuts for screw fasteners.
-
ZCP2006SMST757
[3] X. Zhang, J. Nie, G. Hou, Development of anti - loosening nuts using shape memory alloys, Mat. Sci. For., 327-328, 35 (2000).
-
Scientific.Net: Materials Science
Development of Anti - Loosening Nuts Using Shape Memory Alloys .
-
Scientific.Net: Materials Science
Development of Anti - Loosening Nuts Using Shape Memory Alloys .
-
Scientific.Net: Materials Science
Development of Anti - Loosening Nuts Using Shape Memory Alloys .
-
Scientific.Net: Materials Science
Development of Anti - Loosening Nuts Using Shape Memory Alloys .
-
Directly Acting Pipeline SM Devices for Nuclear Power Plants
• Development of Anti - Loosening Nuts Using Shape Memory Alloys p.35 .
Indicates content that may require registration and/or purchase.