-
Supplier: Jet Edge
Description: pump's water module contains the intensifier, attenuator, bleed down valve, water filters, and related components to produce the UHP water. The electrical module contains the electrical components to operate the electric motor and intensifier. The electrical module also issues control
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: General Pipe Cleaners
Description: supply hose reel carrying 150 ft. x 3/4” hose – are mounted at the rear of the unit next to the pressure gauge and output valve. Engine controls, including an hour meter, are mounted within easy reach in the lockable tool box with slide action doors just below the reels. The Typhoon is
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: Caterpillar Oil & Gas
Description: generators Starting/Charging System Jacket water heater with shutoff valves Battery chargers (10 amp) Controls EMCP 4.2 control panel EMCP 4.3 control panel Local or remote annunciator panel Generator temperature monitoring and protection Discreet I/O module Load share
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
-
Supplier: Caterpillar Oil & Gas
Description: ADEM A4 control system providing integrated engine control, monitoring and protection. The ADEM A4 has improved: - User interface - Display system - Shutdown controls - System diagnostics EMCP 4.2 Control Panel - Integrated control system and communications gateway
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: system - Shutdown controls - System diagnostics EMCP 4.2 Control Panel - Integrated control system and communications gateway - EMCP 4.2 is standard and offers basic engine/generator monitoring, metering and protection and an open protocol allowing for simple integration -
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: system - Shutdown controls - System diagnostics EMCP 4.2 Control Panel - Integrated control system and communications gateway - EMCP 4.2 is standard and offers basic engine/generator monitoring, metering and protection and an open protocol allowing for simple integration -
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Redundant Anti-Siphon Capability: Combined use of Relief Valve & Vacuum Breaker An engineering firm recently specified two seemingly unrelated valves to provide redundant siphon prevention in a (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Back Pressure Valves—also known as loading valves or anti-siphon valves—play a crucial role in pump application by controlling the pressure on the discharge side of a pump. Prevent premature component wear, improve safety, enhance efficiency, and support multi-pump systems with this critical system accessory. (read more)
Browse Backflow Preventers Datasheets for Blacoh Fluid Control, Inc. -
DynaQuip Carbon Steel Valves are designed for the flow control processes of hydraulic, petroleum, petrochemical, gas production, pipeline and crude oil applications. Industry leading companies in agriculture, manufacturing and oil rely on our rugged VME, VLE, (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
Skid Many Smith & Loveless pump stations require a new piping skid to insert the RAPIDJACK because the lay length of the RAPIDJACK is a little more than a standard wafer check valve. Smith & Loveless can review each pump station's piping layout and determine (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 SAV electric actuation line to include a larger sized actuator, known as the S400, capable of operating on Asahi/America’s family of 8” and 10” Type-57 butterfly valves (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override APPLICATIONS: Continuous-flow rinse tanks Circuit board manufacturing Electroplating Wastewater Plus many more (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
grip handles as standard). Custom sizes are available on request. The enclosures are available in light gray (RAL 7035) or anthracite gray (RAL 7016) as standard, and are supplied fully assembled including four modern anti-skid feet with tilt legs (which can further increase the viewing angle (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
magnetic toggles to help prevent accidental activation, reduce pilot workload and ensure that safety systems are reset properly. Systems using magnetic toggles include yaw dampers, anti-skid brakes and anti-collision lighting. OTTO's customizable T6 toggles meet AS55941 and are offered in (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
Landing Systems Crane A&E's Hydro-Aire heritage brand developed the first anti-skid braking system in 1947 and today is a trusted military supplier of brake control systems. A&E's braking solutions are featured on all Boeing military aircraft and recently was (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics
More Information Top
-
Advanced Information and Computer Technology in Engineering and Manufacturing, Environmental Engineering
The WSP system consists of three major components, speed detection device, WSP control unit and anti - skid valve .
-
Federal Register > Thursday, December 16, 2004 > [69 FR 75277] Airworthiness Directives; McDonnell Douglas Model MD-90-30 Airplanes
The reports indicate that, due to filter contamination, structural damage, or excessive wear, metallic fibers from the first stage filter of the servo valves inside the dual anti - skid control manifold (DACM) are becoming lodged in the first stage nozzle of the…
-
Federal Register > Friday, June 24, 2005 > [70 FR 36479] Airworthiness Directives; McDonnell Douglas Model MD-90-30 Airplanes
We are issuing this AD to prevent metallic fibers from the first stage filter of the servo valves inside the dual anti - skid control manifolds (DACM) from becoming lodged in the first stage nozzle of the servo valve, which could lead to…
-
Robust control of a hydraulic valve for aircraft anti-skid operational
Most of the stopping power for transport aircraft dur- ing landings and rejected take-offs is provided by the wheel brakes, which are controlled by an anti - skid hydraulic pressure valve .
-
Airbus A300
Standby braking (powered automatically by 'yellow' hydraulic system if normal 'green' system supply fails) controlled through a dual metering valve ; anti - skid protection is ensured through same box as normal system, with emergency pressure supplied to brakes by accumulators charged from 'yellow'…
Indicates content that may require registration and/or purchase.