-
Description: strain relief cable. Block operated upper limit switch standard. Two position geared limit switch available as an option. Three reduction helical and spur gearing, precision cut and heat treated. Lubrication is oil splash type in sealed gear case. Weston type mechanical
-
Description: throttle control. Two lever handle meters the air for precise variable speed control. Pendant handle and 3 hose assembly supported by steel strain relief cable. Block operated upper limit switch standard. Two position geared limit switch available as an option.
-
Supplier: Erdmann Corporation
Description: 50/60Hz, ±10% Control power supply: 110/220V AC 1 PH, 50/60Hz, ±10% Duty cycle(on-off): 70% Max 1800 start/hour Duty cycle(modulating): 70% Max 1800 start/hour Motor: Reversible Induction motor Limit switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC
- Actuator Torque: 2,640 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
-
Supplier: Erdmann Corporation
Description: 50/60Hz, ±10% Control power supply: 110/220V AC 1 PH, 50/60Hz, ±10% Duty cycle(on-off): 70% Max 1800 start/hour Duty cycle(modulating): 70% Max 1800 start/hour Motor: Reversible Induction motor Limit switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC
- Actuator Torque: 1,700 In-lbs
- Number of Turns (For Multi-turn Actuators): 11
- Actuation Time: 0.84 seconds
- Features: Electric
Find Suppliers by Category Top
Featured Products Top
-
two two-pole NC+NC, break-before-make, slow-break contact blocks. Installers should follow the terminal markings and circuit diagram supplied with the switch rather than assuming a standard general-purpose limit-switch layout. Electrical Ratings The (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
configurations allow independent settings for the two instances to demonstrate adjustable overvoltage, undervoltage, reverse current blocking, and three current-limit types (autoretry, continuous, and latch-off) with different programmable current-limit thresholds (from 0.15 A to 3 A). For more details about (read more)
Browse Power Supplies Datasheets for DigiKey -
: the 3U version with 3 brackets per side (3x3U) and key components such as an E-strip switch (M32-PV), 2 Siemens Limit Switch door contacts, 2 FINDER 24V/AA relays, 3 ABB S 203M-K32 breakers, and 1 UK 35 BLUE wiring terminal block; the 4U version with 2 brackets per side (2x4U) and key components (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Clock frequency up to 133MHz Continuous data transfer rate up to 66MB/s in Quad I/O operation Supports execute-in-place and code shadowing applications 65,536 programmable pages with 256 bytes per page Flexible 4KB sector, 32KB block, 64KB block, and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Up to 37 I/O pins ADC Two 12-bit ADCs, up to 10 channels (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Longshoring > [FDBK DOL osha.pre] Section 04 -...
Another example of a limit switch is the anti - two - blocking device.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Compliance Directives > 2003 > [FDBK DOL osha.direc] CPL 0...
An example of a limit switch is the anti - two - blocking device.
-
Federal Register > Friday, July 25, 1997 > [62 FR 40142] Longshoring and Marine Terminals
Another example of a limit switch is the anti - two - blocking device.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
(b) An operational anti two - block device or upper travel limit switch is installed on the hoisting systems; .
-
States > Washington > State > Proposed Regulations > 2012 Documents > June 5‚ 2012 > [2012 WA Proposed wa-20120605-0038-0003717] WAC 296-155 - Safety Sta...
���� (b) For crane/derrick that uses wire rope to hoist a personnel platform, verify that the crane/derrick has an anti two - block device or upper travel limit switch , installed and operational; .
-
States > Washington > State > Proposed Regulations > 2012 Documents > October 2‚ 2012 > WAC 296-155 - Safety Standards for Construction Work
(b) For crane/derrick that uses wire rope to hoist a personnel platform, verify that the crane/derrick has an anti two - block device or upper travel limit switch , installed and operational; .
-
Bookshelf and Unified Agenda > Department of the Interior > Bureau of Reclamation > Safety and Health Services > [FDBKF2003110607561369171] Reclamation Safety ...
Hoisting lines(s) shall be equipped with an anti - two - blocking device or two-block damage prevention feature, and a limit switch to prevent overtravel at the bottom of the shaft.
-
Data Communications / 2
…20 fields of data on the displayUsers can switch between graphical display of … dataDirect Sequence-Spread Spectrum- Two Way CommunicationReception range: 4 … 1,300 metersUser settable limits and alarms for each … Tensiometers, Angle/List Angle, Angle/Length, Anti -Two- Block , Wind Speed, Rope Payout…
-
Analysis of Crane and Lifting Accidents in North America
from 2004 to 2010
Safety limit switches were bypassed while jumping the crane, and were not j Configuration reset for normal operations. .... Anti - two - block was disengaged.
Indicates content that may require registration and/or purchase.