-
Supplier: Rotork plc
Description: anti-galling tip (selected models) Custom manifold solutions available Fire safe option available - Fire tested in accordance with AP1 607, API 6FA and ISO 10497 Further product configurations available Up to 1"" actuated solutions available
- Pressure Rating: 10,000 psi
- Flow (Cv): 19
- Features: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: 0.75" 2-Way, ANSI 600 Stainless Steel API 608 Split-Body Style Flanged Ball Valve & 100-240VAC Metal On/Off Electric Actuator
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 2" 2-Way, ANSI 600 Stainless Steel API 608 Split-Body Style Flanged Ball Valve & 24V AC/DC Metal Modulating Electric Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
-
Supplier: Bonomi North America, Inc.
Description: 0.75" 2-Way, ANSI 300 Carbon Steel API 608 Split-Body Style Flanged Ball Valve & 100-240VAC Metal Modulating Electric Actuator
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 0.50" 2-Way, ANSI 150 Carbon Steel API 608 Split-Body Style Flanged Ball Valve & Spring Return Actuator
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: DynaQuip Controls
Description: The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series uses
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: ValvTechnologies, Inc.
Description: The AbrasoBlock® has been developed specifically to improve the performance and reliability of Autoclave Discharge Block valves, thereby increasing operational uptime and capacity. This is one of the most severe service applications and is critical to the economic performance of any HPAL
- Valve Size: 3 to 20 inch
- Agency: API, ASME
- Features: Air, Ball Valves, Block and Bleed Valves, Gas, Steam
- Connection Description: Bolt Flange
-
Supplier: ValvTechnologies, Inc.
Description: designed to API-6D and API-6A, fire-safe per API-607 (API-6D) and API-6FA (API-6A), tight-shut-off per ISO-5208 Rate A (API-6D) and PSL-3 (API-6A).
- Valve Size: 2 to 36 inch
- Agency: ANSI, API, ASME
- Features: Ball Valves, Gas, Metal Seated, Other
- Connection Description: Bolt Flange
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an
- Valve Size: 0.5 to 60 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Hilliard Corporation (The)
Description: Like HILCO Transfer Valves, HILCO Ball valves provide uninterrupted flow during transfer of fluid. Unlike Transfer Valves, which are limited to liquid service, HILCO Ball Valves are available for both liquids and gases. They can provide sealing for
- Number of Ports: 6
- Number of Ports/Ways: 6
- Agency: ANSI, API
- Features: Air, Ball Valves, Gas, Gasoline / Diesel Fuel, Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch
- Valve Size: 0.5 to 64 inch
- Agency: ANSI, API, DIN
- Features: Air, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Material: Cast Iron
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rotating rising stem, rising handwheel. • Full or conventional port . • Bolted bonnet joint. • Integral backseat, Integral body seat.
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ASME
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox process one piece ball valves come with the patented S2 stem seal, fire tested to API-607 4th Edition and much more.
- Valve Size: 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ISO
-
Supplier: Sharpe Valves
Description: Fire safe, live loaded high cycle stem, integral mounting pad, traceability
- Valve Size: 1 inch
- Pressure Rating: 1,480 psi
- Number of Ports: 2
- Flow (Cv): 110
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number: LD 004L2-BVFS5 Key Specifications/Special Features: Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other Manufacturing standards: API, ANSI, BS, DIN, and JIS Size range:
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 232.058942971515 to 6,091.54725300227 psi
- Number of Ports: 2
- Media Temperature: -320.8 to 716 F
-
Supplier: Cooper Valves
Description: When performance under pressure is critical, the Accuseal® Automated Relief Valve is a must, The Accuseal ARV design provides automatic or manual overpressure protection for steam boiler systems, assisting with venting for start-up and shutdown.
- Valve Size: 1 to 2 inch
- Pressure Rating: 3,705 to 11,110 psi
- Agency: ANSI, API
- Features: Ball Valves, Gas, Metal Seated, Natural Gas, Other, Pressure Relief Valves, Severe Service Rated, Sour Gas, Specialty / Corrosive Gases
-
Supplier: BI-TORQ® Valve Automation
Description: SS 150# API607 FIRE SAFE FLANGED VALVES ED50 SERIES FEATURES Full port SS 150# flanged ball valves 1/2" through 3" sizes Class 150# flanges designed to meet ANSI B16.34 standards ISO mounting pad RTFE seats and graphoil seals to meet API 607 fire safe standards Belleville
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Media Temperature: 450 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Agency: ANSI, API, DIN
- Material: Aluminum, Brass / Bronze
-
Supplier: Cooper Valves
Description: COOPER® Valves manufactures a full line of cryogenic ball valves for sub-zero operations. These all come with extended bonnets, self-adjusting packing, blowout-proof stems, reinforced TFE seats and seals and the ASME, MSS or API specs that fit your needs. Because of their
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 F
- Agency: ANSI, API
-
Supplier: Superlok - Mako Products
Description: combination of stem packing and O-rings guarantee zero emissions even at low pressure. The primary seal is made out of flexible graphite , a material with extremely good resistance to fire conditions. The anti blow out stem is inserted from inside the valve body.
- Valve Size: 2 to 40 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ASME
-
Supplier: KITZ Corporation of America
Description: Trunnion mounted side entry steel ball valves are designed to meet API 6D / ISO 14313 and other referential international valve design standards, used for petroleum, petrochemical, oil, gas and any industrials
- Pressure Rating: 150 to 2,500 psi
- Agency: API, ASME, ISO
- Features: Ball Valves, Fire Service, Gas, Gasoline / Diesel Fuel, LP - Gas
- Actuation: Manual / Hand
-
Supplier: Assured Automation
Description: Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 15 to 22,400
-
Supplier: BI-TORQ® Valve Automation
Description: BT-SERIES FEATURES Designed for valve sizes 3" through 12" based on valve torque, media or pressure values Up to 21,000 inch pounds of torque output Valve can still be operated manually through the declutchable gear override Weatherproof spring pack and heavy duty top plate for
- Valve Size: 3 to 12 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: ANSI, API
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rising stem, non-rising handwheel. • Full or conventional port • Bolted bonnet joint. • Integral backseat.
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ASME
-
Supplier: Cooper Valves
Description: These workhorses are built to deliver absolute isolation, extreme durability and long life under severe conditions. Two and three piece designs are field serviceable and retain Class VI Shut-off rating. This versatile valve can be utilized in projects for many different industries, including:
- Valve Size: 0.5 to 30 inch
- Pressure Rating: 285 to 11,110 psi
- Media Temperature: 1,100 F
- Agency: ANSI, API
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Trunnion Mounted Ball Valve, Meet API, ANSI, BS, DIN, JIS Standards Model Number: LD 004-BVT01 Key Specifications/Special Features: •Ball type: Trunnion mounted ball•Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other•Manufacturing standards:
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 25,000 psi
- Media Temperature: 384.8 to 716 F
- Agency: ANSI, API, DIN
-
Supplier: KITZ Corporation of America
Description: TDZ series is a range of flanged, full bore, split body, floating ball valves, conformance with the latest global industrial specifications.
- Agency: API, ASME, ISO
- Features: Ball Valves, Fire Service, Gas, Gasoline / Diesel Fuel, LP - Gas
- Connection Description: Bolt Flange
- Material: Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Introduction THINKTANK FSV-F Series fire-safe fusible link valves automatically shut off (or open) flow in the event of a fire or excessive temperature, with no power supply or air source. Each unit combines a valve body with a fusible device, and the ball valves carry (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
gaskets, butterfly valve seats and inflatable seals for ball segment valves. These are available in a range of elastomer material grades compliant with FDA and USP Class VI standards, offering a full range of medical seals for the pharmaceutical and biomedical industries. Contact us for more information or to request a quote. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
valves for water and gas distribution. 1966 Rubinetterie Bresciane Thanks to a commitment to research and development through investments, they were affirmed as the leading international player in manufacturing two-piece ball valves. 1978 (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc. -
Artificial Joints and Valves Surgical Equipment Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Sell Globe Valve
Registered as a middle-sized private enterprise with total area of 10000 square meters, currently we have 102employees, Our products have been certified by ISO9001:2000, API , CE and some domestic authoritative organizations, our mission is to deliver high-quality goods and … We have main production line for making ball valves , gate valve, check valve, globe valve and butterfly valve to serve our customer worldwide, now we are happy to tell you that countries like America, Canada, UK, Dubai, Saudi Arabia, Sweden, and Italy …
-
Astm A105 Exporters, Astm A105 Selling Leads
Sell Class 800-1500 Forged steel ball valve Test and inspection conform to: API 598; GB/T13927;... Quantity: 10000 .
-
F51 Flanges Exporters, F51 Flanges Selling Leads
Sell Class 800-1500 Forged steel ball valve Test and inspection conform to: API 598; GB/T13927;... Quantity: 10000 .
-
Sell API 6A Ball Valve
10000 • Related Keywords : API 6A Ball Valve , ball valve, valve, gate valve .
-
Api 6d Valve Exporters, Api 6d Valve Selling Leads
[ Related Keywords : Ball Valve , Butterfly Valve, Non Return Check Valve ] API 6D Origin: Hebei, China Production Capacity: 20000PCS/Year Product Description DIN Lift Check Valve DIN lift... Quantity: 10000 .
-
Chinese Seal And Gasket Selling Leads in Valves, Chinese Seal And Gasket Exporters, Manufacturers & Suppliers in Valves Directory
Quantity:Min 10000 Sell sell Cast Steel 1-Pc Floating Ball Valve Class150/300 AND TEST: API 598 TEST PRESSURE TO API 598 ANSI SHELL (WATER) :3.1MPA 450PSI 7.8MPA …
-
Astm A216 Wcb Exporters, Astm A216 Wcb Selling Leads
Quantity: 10000 [ Related Keywords : wafer ball valve , ball valve, valve, HIgh ] Sell API gate valve .
-
Astm A351 Cf3m Exporters, Astm A351 Cf3m Selling Leads
Quantity: 10000 [ Related Keywords : wafer ball valve , ball valve, valve, HIgh ] Sell API check valve .
-
Ansi Flange Pn16 Exporters, Ansi Flange Pn16 Selling Leads
Shanghai Autotight Valve & Fitting Co.,ltd could supply: =================== API Cast steel Gate valve Handwheel... [ Related Keywords : valve, gate valve, butterfly valve, ball valve ] Quantity: 10000 .
-
Sell 1Pc Ball Valve With Lock
Available in Line Sizes from 12to 96 and Flange Ratings from 150 - 10000 . … our blinds are provided for either Series A MSS SP44 or Series B ( API 605) Flanges meeting … • Related Keywords :1pc ball valve , 2pc ball valve, 3pc ball valve, threaded ball valve, ball valves .
Indicates content that may require registration and/or purchase.