-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an
- Valve Size: 0.5 to 60 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: SC Hydraulic Engineering Corporation
Description: The ICV series inline check valves are available in four port sizes from 1/4" NPT to 1" NPT and are rated up to 15,000 psig working pressure. Constructed of Stainless steel for use with water as well as most industrial fluids. The ICV series check valve is a simple and effective
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Features: API, Ball / Disk Check Valves, ISO, Threaded
-
Supplier: Bonomi North America, Inc.
Description: 1.50" 2-Way, ANSI 150 Carbon Steel API 608 Split-Body Style Flanged Ball Valve & 24V AC/DC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
-
Supplier: Bonomi North America, Inc.
Description: 0.75" 2-Way, ANSI 150 Carbon Steel API 608 Split-Body Style Flanged Ball Valve & 12VDC Metal On/Off Electric Actuator
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 0.50" 2-Way, ANSI 600 Stainless Steel API 608 Split-Body Style Flanged Ball Valve & 24V AC/DC Metal Modulating Electric Actuator
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1" 2-Way, ANSI 600 Stainless Steel API 608 Split-Body Style Flanged Ball Valve & 24V AC/DC Explosion Proof On/Off Electric Actuator w/ Fail-Safe Battery Backup
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: DynaQuip Controls
Description: The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series uses
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: ValvTechnologies, Inc.
Description: The AbrasoBlock® has been developed specifically to improve the performance and reliability of Autoclave Discharge Block valves, thereby increasing operational uptime and capacity. This is one of the most severe service applications and is critical to the economic performance of any HPAL
- Valve Size: 3 to 20 inch
- Agency: API, ASME
- Features: Air, Ball Valves, Block and Bleed Valves, Gas, Steam
- Connection Description: Bolt Flange
-
Supplier: ValvTechnologies, Inc.
Description: Order up a safer, higher-performing side-entry valve that is both tough and multi-functional. The NexTech® E Series (enhanced series) represents a true engineered-to-spec, specialty valve with materials selected to meet the needs of the most demanding applications. These valves
- Valve Size: 2 to 42 inch
- Agency: ANSI, API, ASME
- Features: Ball Valves, Gas, Metal Seated, Other, Water
- Connection Description: Bolt Flange
-
Supplier: Hilliard Corporation (The)
Description: Like HILCO Transfer Valves, HILCO Ball valves provide uninterrupted flow during transfer of fluid. Unlike Transfer Valves, which are limited to liquid service, HILCO Ball Valves are available for both liquids and gases. They can provide sealing for
- Number of Ports: 6
- Number of Ports/Ways: 6
- Agency: ANSI, API
- Features: Air, Ball Valves, Gas, Gasoline / Diesel Fuel, Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch
- Valve Size: 0.5 to 64 inch
- Agency: ANSI, API, DIN
- Features: Air, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Material: Cast Iron
-
Supplier: BI-TORQ® Valve Automation
Description: SS 150# API607 FIRE SAFE FLANGED VALVES ED50 SERIES FEATURES Full port SS 150# flanged ball valves 1/2" through 3" sizes Class 150# flanges designed to meet ANSI B16.34 standards ISO mounting pad RTFE seats and graphoil seals to meet API 607 fire safe standards Belleville
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Media Temperature: 450 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Agency: ANSI, API, DIN
- Material: Aluminum, Brass / Bronze
-
Supplier: Sharpe Valves
Description: Fire safe, live loaded high cycle stem, integral mounting pad, traceability
- Valve Size: 2 inch
- Pressure Rating: 1,480 psi
- Number of Ports: 2
- Flow (Cv): 600
-
Supplier: Cooper Valves
Description: COOPER® Valves manufactures a full line of cryogenic ball valves for sub-zero operations. These all come with extended bonnets, self-adjusting packing, blowout-proof stems, reinforced TFE seats and seals and the ASME, MSS or API specs that fit your needs. Because of their
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 F
- Agency: ANSI, API
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox process one piece ball valves come with the patented S2 stem seal, fire tested to API-607 4th Edition and much more.
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ISO
-
Supplier: Superlok - Mako Products
Description: combination of stem packing and O-rings guarantee zero emissions even at low pressure. The primary seal is made out of flexible graphite , a material with extremely good resistance to fire conditions. The anti blow out stem is inserted from inside the valve body.
- Valve Size: 2 to 40 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ASME
-
Supplier: KITZ Corporation of America
Description: Trunnion mounted side entry steel ball valves are designed to meet API 6D / ISO 14313 and other referential international valve design standards, used for petroleum, petrochemical, oil, gas and any industrials
- Pressure Rating: 150 to 2,500 psi
- Agency: API, ASME, ISO
- Features: Ball Valves, Fire Service, Gas, Gasoline / Diesel Fuel, LP - Gas
- Actuation: Manual / Hand
-
Supplier: Assured Automation
Description: Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 15 to 22,400
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rotating rising stem, rising handwheel. • Full or conventional port . • Bolted bonnet joint. • Integral backseat, Integral body seat.
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ASME
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number: LD 004L2-BVFS5 Key Specifications/Special Features: Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other Manufacturing standards: API, ANSI, BS, DIN, and JIS Size range:
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 232.058942971515 to 6,091.54725300227 psi
- Number of Ports: 2
- Media Temperature: -320.8 to 716 F
-
Supplier: Cooper Valves
Description: When performance under pressure is critical, the Accuseal® Automated Relief Valve is a must, The Accuseal ARV design provides automatic or manual overpressure protection for steam boiler systems, assisting with venting for start-up and shutdown.
- Valve Size: 1 to 2 inch
- Pressure Rating: 3,705 to 11,110 psi
- Agency: ANSI, API
- Features: Ball Valves, Gas, Metal Seated, Natural Gas, Other, Pressure Relief Valves, Severe Service Rated, Sour Gas, Specialty / Corrosive Gases
-
Supplier: BI-TORQ® Valve Automation
Description: HT-SERIES FEATURES Designed for valve sizes 3" through 6" based on valve torque, media or pressure values Up to 1800 inch pounds of torque output Valve can still be operated manually through the declutchable gear override Weatherproof spring pack and all stainless steel top
- Valve Size: 3 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: ANSI, API
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Trunnion Mounted Ball Valve, Meet API, ANSI, BS, DIN, JIS Standards Model Number: LD 004-BVT01 Key Specifications/Special Features: •Ball type: Trunnion mounted ball•Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other•Manufacturing standards:
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 25,000 psi
- Media Temperature: 384.8 to 716 F
- Agency: ANSI, API, DIN
-
Supplier: KITZ Corporation of America
Description: TDZ series is a range of flanged, full bore, split body, floating ball valves, conformance with the latest global industrial specifications.
- Agency: API, ASME, ISO
- Features: Ball Valves, Fire Service, Gas, Gasoline / Diesel Fuel, LP - Gas
- Connection Description: Bolt Flange
- Material: Stainless Steel, Steel
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rising stem, non-rising handwheel. • Full or conventional port • Bolted bonnet joint. • Integral backseat.
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ASME
-
Supplier: Cooper Valves
Description: These workhorses are built to deliver absolute isolation, extreme durability and long life under severe conditions. Two and three piece designs are field serviceable and retain Class VI Shut-off rating. This versatile valve can be utilized in projects for many different industries, including:
- Valve Size: 0.5 to 30 inch
- Pressure Rating: 285 to 11,110 psi
- Media Temperature: 1,100 F
- Agency: ANSI, API
Find Suppliers by Category Top
Featured Products Top
-
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Lee Chek® Ø 0.187 and a 0.250 inch diameter ball-type check valves designed for 3000 psi systems and available screened and unscreened, forward and reverse flowing (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Introduction THINKTANK FSV-F Series fire-safe fusible link valves automatically shut off (or open) flow in the event of a fire or excessive temperature, with no power supply or air source. Each unit combines a valve body with a fusible device, and the ball valves carry (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
gaskets, butterfly valve seats and inflatable seals for ball segment valves. These are available in a range of elastomer material grades compliant with FDA and USP Class VI standards, offering a full range of medical seals for the pharmaceutical and biomedical industries. Contact us for more information or to request a quote. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
valves for water and gas distribution. 1966 Rubinetterie Bresciane Thanks to a commitment to research and development through investments, they were affirmed as the leading international player in manufacturing two-piece ball valves. 1978 (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc. -
Artificial Joints and Valves Surgical Equipment Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
is directly fed by a compressor. The air is then supplied to the patient with the help of bellows, vents, or regulation valves. Another type of compressor- based ventilator uses pistons to compress air that is generally actuated by electric motors. In this case, there is no need for compressed air (read more)
Browse DC Motors Datasheets for Portescap
More Information Top
-
Completion of Large-Bore High Pressure/High Temperature Wells: Design and Experience
… operation was based on fluid pulses being transmitted to surface, using a solenoid valve in the tool … The system allowed sequential correlation then detonation of the perforating guns via a ball drop. These were qualified to API Section 3 at 430°F for 30 hours. The gun seal system was tested at 400°F and 15000 psi for 30 hours.
-
ESDU SPF-M8-1 - Tube and annulus flow loop development and testing - Sept. 08 update.
Full bore Manual Valves : High Temperature Ball - Cesare Bonetti SPA Isolator Valves : Pneumatic actuator – Cesare Bonetti SPA Globe Control Valves: ISIS Fluid Control / Cesare Bonetti SPA Check Valves - ISIS Fluid Control Re = 5000 Re = 10000 Re = 15000 Re = 20000 Re = 25000 0.00 20 25 30 35 API 40 45 50 .
-
Gas Valve - Gas Valve Manufacturers, Suppliers
High binding more than 15000 Psi high hardness HRC80 no leak diamond ball valve Specification: 1. Standard : API ,DIN,JIS,BS,GB Model:DMZ73H/X/F. http://www.dongjin-valve.com .
-
Api Pipe Pressure Rating - Api Pipe Pressure Rating Manufacturers, Suppliers
[ Related Keywords : Valve, Ball Valve, Trunnion ball valve, Forged ball valve ] High Quality Oilfield Downhole Drilling Equipment API Drill Pipe pressure: 10000psi ~ 15000 psi Working condition:High pressure high temperature (HPHT) Type:LPR-N Valve Usage …
-
Intervention On Subsea Production, Flow And Process Control Equipment
Up to 15000 kg The sensor is shown in figure 1 The sensor housing was disconnected and re-connected by a patented flat-to-flat collet connector Isolation from the process bore was provided by a small ball valve The sensor was a prototype, brought forward … Standardised interfaces according to API (ref I21 and IS0 (ref 131) .
-
Centrifuge And Numerical Modelling of Horizontally Loaded Suction Piles
The API calculations yield rather conservative values for the horizontal loads. The pump, the air valves and any measuring equipment mounted on the top of the pile can … … weight g = 17 kN/m3 , porosity n = 37%, nmax = 43%, nmin = 33%, and Young’s modulus E = 15000 kPa. … free displacement in 2 perpendicu- lar directions was realized by means of linear ball bearings and axes …
-
The Aftermath of the Kuwaiti Oil Fires
As such the first well to be capped was a deep well having a 15000 psi wellhead. The majority of these wells had ball valves or some sort of capping apparatus installed on the top most fairly good flanged connection. Although the sizes of the casing vary with some non API sizes and weights (See Table # …
Indicates content that may require registration and/or purchase.