-
Supplier: McWane Plant and Industrial
Description: Features & Benefits High Performance Butterfly Valves Pressure Class: ANSI 150 and ANSI 300 End Connection: Wafer and Lugged Style Conforms to: ASME B16.20 API 607 4th Ed.; ASME B16.34 API 609 5th Ed.; ASME B16.5 MSS SP-6; ASME B31.1 MSS SP-25 The Tri-Seal
- Features: Butterfly Valves
-
Description: Pressure: ASME B16.34 – Face to Face: API 609, ISO 5752 – Inspection and Testing: ISO 5208, API 598 – Fire Safe: API 607, ISO 10497 Video Player 00:00 00:00 00:13 Use Up/Down Arrow keys to increase or decrease volume.
- Media: Air, Steam
- Features: Butterfly Valves, Directional Valves
-
Supplier: Curtiss-Wright, Valve Group
Description: Solent & Pratt or Valve Group - Korea manufacturing facilities. Overview of options and features. High-performance Butterfly valve. PTFE Sealed Firesafe Valve Double Block & Bleed, Triple Offset Segment Values that provide absolute shut off Triple Offest Segment
- Valve Size: 2 to 84 inch
- Number of Ports/Ways: 2
- Agency: API
- Connection Description: Bolt Flange, Threaded
-
-
Supplier: Velan, Inc.
Description: BS 5351, API 608; fire-tested to API 607 Rev. 5/ISO 10497. ISO/CAPI for all parameters of standardized valve automation. • Locking device standard for valves with lever handle. • Highest standards of quality.
- Valve Size: 0.5 to 6 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits DESIGN FEATURES: • Meets ASME B16.5, ASME B16.34, API 608, API 598. • Face-to-face
- Valve Size: 0.5 to 24 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
Supplier: Velan, Inc.
Description: washer prevents galling and provides secondary stem seal. • Fully enclosed spiral wound graphite filled stainless body gasket. • Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497. • ASME Section 8 mid flanges and bolting eliminates weak
- Valve Size: 0.5 to 24 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits DESIGN FEATURES: • Meets ASME B16.5, ASME B16.34, API 608, API 598. • Face-to-face
- Valve Size: 0.375 to 3 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Socket Weld / Solder, Threaded
-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device, fire-safe ball valve with automatic thermal
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Description: off valve Fusible link valve also called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device,
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Bonomi North America, Inc.
Description: Lever Operated Wafer-style Butterfly Valve w/ Buna-N Seat and SS Disc
- Valve Size: 3 inch
- Agency: API, ISO, NSF
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Bonomi North America, Inc.
Description: Gear Operated Wafer-style Butterfly Valve w/ Viton Seat and SS Disc
- Valve Size: 12 inch
- Agency: API, ISO, NSF
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Bonomi North America, Inc.
Description: Gear Operated Lug-style Butterfly Valve w/ Viton Seat and SS Disc
- Valve Size: 4 inch
- Agency: API, ISO, NSF
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Bonomi North America, Inc.
Description: Gear Operated NSF approved Rubber-lined Wafer-style Butterfly Valve w/ SS Disc
- Valve Size: 5 inch
- Agency: API, ISO, NSF
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: OPW Engineered Systems
Description: Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001
- Valve Size: 2 to 24 inch
- Media Temperature: -58 to 450 F
- Flow (Cv): 8 to 30,409
- Agency: API, ASME, ISO
-
Supplier: Assured Automation
Description: Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with
- Valve Size: 2 to 12 inch
- Pressure Rating: 225 psi
- Flow (Cv): 8 to 7,350
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 48 inches
- Valve Size: 0.5 to 48 inch
- Features: ANSI, Ball / Disk Check Valves, Butterfly Valves, Check Valves, Diaphragm Valves, Gate / Knife Valves, Globe Valves, Other
- Agency: API, DIN
- Actuation: Manual / Hand
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Connection Description: Bolt Flange
-
Supplier: KSB AG
Description: applications requiring offset disc butterfly valves. Overview of technical data Actuator options available ex works Hydraulic actuator type ACTO; Pneumatic actuator type DYNACTAIR;Electric actuator type ACTELEC;Pneumatic actuator type ACTAIR Body design Lug body; Wafer body;Median rib
- Valve Size: 1.968505 to 23.62206 inch
- Pressure Rating: 725.1885 psi
- Media Temperature: -58 to 716 F
- Number of Ports/Ways: 2
-
Supplier: XOMOX (A Crane Co. Company)
Description: CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering! Among its benefits is its resistance to permeation which leads to an extension of product life and greater operator
- Valve Size: 24 inch
- Number of Ports/Ways: 2
- Agency: API
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/4 inch to 64 inch (DN32mm - DN1600mm) Pressure: from
- Valve Size: 1.25 to 64 inch
- Media Temperature: -40 to 797 F
- Agency: API, DIN
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: World-Valve B.V.
Description: butterfly valves are suited for service of liquids and gasses in oil and gas processing, offshore, power, marine, steel, chemical and petro chemical industry. Standardized actuation flange Double offset shaft position Pre-loaded double shaft packing Twin disc Floating disc seat Polygon
- Valve Size: 1.968505 to 35.43309 inch
- Pressure Rating: 725.1885 psi
- Media Temperature: -20.2 to 1,004 F
- Agency: API
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valves DN2600 with BW Ends, Available in API, ANSI, BS, DIN and JIS Standards. Model Number: LD 006-BT1 Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug, flanged, BW Manufacturing standards:
- Valve Size: 1.25 to 120 inch
- Media Temperature: -320.8 to 1,202 F
- Agency: API, DIN
- Connection Description: Butt Weld
-
Supplier: NIBCO INC.
Description: High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and
- Valve Size: 2.5 to 24 inch
- Pressure Rating: 285 to 740 psi
- Media Temperature: 400 F
- Agency: API, ASME, ISO
-
Supplier: World-Valve B.V.
Description: The 756 series double eccentric butterfly valves are utilised in water intake systems, cooling water systems, filtering systems and industrial waste water in the power industry,chemical and petro chemical waste water plants, steel industry. Tilted fixated disc design Flow through disc
- Valve Size: 7.87402 to 86.61422 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 158 F
- Agency: API, DIN, ISO
-
Supplier: CIRCOR Energy
Description: butterfly valve in ANSI Class 150 can be fully automated or manually operated. Our highly engineered triple offset high performance butterfly valve was designed to prevent damage to metal to metal sealing surfaces; widely used for industrial fluids, heavy oil and steam
- Valve Size: 2 to 36 inch
- Pressure Rating: 200 psi
- Agency: API
- Connection Description: Bolt Flange, Threaded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valves Lined PTFE with Applicable Temperature of -40 to +230 Degrees Celsius. Model Number: LD 006-BT/PTFE Key Specifications/Special Features: Body materials: cast iron, ductile iron, carbon steel and stainless steel Manufacturing standards: API, ANSI, BS, DIN and JIS
- Valve Size: 1.5 to 12 inch
- Media Temperature: -40 to 446 F
- Agency: API, DIN
- Features: Butterfly Valves, Other
-
Supplier: World-Valve B.V.
Description: In these concentric butterfly valves the rubber liner is firmly bonded to the body by vulcanisation. Available sizes range from 25 - 2,000 mm. The World-Valve ISO-series wafer type concentric butterfly valves have a fully vulkanized liner for on/off and control
- Valve Size: 0.9842525 to 78.7402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -22 to 392 F
- Agency: API, DIN, ISO
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Features: Butterfly Valves, Shut Off Valves
-
Supplier: Assured Automation
Description: Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
safe to API 607/ISO 10497/API 6FA. They are also ISO-15848 fugitive emissions compliant. Valpres API 608 floating ball valves offer an operating temperature range of -196°C to 420°C (-320?F to 788?F), suitable for use in standard, high-temperature and cryogenic (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Butterfly valves are critical components in flow control systems across industries including water and wastewater, chemical processing, power generation, HVAC, and pulp & paper. This white paper offers an in-depth analysis of butterfly valve technologies, detailing end connection styles (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
at preset fusing temperatures (74°C / 100°C) • API 607 fire-safe design to maintain sealing performance during fire exposure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The DFT® model ALC® easily replaces unreliable double door / butterfly check valves. -- No more door springs or hinge pin failures -- No more leakage due (read more)
Browse Check Valves Datasheets for DFT Inc. -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
gaskets, butterfly valve seats and inflatable seals for ball segment valves. These are available in a range of elastomer material grades compliant with FDA and USP Class VI standards, offering a full range of medical seals for the pharmaceutical and biomedical industries. Contact us for more information or to request a quote. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Industry, including API 6A Valves and WELL Protection Systems. QUAM is a customer-oriented company and a short lead-time manufacturer specializing in fast-track projects and Severe Service applications. 2021 Technovielle / New Acquisition Bonomi (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Piping Handbook, Seventh Edition > PROCESS PIPING SYSTEMS
• Fire-tested type ball, plug, or butterfly valves should be certified per the requirements of API Standard 607 , Fire Test for Soft-Seated Quarter-Turn Valves, if intended for flammable or other dangerous material services.23 These fire-tested valves are…
-
Sell class 600~2500 pressure seal cast swing check valve
Our company professionally produce gate valves, globe valves, check valves, ball valves, butterfly valves , plug valves and strainers in accordance with the standards like API 6D, API 600, API 602, API 607 DIN, and so on.
-
Sell class 900~2500 pressure seal forged globe valve
Our company professionally produce gate valves, globe valves, check valves, ball valves, butterfly valves , plug valves and strainers in accordance with the standards like API 6D, API 600, API 602, API 607 DIN, and so on.
-
Pn25 - Pn25 Manufacturers, Suppliers
High Performance Butterfly Valve Size: 2”~48” Standard: ANSI B16.5, ANSI B16.34/16.47, ANSI/FCI 70-2, MSS SP-25/61/68, API 598/609/ 607 , PED, ISO 5208/5211/5752/9001 Face to Face: ISO 5752 Pressure...
Indicates content that may require registration and/or purchase.