-
Supplier: Sulzer Ltd.
Description: Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO 5199/ISO 2858, ASME B73.1 or API 610 standards and guarantee reliable pumping
- Discharge Size: 1 to 16 inch
- Maximum Discharge Flow: 4 to 22,000 GPM
- Maximum Discharge Pressure: 3,459.98805 psi
- Media Temperature: -40 to 800 F
-
Supplier: Sulzer Ltd.
Description: Two-stage centrifugal pumps are used in applications where higher head is required. They ensure more reliable, high efficiency process and lower operating costs instead of serial pumping system. Benefits Centerline support for reduced thermally induced misalignment BBT-D double-suction
- Discharge Size: 6 to 10 inch
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 5,766.64675 psi
- Media Temperature: 800 F
-
Supplier: Dickow Pump Company, Inc.
Description: GENERAL The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Maximum Discharge Pressure: 348.09048 psi
- Media Temperature: 626 F
-
-
Supplier: Johnson Pump, An SPX Brand
Description: Heavy duty horizontal process pump to API 610, API 682
- Maximum Discharge Flow: 1,541.0033333333333 GPM
- Maximum Discharge Pressure: 507.63195 psi
- Media Temperature: 662 F
- Features: Centrifugal Pumps, Plastic, Stainless Steel
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: a vertical submerged motor centrifugal pump, with very low NPSH capability, designed in compliance with IGC and IEC norms, as well as with API 610. Features HHI -JC CARTER-SNECMA LNG Cargo pump offers the following advantages: · Designed for utmost NPSHr
- Features: Centrifugal Pumps
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in back pull-out design to API 610, 10th edition, or ISO 13709 (heavy duty), with radial impeller, single-stage, single-entry, centreline pump feet; with inducer, if required. Design to ATEX. Applications Refineries,
- Horsepower: 4.288705231689024 HP
- Maximum Discharge Flow: 4.402866666666667 to 21.13376 GPM
- Maximum Discharge Pressure: 1,595.4147 psi
- Media Temperature: 752 F
Find Suppliers by Category Top
Featured Products Top
-
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
SHAFT SEALED PUMPS API 610 Pumps Process Mechanical Sealed Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
sealed centrifugal, multi-stage centrifugal, side channel and API 610 pumps are also available in DIN and fully conform to many of the API plans. All units are carefully sized and built to the customer’s particular fluid, hydraulic requirements and condition point. Dickow pumps are not mass (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally sealed centrifugal, multi-stage centrifugal, side channel and API 610 pumps are also available in DIN and fully conform to many of the API plans. All units are carefully sized and built to (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and fully conform to API 685 standards for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally sealed centrifugal, multi-stage centrifugal (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
fully conform to API 685 standards for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally sealed centrifugal, multi-stage centrifugal, side channel and API 610 pumps are also available in DIN and fully conform to many of the API plans. All units (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
API 610. Couplings in accordance with API 671 are also possible. For speeds of over 1,800 rpm the five-part version with pre-assembled intermediate unit is used. A special catching device acts to secure the intermediate spacer in the event of plate breakage. Application of the (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited
More Information Top
-
Rotordynamic analysis and experimental validation of a high speed induction motor made by copper die casting process
[9] N. Ganatra and R. C. Ratel, Witness testing of API 610 cen- trifugal pumps and API 611 steam turbines, Proc. of the 27th International Pump Users Symposium, 71-79.
-
Performance verification of a high speed motor-generator for a microturbine generator
Ganatra, N. and Ratel, R. C., “Witness Testing of API 610 Centrifugal Pumps and API 611 Steam Turbines,” Proc. of the 27th International Pump Users Symposium, pp. 71-79, 2011. .
-
Development of an ultra high speed permanent magnet synchronous motor
Ganatra, N. and Ratel, R. C., “Witness Testing of API 610 Centrifugal Pumps and API 611 Steam Turbines,” Proc. of the 27th International Pump Users Symposium, pp. 71-79, 2011. .
-
Analysis of high speed induction motor for spindle made by copper die casting process
Ganatra, N. and Ratel, R. C., “Witness Testing of API 610 Centrifugal Pumps and API 611 Steam Turbines,” Proc. of the 27th International Pump Users Symposium, pp. 71-79, 2011.
-
Engineers' Guide to Rotating Equipment: The Pocket Reference
API 610 Centrifugal pumps for general refinery service.
Indicates content that may require registration and/or purchase.